location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Beko FSE62110DW Freestanding cooker Electric Gas White A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Beko Check ‘Beko’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FSE62110DW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7785886715 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8690842072550
Category:
Appliance used for cooking food, typically consisting of an oven, hob, and grill and powered by gas or electricity.
Cookers Check ‘Beko’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Beko: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 166644
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Sep 2024 13:23:16
The date of the most recent change of the data-sheet in Icecat's system
Beko 7785886715 user manual (7.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Beko FSE62110DW Freestanding cooker Electric Gas White A
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Freestanding cooker Gas Oven power source: Electric White
  • - Number of cooking zones: 4 zone(s)
  • - Electronic ignition
  • - Oven net capacity: 66 L
  • - Grill
  • - Interior light
  • - 0.91 kWh
More>>>
Short summary description Beko FSE62110DW Freestanding cooker Electric Gas White A:
This short summary of the Beko FSE62110DW Freestanding cooker Electric Gas White A data-sheet is auto-generated and uses the product title and the first six key specs.

Beko FSE62110DW, Freestanding cooker, White, Rotary, Front, Enamel, Gas

Long summary description Beko FSE62110DW Freestanding cooker Electric Gas White A:
This is an auto-generated long summary of Beko FSE62110DW Freestanding cooker Electric Gas White A based on the first three specs of the first five spec groups.

Beko FSE62110DW. Product type: Freestanding cooker, Product color: White, Control type: Rotary. Hob type: Gas, Number of cooking zones: 4 zone(s), Number of gas cooking zones: 4 zone(s). Oven size: Medium, Oven power source: Electric, Oven net capacity: 66 L. Timer type: Mechanical. Energy efficiency class: A, Energy consumption (conventional): 0.91 kWh, Energy consumption (forced convection): 0.88 kWh

Design
Product type *
Freestanding cooker
Product color *
White
Control type *
Rotary
Control position
Front
Built-in display *
No
Internal coating
Enamel
Hob
Hob type *
Gas
Number of cooking zones *
4 zone(s)
Number of gas cooking zones
4 zone(s)
Electronic ignition
Yes
Cooking zone 1 type
Small
Cooking zone 1 power
1000 W
Cooking zone 2 type
Medium
Cooking zone 2 power
2000 W
Cooking zone 3 type
Large
Cooking zone 3 power
2900 W
Wok burner *
No
Oven
Total oven(s) interior capacity
66 L
Oven
Oven size *
Medium
Number of ovens *
1
Oven power source *
Electric
Oven net capacity *
66 L
Oven gross capacity
66 L
Grill *
Yes
Interior light
Yes
Convection cooking
Yes
Ergonomics
Timer
Yes
Timer type
Mechanical
Power
Energy efficiency class *
A
Energy consumption (conventional) *
0.91 kWh
Energy consumption (forced convection)
0.88 kWh
Weight & dimensions
Width *
23.6" (600 mm)
Depth
23.6" (600 mm)
Height
33.5" (850 mm)
Country Distributor
Italia 1 distributor(s)