location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

BaByliss T810E beard trimmer 39 0.787" (2 cm) Blue, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BaByliss Check ‘BaByliss’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T810E
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T810E
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3030050120875
Category: Beard Trimmers Check ‘BaByliss’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BaByliss: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68966
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Nov 2022 11:19:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BaByliss T810E beard trimmer 39 0.787" (2 cm) Blue, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 60 min
  • - Number of length steps: 39
  • - Minimum hair length: 0.0394" (1 mm) Maximum hair length: 0.787" (2 cm)
  • - Washable
  • - Blue, White
More>>>
Short summary description BaByliss T810E beard trimmer 39 0.787" (2 cm) Blue, White:
This short summary of the BaByliss T810E beard trimmer 39 0.787" (2 cm) Blue, White data-sheet is auto-generated and uses the product title and the first six key specs.

BaByliss T810E, Washable, Oil-free maintenance, Blue, White

Long summary description BaByliss T810E beard trimmer 39 0.787" (2 cm) Blue, White:
This is an auto-generated long summary of BaByliss T810E beard trimmer 39 0.787" (2 cm) Blue, White based on the first three specs of the first five spec groups.

BaByliss T810E. Minimum hair length: 0.0394" (1 mm), Maximum hair length: 0.787" (2 cm), Cutter width: 1.38" (3.5 cm). Product color: Blue, White. Operating time: 60 min, Battery type: Built-in battery

Brand Image Article code product Stock Price from
BaByliss

BaByliss P1065E beard trimmer AC/Baterry Black, Gray
(show image)
P1065E P1065E 0.00
(excl. VAT)
0 (incl. VAT)
BaByliss

BaByliss T820E beard trimmer 48 0.984" (2.5 cm) Black, Blue
(show image)
T820E T820E 0.00
(excl. VAT)
0 (incl. VAT)
BaByliss

BaByliss E827E beard trimmer 20 0.787" (2 cm) Black, Silver
(show image)
E827E E827E 0.00
(excl. VAT)
0 (incl. VAT)
BaByliss

BaByliss E856E beard trimmer 18 0.709" (1.8 cm) Black
(show image)
E856E E856E 0.00
(excl. VAT)
0 (incl. VAT)
BaByliss

BaByliss E846E beard trimmer 30 0.591" (1.5 cm) Black
(show image)
E846E E846E 0.00
(excl. VAT)
0 (incl. VAT)
BaByliss

BaByliss E886E beard trimmer 48 0.394" (1 cm) Black
(show image)
E886E E886E 0.00
(excl. VAT)
0 (incl. VAT)
BaByliss

BaByliss E880E beard trimmer 24 0.197" (5 mm) Wet & Dry Black
(show image)
E880E E880E 0.00
(excl. VAT)
0 (incl. VAT)
BaByliss

BaByliss E865E beard trimmer 24 0.0157" (0.4 mm) Black, Stainless steel
(show image)
E865E E865E 0.00
(excl. VAT)
0 (incl. VAT)