location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Axis T90C10 infrared bulb

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Axis Check ‘Axis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T90C10
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5024-101 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7331021033894
Category:
Electrical devices which emit infrared radiation. Infrared lamps have many uses, but are most commonly used in communication and heating.
Infrared Bulbs Check ‘Axis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Axis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18079
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Sep 2023 12:15:04
The date of the most recent change of the data-sheet in Icecat's system
Long product name Axis T90C10 infrared bulb :
The short editorial description of Axis T90C10 infrared bulb

T90C10 Fixed Dome IR-LED, 18-56 VDC input
More>>>
Short summary description Axis T90C10 infrared bulb:
This short summary of the Axis T90C10 infrared bulb data-sheet is auto-generated and uses the product title and the first six key specs.

Axis T90C10, 1181.1" (30 m), 120°, 196.9" (5 m), Black, EN 55022 B, EN 55024, FCC 15 B B, ICES-003 B, VCCI B, C-tick AS/NZS CISPR 22, EN 60950-1, EN..., 18–56 V DC

Long summary description Axis T90C10 infrared bulb:
This is an auto-generated long summary of Axis T90C10 infrared bulb based on the first three specs of the first five spec groups.

Axis T90C10. Maximum operating distance: 1181.1" (30 m), Beam angle (max): 120°, Cable length: 196.9" (5 m). Power requirements: 18–56 V DC. Dimensions (WxDxH): 5.12 x 10.1 x 1.85" (130 x 256 x 47 mm), Weight: 24.7 oz (700 g). Operating temperature (T-T): -40 - 55 °C

Country Distributor
Deutschland 1 distributor(s)