location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Axis 207MW 10 Pack, Bulk webcam 1.3 MP 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Axis Check ‘Axis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
207MW 10 Pack, Bulk
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0264-022
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Axis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Axis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51407
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Axis 207MW 10 Pack, Bulk webcam 1.3 MP 1280 x 1024 pixels :
The short editorial description of Axis 207MW 10 Pack, Bulk webcam 1.3 MP 1280 x 1024 pixels

207MW 10 Pack, Bulk, 14 fps, 1280 x 1024
More>>>
Short summary description Axis 207MW 10 Pack, Bulk webcam 1.3 MP 1280 x 1024 pixels:
This short summary of the Axis 207MW 10 Pack, Bulk webcam 1.3 MP 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Axis 207MW 10 Pack, Bulk, 1.3 MP, 1280 x 1024 pixels, 74°, 10000 lx, 4 W, CMOS

Long summary description Axis 207MW 10 Pack, Bulk webcam 1.3 MP 1280 x 1024 pixels:
This is an auto-generated long summary of Axis 207MW 10 Pack, Bulk webcam 1.3 MP 1280 x 1024 pixels based on the first three specs of the first five spec groups.

Axis 207MW 10 Pack, Bulk. Megapixel: 1.3 MP, Maximum video resolution: 1280 x 1024 pixels, Viewing angle, horizontal: 74°. Sensor type: CMOS, Optical sensor size: 1/3". Weight: 6.7 oz (190 g). Minimum RAM: 128 MB. Minimum processor: Pentium III CPU 500 MHz, Flash memory: 8 MB, Internal memory: 32 MB

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 14:38:42
Uk has collected 5 expert reviews for Axis 207MW 10 Pack, Bulk webcam 1.3 MP 1280 x 1024 pixels and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
alphr.com
Updated:
2011-07-30 14:38:42
The 207MW may be bandwidth hungry, but image quality and features are superb. Axis has traditionally offered some of the smallest IP cameras on the market. The 207MW takes discrete surveillance a step further, as Axis claims its the worlds smallest...
83%
pcauthority.com.au
Updated:
2011-11-06 14:13:52
The 207MW may be bandwidth hungry, but image quality and features are superb.
83%
trustedreviews.com
Updated:
2011-07-30 14:38:42
Axis doesn't beat about the bush when it launches a new IP camera and its latest 207MW certainly looks worth crowing about. Its claim to fame is being the world's first megapixel IP camera capable of delivering an amazing top resolution of 1,280 x 1,024 p...
90%
v3.co.uk
Updated:
2011-07-30 14:38:42
A high-quality wireless network camera with a one-megapixel sensor...
60%