location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv DSR800 - 1x8 Digital-Analogue KVM switch Rack mounting

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSR800 KVM Switch - 1x8 Digital-Analogue KVM switch
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSR800-EU
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45604
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Long product name Vertiv DSR800 - 1x8 Digital-Analogue KVM switch Rack mounting :
The short editorial description of Vertiv DSR800 - 1x8 Digital-Analogue KVM switch Rack mounting

DSR800 - 1x8 Digital-Analogue KVM switch
More>>>
Vertiv DSR800 - 1x8 Digital-Analogue KVM switch Rack mounting:
The official marketing text of Vertiv DSR800 - 1x8 Digital-Analogue KVM switch Rack mounting as supplied by the manufacturer

Avocent's DSR800 is a cost effective 8-port KVM switch with remote access capability, designed for server access and control in lower-density applications and distributed locations. This KVM OVER IP switch allows IT administrators to easily troubleshoot, or even reboot a server, at the rack, from the NOC, from their desk or from any location in the world, using standard TCP/IP connections. Patented OSCAR on-screen GUI provides local access and control and Avocent's DSView management software provides secure IP-based access anywhere, anytime.

Short summary description Vertiv DSR800 - 1x8 Digital-Analogue KVM switch Rack mounting:
This short summary of the Vertiv DSR800 - 1x8 Digital-Analogue KVM switch Rack mounting data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv DSR800 KVM Switch - 1x8 Digital-Analogue KVM switch, 1600 x 1280 pixels, Rack mounting, 1U

Long summary description Vertiv DSR800 - 1x8 Digital-Analogue KVM switch Rack mounting:
This is an auto-generated long summary of Vertiv DSR800 - 1x8 Digital-Analogue KVM switch Rack mounting based on the first three specs of the first five spec groups.

Vertiv DSR800 KVM Switch - 1x8 Digital-Analogue KVM switch. Maximum resolution: 1600 x 1280 pixels. Rack capacity: 1U. Weight: 7.94 lbs (3.6 kg). Data link protocols: using standard TCP/IP connections, Power supply type: 100~240V, Auto Sensing, 40W (max), Dimensions (WxDxH): 17 x 11 x 1.75" (431.8 x 279.4 x 44.5 mm)

Performance
Maximum resolution *
1600 x 1280 pixels
Design
Rack mounting *
Yes
Rack capacity
1U
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Weight & dimensions
Weight
7.94 lbs (3.6 kg)
Other features
Data link protocols
using standard TCP/IP connections
Power supply type
100~240V, Auto Sensing, 40W (max)
Other features
I/O ports
Supported Hardware: Monitors - VGA, SVGA (XGA, XGA-II with adaptor). Maximum resolution Local Port DSR800, DSR1161 & DSR2161 only: 1600 x 1280 @75Hz, Digital Port Maximum: 1280 x 1024 @75Hz. Peripherals - PS/2 keyboard, PS/2 mouse, IntelliMouse (PS/2 only), IBM Scrollpoint, Logitech Mouseman+, Logitech Marble Plus, Logitech Marble FX and Kensington Expert mouse Other devices: VT100 serial-based devices.
Dimensions (WxDxH)
17 x 11 x 1.75" (431.8 x 279.4 x 44.5 mm)
Compatibility
Computers - PS/2, Sun and USB
Compliance industry standards
EN55022 Class A,EN55024,EN6200-3-2,EN6100-3-3,FCC15 Class A, VCCI Class A, IEC950,EN60950,UL 1950 third edition, CSA C22.2 No.950