location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv AMX ANALOG MATRIXSYSTEM KVM switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AMX ANALOG MATRIXSYSTEM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AMX5100-EU
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35971
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Long product name Vertiv AMX ANALOG MATRIXSYSTEM KVM switch :
The short editorial description of Vertiv AMX ANALOG MATRIXSYSTEM KVM switch

Avocent AMX5100 - desktop user station doubles as a monitor stand and provides access from the desk to the switch
More>>>
Vertiv AMX ANALOG MATRIXSYSTEM KVM switch:
The official marketing text of Vertiv AMX ANALOG MATRIXSYSTEM KVM switch as supplied by the manufacturer

Avocent’s AMX5100 desktop user station doubles as a monitor stand and provides access from the desk to the switch. The AMX5100 connects to the user’s multi-platform KVM peripherals and sends the KVM signals over an industry standard CAT 5 cable to Avocent’s AMX5000 matrix switch. Avocent's exclusive AutoTuning technology allows the AMX5100 to automatically compensate for varying cable types and lengths, including CAT 5, CAT 5e and CAT 6 and adjust for signal losses each time a switch is made to a server. The AMX5100 user station works with patented OSCAR on-screen interface. OSCAR uses multi-lingual, intuitive menus for Point and Click system configuration and server selection.

Short summary description Vertiv AMX ANALOG MATRIXSYSTEM KVM switch:
This short summary of the Vertiv AMX ANALOG MATRIXSYSTEM KVM switch data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv AMX ANALOG MATRIXSYSTEM, 0 - 50 °C, -20 - 50 °C, 4.41 lbs (2 kg), Supports multi-platform peripherals: PS/2 and Sun, 100~240V 50-60Hz, 11 x 11.5 x 1.73" (279 x 292 x 44 mm)

Long summary description Vertiv AMX ANALOG MATRIXSYSTEM KVM switch:
This is an auto-generated long summary of Vertiv AMX ANALOG MATRIXSYSTEM KVM switch based on the first three specs of the first five spec groups.

Vertiv AMX ANALOG MATRIXSYSTEM. Weight: 4.41 lbs (2 kg). Data link protocols: Supports multi-platform peripherals: PS/2 and Sun, Power supply type: 100~240V 50-60Hz, Dimensions (WxDxH): 11 x 11.5 x 1.73" (279 x 292 x 44 mm)

Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 50 °C
Weight & dimensions
Weight
4.41 lbs (2 kg)
Other features
Data link protocols
Supports multi-platform peripherals: PS/2 and Sun
Other features
Power supply type
100~240V 50-60Hz
I/O ports
Supported Hardware: Computers - PS/2, Sun and USB Monitors - VGA, SVGA, XGA, SXGA, up to 1600 x 1200 @ 75Hz resolution Peripherals - PS/2 keyboard, PS/2 mouse, IntelliMouse (PS/2 only), Sun Type 5 and Type 6
Dimensions (WxDxH)
11 x 11.5 x 1.73" (279 x 292 x 44 mm)