location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv SwitchView OSD KVM switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SwitchView OSD KVM Switch
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10085-202
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88761
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
standard (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Vertiv SwitchView OSD KVM switch
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Number of computers controlled: 8
  • - Keyboard port type: PS/2 Mouse port type: PS/2 Video port type: VGA
  • - 1600 x 1200 pixels
Long product name Vertiv SwitchView OSD KVM switch :
The short editorial description of Vertiv SwitchView OSD KVM switch

SwitchView OSD KVM Switch, 8-port, 1 local user, on-screen display
More>>>
Vertiv SwitchView OSD KVM switch:
The official marketing text of Vertiv SwitchView OSD KVM switch as supplied by the manufacturer

The 8-port SwitchView OSD switch, with on-screen display and multi-level security, is designed for small businesses that need simplified multi-server control.Control up to eight servers using one set of peripherals with the Avocent SwitchView® OSD KVM switch.

- Control all of your servers using one set of peripherals
- Allows multi server control through On-screen display and mulit-level security
- Supports PS/2 platform
- Control up to eight servers using a simple hot-key sequence or through our easy-to-use pop-up menu system
- Secondary menus let you configure and initiate channel scanning and other system features

Supported Hardware
- Computers: IBM PC/AT, PS/2 and 100% compatible computers
- Monitors: VGA, SVGA, XGA, XVGA-II with adaptor
- Peripherals: PS/2 keyboard, PS/2 mouse, Microsoft IntelliMouse (PS/2 only)

Short summary description Vertiv SwitchView OSD KVM switch:
This short summary of the Vertiv SwitchView OSD KVM switch data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv SwitchView OSD KVM Switch, 1600 x 1200 pixels

Long summary description Vertiv SwitchView OSD KVM switch:
This is an auto-generated long summary of Vertiv SwitchView OSD KVM switch based on the first three specs of the first five spec groups.

Vertiv SwitchView OSD KVM Switch. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA. Maximum resolution: 1600 x 1200 pixels. Weight: 4.21 lbs (1.91 kg). Connectivity technology: Wired, Power supply type: 100 - 240 VAC, Dimensions (WxDxH): 17.2 x 6.5 x 1.77" (437 x 165.1 x 45 mm)

Ports & interfaces
Number of computers controlled *
8
Keyboard port type *
PS/2
Mouse port type *
PS/2
Video port type *
VGA
Performance
Maximum resolution *
1600 x 1200 pixels
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-20 - 50 °C
Weight & dimensions
Weight
4.21 lbs (1.91 kg)
Other features
Connectivity technology
Wired
Power supply type
100 - 240 VAC
I/O ports
1 x VGA - 15 pin HD D-Sub (HD-15) 2 x 6 pin mini-DIN (PS/2)
Dimensions (WxDxH)
17.2 x 6.5 x 1.77" (437 x 165.1 x 45 mm)
Compliance industry standards
UL 1950, CSA C22.2 No. 950, EN60950, FCC part 15A, EN55022, EN50082
Ports quantity
8
Brand Image Article code product Stock Price from
Vertiv SwitchView OSD KVM switch Vertiv SwitchView OSD KVM switch
(show image)
10085BND1-202/PROMO1 SwitchView OSD KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv SwitchView SC 1x8 KVM switch Vertiv SwitchView SC 1x8 KVM switch
(show image)
10085BND1-202 SwitchView SC 1x8 KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)