location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

AVerMedia C729 video capturing device Internal PCI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVerMedia Check ‘AVerMedia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DarkCrystal HD Capture SDK II
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C729
Category:
Devices that convert an analog video signal (such as that produced by a DVD or video player) into a digital signal which can then be shown on a computer.
Video Capturing Devices Check ‘AVerMedia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVerMedia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26885
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:00:26
The date of the most recent change of the data-sheet in Icecat's system
Long product name AVerMedia C729 video capturing device Internal PCI :
The short editorial description of AVerMedia C729 video capturing device Internal PCI

DarkCrystal HD Capture SDK II, NTSC/PAL, H.264, PCI-E, HDMI, S-Video, 90 g
More>>>
Short summary description AVerMedia C729 video capturing device Internal PCI:
This short summary of the AVerMedia C729 video capturing device Internal PCI data-sheet is auto-generated and uses the product title and the first six key specs.

AVerMedia C729, Multicolor, PCI, FCC, CE., NTSC, PAL, 1080i, 1080p, 480i, 480p, 576i, 576p, 720p, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional...

Long summary description AVerMedia C729 video capturing device Internal PCI:
This is an auto-generated long summary of AVerMedia C729 video capturing device Internal PCI based on the first three specs of the first five spec groups.

AVerMedia C729. Product color: Multicolor, Host interface: PCI, Certification: FCC, CE.. Analog signal format system: NTSC, PAL, Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Windows operating systems supported: Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional.... Minimum system requirements: VGA + DirectX9.0c, Minimum processor: Intel Pentium 4 3.0GHz / AMD Athlon 64 3200+, Minimum RAM: 512 MB. Width: 2.71" (68.8 mm), Depth: 4.91" (124.8 mm), Height: 0.0630" (1.6 mm)

Country Distributor
United Kingdom 1 distributor(s)