Product Brochure/Datasheet
(4.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - 2 MP
- - 1920 x 1080 pixels 60 fps
- - Optical zoom: 12
- - Black, Silver
Guarantee:
3 years
Long product name AVerMedia VC520 2 MP Black, Silver 1920 x 1080 pixels 60 fps
:
2MPix, 12x optical zoom, 1/2.8", 60 fps, USB 2.0 tabletop hub, microphone array speakerphone
The short editorial description of AVerMedia VC520 2 MP Black, Silver 1920 x 1080 pixels 60 fps
2MPix, 12x optical zoom, 1/2.8", 60 fps, USB 2.0 tabletop hub, microphone array speakerphone
More>>>
Short summary description AVerMedia VC520 2 MP Black, Silver 1920 x 1080 pixels 60 fps:
This short summary of the AVerMedia VC520 2 MP Black, Silver 1920 x 1080 pixels 60 fps data-sheet is auto-generated and uses the product title and the first six key specs.
AVerMedia VC520, 2 MP, 1920 x 1080 pixels, 60 fps, 12x, Black, Silver
Long summary description AVerMedia VC520 2 MP Black, Silver 1920 x 1080 pixels 60 fps:
This is an auto-generated long summary of AVerMedia VC520 2 MP Black, Silver 1920 x 1080 pixels 60 fps based on the first three specs of the first five spec groups.
AVerMedia VC520. Megapixel: 2 MP. Maximum video resolution: 1920 x 1080 pixels, Supported video modes: 720p, 1080p, Maximum frame rate: 60 fps. Optical zoom: 12x. Mounting type: Stand, Product color: Black, Silver