Guarantee:
2 years
Long product name AVerMedia Volar HD 2 DVB-T USB
:
USB 2.0, DVB-T, HDTV, 13.6g
The short editorial description of AVerMedia Volar HD 2 DVB-T USB
USB 2.0, DVB-T, HDTV, 13.6g
More>>>
Short summary description AVerMedia Volar HD 2 DVB-T USB:
This short summary of the AVerMedia Volar HD 2 DVB-T USB data-sheet is auto-generated and uses the product title and the first six key specs.
AVerMedia Volar HD 2, DVB-T, H.264, MPEG2, USB, White, 2.56" (65 mm), 0.799" (20.3 mm)
Long summary description AVerMedia Volar HD 2 DVB-T USB:
This is an auto-generated long summary of AVerMedia Volar HD 2 DVB-T USB based on the first three specs of the first five spec groups.
AVerMedia Volar HD 2. TV tuner type: DVB-T. Video formats supported: H.264, MPEG2. Interface type: USB. Product color: White. Width: 2.56" (65 mm), Depth: 0.799" (20.3 mm), Height: 0.579" (14.7 mm)