More>>>
Short summary description AVerMedia AVerTV Capture HD Internal DVB-T PCI Express:
This short summary of the AVerMedia AVerTV Capture HD Internal DVB-T PCI Express data-sheet is auto-generated and uses the product title and the first six key specs.
AVerMedia AVerTV Capture HD, DVB-T, 1280 x 720 (HD 720), 1920 x 1080 (HD 1080), 1080i, 480i, 480p, 576i, 576p, 720p, 16:9, PCI Express, FM
Long summary description AVerMedia AVerTV Capture HD Internal DVB-T PCI Express:
This is an auto-generated long summary of AVerMedia AVerTV Capture HD Internal DVB-T PCI Express based on the first three specs of the first five spec groups.
AVerMedia AVerTV Capture HD. TV tuner type: DVB-T. Supported graphics resolutions: 1280 x 720 (HD 720), 1920 x 1080 (HD 1080), Supported video modes: 1080i, 480i, 480p, 576i, 576p, 720p, Aspect ratio: 16:9. Interface type: PCI Express. Supported radio bands: FM. Product color: Multicolor