location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

AVerMedia GM310 Black, Red PC microphone

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVerMedia Check ‘AVerMedia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GM310
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
61GM3100A0AC
Category:
Instrument for converting sound waves into electrical energy variations which may then be amplified, transmitted, or recorded.
Microphones Check ‘AVerMedia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVerMedia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22363
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points AVerMedia GM310 Black, Red PC microphone
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC microphone -37 dB
  • - Wired Device interface: USB
  • - Black, Red
  • - Power source: USB
Guarantee: 2 years
Long product name AVerMedia GM310 Black, Red PC microphone :
The short editorial description of AVerMedia GM310 Black, Red PC microphone

USB 2.0, 50-20000Hz, 69dB, -37dB, 130g
More>>>
Short summary description AVerMedia GM310 Black, Red PC microphone:
This short summary of the AVerMedia GM310 Black, Red PC microphone data-sheet is auto-generated and uses the product title and the first six key specs.

AVerMedia GM310, PC microphone, -37 dB, 16 bit, 48 kHz, Wired, USB

Long summary description AVerMedia GM310 Black, Red PC microphone:
This is an auto-generated long summary of AVerMedia GM310 Black, Red PC microphone based on the first three specs of the first five spec groups.

AVerMedia GM310. Type: PC microphone, Microphone sensitivity: -37 dB, Bit rate: 16 bit. Connectivity technology: Wired, Device interface: USB. Product color: Black, Red, Compatible operating systems: Windows 10/8.1/7 (64/32 bit). Line-out Signal-to-Noise Ratio (SNR): 69 dB. Power source: USB

Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 10:39:19
Uk has collected 4 expert reviews for AVerMedia GM310 Black, Red PC microphone and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Country Distributor
Deutschland 1 distributor(s)