location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

AVerMedia LGP Lite video capturing device USB 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVerMedia Check ‘AVerMedia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LGP Lite
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
61GL3100A0AC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710710676933
Category:
Devices that convert an analog video signal (such as that produced by a DVD or video player) into a digital signal which can then be shown on a computer.
Video Capturing Devices Check ‘AVerMedia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVerMedia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50829
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:38:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points AVerMedia LGP Lite video capturing device USB 2.0
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - USB 2.0
  • - 1920 x 1080 pixels
  • - Power supply type: USB
Guarantee: 2 years
Long product name AVerMedia LGP Lite video capturing device USB 2.0 :
The short editorial description of AVerMedia LGP Lite video capturing device USB 2.0

USB 2.0, HDMI, 3.5mm, 1080p (30fps), H.264
More>>>
Short summary description AVerMedia LGP Lite video capturing device USB 2.0:
This short summary of the AVerMedia LGP Lite video capturing device USB 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

AVerMedia LGP Lite, USB 2.0, 1920 x 1080 pixels, Status, Game console, 1080p, H.264

Long summary description AVerMedia LGP Lite video capturing device USB 2.0:
This is an auto-generated long summary of AVerMedia LGP Lite video capturing device USB 2.0 based on the first three specs of the first five spec groups.

AVerMedia LGP Lite. Host interface: USB 2.0, Video capture resolution (max): 1920 x 1080 pixels, LED indicators: Status. Supported video modes: 1080p. Video compression formats: H.264, Audio formats supported: AAC. Power supply type: USB, AC adapter output voltage: 12 V, AC adapter output current: 1.5 A. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,..., Mac operating systems supported: Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Bundled software: RECentral

Source Testseek summary Average rating
Reviews
Updated:
2016-06-01 04:30:42
Uk has collected 6 expert reviews for AVerMedia LGP Lite video capturing device USB 2.0 and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
gamecrate.com
Updated:
2016-06-01 04:30:35
The LGP Lite from AVerMedia is a compact video capture device that connects to your PC via USB and provides HD recording and streaming of console and PC gameplay. It uses the H.264 hardware encoder, and it's a follow-up to the company's Live Gamer Portabl...
75%
Brand Image Article code product Stock Price from
AVerMedia

AVerMedia DVD EZMaker 7 video capturing device USB 2.0
(show image)
61C039XX00BH DVD EZMaker 7 0.00
(excl. VAT)
0 (incl. VAT)
AVerMedia

AVerMedia Live Gamer Extreme video capturing device USB 3.2 Gen 1 (3.1 Gen 1)
(show image)
61GC5500A0AC Live Gamer Extreme 0.00
(excl. VAT)
0 (incl. VAT)
AVerMedia

AVerMedia Live Gamer HD Lite video capturing device Internal PCIe
(show image)
61C9850000AR Live Gamer HD Lite 0.00
(excl. VAT)
0 (incl. VAT)
AVerMedia

AVerMedia Game Capture HD II video capturing device HDMI
(show image)
61C2850000AB-CED Game Capture HD II 0.00
(excl. VAT)
0 (incl. VAT)
AVerMedia

AVerMedia C875 video capturing device HDMI
(show image)
61C8750000AM C875 0.00
(excl. VAT)
0 (incl. VAT)
AVerMedia

AVerMedia Live Gamer HD video capturing device Internal PCIe
(show image)
61C9850000AE Live Gamer HD 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)