location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

AVerMedia Live Gamer Portable 2 video capturing device USB 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVerMedia Check ‘AVerMedia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Live Gamer Portable 2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
61GC5100A0AB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710710678029
Category:
Devices that convert an analog video signal (such as that produced by a DVD or video player) into a digital signal which can then be shown on a computer.
Video Capturing Devices Check ‘AVerMedia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVerMedia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21447
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Jun 2022 10:26:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points AVerMedia Live Gamer Portable 2 video capturing device USB 2.0
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - USB 2.0
  • - 1920 x 1080 pixels
  • - Power supply type: USB
Guarantee: 2 years
Long product name AVerMedia Live Gamer Portable 2 video capturing device USB 2.0 :
The short editorial description of AVerMedia Live Gamer Portable 2 video capturing device USB 2.0

USB 2.0, HDMI, 3.5 mm, microSD, 1080p@60fps
More>>>
Short summary description AVerMedia Live Gamer Portable 2 video capturing device USB 2.0:
This short summary of the AVerMedia Live Gamer Portable 2 video capturing device USB 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

AVerMedia Live Gamer Portable 2, USB 2.0, 1920 x 1080 pixels, MicroSDHC, PC, 480i, 480p, 576i, 576p, 720p, 1080i, 1080p, H.264, MP4

Long summary description AVerMedia Live Gamer Portable 2 video capturing device USB 2.0:
This is an auto-generated long summary of AVerMedia Live Gamer Portable 2 video capturing device USB 2.0 based on the first three specs of the first five spec groups.

AVerMedia Live Gamer Portable 2. Host interface: USB 2.0, Video capture resolution (max): 1920 x 1080 pixels, Compatible memory cards: MicroSDHC. Supported video modes: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p. Video compression formats: H.264, MP4, Audio formats supported: AAC, Image formats supported: MJPEG. Power supply type: USB. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,..., Bundled software: RECentral 3

Source Testseek summary Average rating
Reviews
Updated:
2017-01-12 01:14:45
Uk has collected 15 expert reviews for AVerMedia Live Gamer Portable 2 video capturing device USB 2.0 and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
chip.com.my
Updated:
2017-01-12 01:14:45
While streaming and recording on PCs are possible without extra hardware these days, streamers or YouTubers could find portable capture cards like AVerMedia's Live Gamer Portable 2 handy. At the front, there's the big record button, a three-step toggle to...
Good High quality video recording, Easy to use...
Bad Poor software...
Bottom line A very good capture card, able to deliver video recordings of the highest quality even on the go. But its portability comes with a hefty price tag, and the default software is plagued with frequent crashes.(previously published in issue November 2016)...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)