location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

AVerMedia Live Gamer HD video capturing device Internal PCIe

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVerMedia Check ‘AVerMedia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Live Gamer HD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
61C9850000AE show
Show alternative article codes used in the online market place
Category:
Devices that convert an analog video signal (such as that produced by a DVD or video player) into a digital signal which can then be shown on a computer.
Video Capturing Devices Check ‘AVerMedia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVerMedia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35521
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 years
Long product name AVerMedia Live Gamer HD video capturing device Internal PCIe :
The short editorial description of AVerMedia Live Gamer HD video capturing device Internal PCIe

PCI-Express x1, HDMI / DVI-D, 3.5mm, USB
More>>>
Short summary description AVerMedia Live Gamer HD video capturing device Internal PCIe:
This short summary of the AVerMedia Live Gamer HD video capturing device Internal PCIe data-sheet is auto-generated and uses the product title and the first six key specs.

AVerMedia Live Gamer HD, PCIe, 1920 x 1080 pixels, PC, 480p, 576p, 720p, 1080p, H.264, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64,...

Long summary description AVerMedia Live Gamer HD video capturing device Internal PCIe:
This is an auto-generated long summary of AVerMedia Live Gamer HD video capturing device Internal PCIe based on the first three specs of the first five spec groups.

AVerMedia Live Gamer HD. Host interface: PCIe, Video capture resolution (max): 1920 x 1080 pixels, Capturing from: PC. Supported video modes: 480p, 576p, 720p, 1080p. Video compression formats: H.264. Windows operating systems supported: Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64,.... Minimum processor: Intel Core2 Duo 2.4GHz, AMD Athlon 64X2 Dual Core 2.8GHz, Minimum RAM: 2048 MB

Source Testseek summary Average rating
Reviews
Updated:
2014-10-04 07:26:35
Uk has collected 25 expert reviews for AVerMedia Live Gamer HD video capturing device Internal PCIe and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
hardwareheaven.com
Updated:
2014-10-04 07:26:35
Video review without text...
0%
examiner.com
Updated:
2014-10-31 08:57:06
Box Contents:Features:Review:The new age of the internet allows anyone with a computer to share their computing or gaming experience with the world at the click of a button. Streaming has become a huge part of the world today, incorporating itself into ma...
100%
gamecrate.com
Updated:
2015-02-27 07:02:32
Sharing gameplay footage has become another facet of creativity within gaming culture over the last few years. Whether streaming or creating gameplay videos for publication through YouTube, the Let's Play culture is constantly reaching new heights.The tec...
75%
Brand Image Article code product Stock Price from
AVerMedia

AVerMedia Live Gamer Extreme video capturing device USB 3.2 Gen 1 (3.1 Gen 1)
(show image)
61GC5500A0AC Live Gamer Extreme 0.00
(excl. VAT)
0 (incl. VAT)
AVerMedia

AVerMedia Live Gamer HD Lite video capturing device Internal PCIe
(show image)
61C9850000AR Live Gamer HD Lite 0.00
(excl. VAT)
0 (incl. VAT)
AVerMedia

AVerMedia LGP Lite video capturing device USB 2.0
(show image)
61GL3100A0AC LGP Lite 0.00
(excl. VAT)
0 (incl. VAT)
AVerMedia

AVerMedia Game Capture HD II video capturing device HDMI
(show image)
61C2850000AB-CED Game Capture HD II 0.00
(excl. VAT)
0 (incl. VAT)
AVerMedia

AVerMedia C875 video capturing device HDMI
(show image)
61C8750000AM C875 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)