location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Digitale Voice Tracer 7650

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Digitale Voice Tracer 7650
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LFH7650/00 show
Show alternative article codes used in the online market place
Category:
Small devices which records audio (normally speech) and can play it back at a later time.
Dictaphones Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138414
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Philips Digitale Voice Tracer 7650 :
The short editorial description of Philips Digitale Voice Tracer 7650

Voice Tracer 7650
More>>>
Philips Digitale Voice Tracer 7650:
The official marketing text of Philips Digitale Voice Tracer 7650 as supplied by the manufacturer

Stay Tuned!
Dynamic, stylish, adaptable. The Philips Digital Voice Tracer 7650 is a digital notepad for innovators who think on their feet. With space for 99 files in 4 folders, you can capture scores of ideas that can then be transferred to your PC.

Key benefits
- Holds up to 8 hours of recorded speech.
- asy organization of recordings with 4 folders.
- Voice activation.
- Transport lock prevents unintentional operation.
- Option to download recordings straight to a PC.

Short summary description Philips Digitale Voice Tracer 7650:
This short summary of the Philips Digitale Voice Tracer 7650 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Digitale Voice Tracer 7650, 8 h, Long Play (LP), Standard Play (SP), 500 - 3500 Hz, 16 MB, LCD, 0.866 x 0.63" (22 x 16 mm)

Long summary description Philips Digitale Voice Tracer 7650:
This is an auto-generated long summary of Philips Digitale Voice Tracer 7650 based on the first three specs of the first five spec groups.

Philips Digitale Voice Tracer 7650. Maximum recording time: 8 h, Recording modes: Long Play (LP), Standard Play (SP), Frequency range: 500 - 3500 Hz. Internal memory: 16 MB. Display type: LCD, Display size (HxV): 0.866 x 0.63" (22 x 16 mm). Interface: USB. Recording battery life: 10 h

Audio
Recording modes *
Long Play (LP), Standard Play (SP)
Maximum recording time *
8 h
Frequency range
500 - 3500 Hz
Memory
Internal memory
16 MB
Display
Display type
LCD
Display size (HxV)
0.866 x 0.63" (22 x 16 mm)
Ports & interfaces
Interface *
USB
Microphone in
Yes
Headphone out
Yes
Battery
Recording battery life
10 h
Technical details
Voice activation
Yes
Hold function
Yes
Indication
LED record/playback
Yes
Software
Bundled software
Yes
Other features
Dimensions (WxDxH)
4.33 x 1.3 x 0.748" (110 x 33 x 19 mm)
Battery type
AAA