location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 32" Widescreen flat LCD-TV HD-READY 32" Black 500 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
widescreen flat TV 32PF7331/12
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32PF7331/12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895995627
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89272
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips 32" Widescreen flat LCD-TV HD-READY 32" Black 500 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 32" LCD
  • - HD 1366 x 768 pixels 16:9
  • - 500 cd/m² 8 ms 3200:1
  • - SECAM B/G, SECAM D/K, NTSC, PAL, SECAM
  • - 200 x 100 mm
  • - 120 W
Long product name Philips 32" Widescreen flat LCD-TV HD-READY 32" Black 500 cd/m² :
The short editorial description of Philips 32" Widescreen flat LCD-TV HD-READY 32" Black 500 cd/m²

Turn up your viewing experience
More>>>
Philips 32" Widescreen flat LCD-TV HD-READY 32" Black 500 cd/m²:
The official marketing text of Philips 32" Widescreen flat LCD-TV HD-READY 32" Black 500 cd/m² as supplied by the manufacturer

Experience the superior picture quality of this excellent Flat TV with the latest LCD technology and Pixel Plus. It's packed into a stunning design that will complement your interior.

Breathtaking natural pictures
-High definition LCD WXGA display, resolution 1366 x 768p
-HD ready for the highest quality display of HDTV signals
-Pixel Plus for sharper details, depth and clarity
-Dynamic contrast enhancer delivering rich black details
-3D comb filter separates colours for a razor-sharp image

Superb sound reproduction
-Virtual Dolby Surround for a cinema-like audio experience

Slim, stylish design to complement your interior
-Compact and slim design that fits in every room

Designed for your convenience
-Turn your TV screen into a mosaic of different channels

For advanced performance
-HDMI for full digital High Definition connection

Short summary description Philips 32" Widescreen flat LCD-TV HD-READY 32" Black 500 cd/m²:
This short summary of the Philips 32" Widescreen flat LCD-TV HD-READY 32" Black 500 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 32" Widescreen flat LCD-TV HD-READY, 32", 1366 x 768 pixels, HD, LCD, Black

Long summary description Philips 32" Widescreen flat LCD-TV HD-READY 32" Black 500 cd/m²:
This is an auto-generated long summary of Philips 32" Widescreen flat LCD-TV HD-READY 32" Black 500 cd/m² based on the first three specs of the first five spec groups.

Philips 32" Widescreen flat LCD-TV HD-READY. Display diagonal: 32", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 8 ms, Contrast ratio (typical): 3200:1, Native aspect ratio: 16:9. Product color: Black

Display
Display diagonal *
32"
HD type *
HD
Display technology *
LCD
Native aspect ratio *
16:9
Display brightness *
500 cd/m²
Response time
8 ms
Contrast ratio (typical) *
3200:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Comb filter
3D
Display resolution *
1366 x 768 pixels
TV tuner
Analog signal format system *
SECAM B/G, SECAM D/K, NTSC, PAL, SECAM
Channels quantity
100 channels
Supported TV bands
UHF, VHF
Audio
Equalizer
Yes
Equalizer bands quantity
5
Audio system
Virtual dolby surround
Design
Product color *
Black
Panel mounting interface
200 x 100 mm
Performance
Teletext
1000 pages
Noise reduction *
Yes
Ports & interfaces
Composite video in
1
Composite video out
1
Audio (L/R) in
1
Audio (L/R) out
1
Headphone outputs
1
Ports & interfaces
SCART ports quantity
2
S-Video inputs quantity
1
S-Video outputs quantity
1
HDMI ports quantity *
2
Component video (YPbPr/YCbCr) out
1
Management features
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
120 W
Power consumption (standby) *
1 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Width (with stand)
36.8" (935 mm)
Depth (with stand)
8.74" (222 mm)
Height (with stand)
22" (558 mm)
Width (without stand)
36.8" (935 mm)
Height (without stand)
22" (558 mm)
Weight (without stand)
42.3 lbs (19.2 kg)
Packaging data
Package width
39.8" (1012 mm)
Package depth
9.45" (240 mm)
Package height
27.5" (698 mm)
Other features
Favorite pages quantity
4 pages
Power requirements
110 - 240V, 50/60Hz
Display
LCD WXGA TFT
Set width
36.8" (93.5 cm)
Speakers
4, Dome tweeter
Brand Image Article code product Stock Price from
Philips 37PF7331/12 TV 37" HD Black 500 cd/m² Philips 37PF7331/12 TV 37" HD Black 500 cd/m²
(show image)
37PF7331/12 widescreen flat TV 37PF7331/12