location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Avanti RMS551SS fridge-freezer Freestanding 155.74 L Black, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Avanti Check ‘Avanti’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RMS551SS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RMS551SS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0079841005512 show
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Avanti’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Avanti: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8638
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Oct 2021 16:14:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Avanti RMS551SS fridge-freezer Freestanding 155.74 L Black, Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black, Stainless steel Freestanding 155.74 L
  • - 93.44 L
  • - 62.29 L No Frost (freezer)
Long product name Avanti RMS551SS fridge-freezer Freestanding 155.74 L Black, Stainless steel :
The short editorial description of Avanti RMS551SS fridge-freezer Freestanding 155.74 L Black, Stainless steel

155.74 l, 787.4 x 584.2 x 850.9 mm, 43 kg
More>>>
Short summary description Avanti RMS551SS fridge-freezer Freestanding 155.74 L Black, Stainless steel:
This short summary of the Avanti RMS551SS fridge-freezer Freestanding 155.74 L Black, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Avanti RMS551SS, 155.74 L, Fresh zone compartment, Black, Stainless steel

Long summary description Avanti RMS551SS fridge-freezer Freestanding 155.74 L Black, Stainless steel:
This is an auto-generated long summary of Avanti RMS551SS fridge-freezer Freestanding 155.74 L Black, Stainless steel based on the first three specs of the first five spec groups.

Avanti RMS551SS. Total net capacity: 155.74 L. Fridge net capacity: 93.44 L, Number of vegetable drawers: 1. Freezer net capacity: 62.29 L, No Frost (freezer). Fresh zone compartment. Product color: Black, Stainless steel

Country Distributor
United States 1 distributor(s)