location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Avanti RA7306WT fridge-freezer Freestanding 209.54 L White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Avanti Check ‘Avanti’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RA7306WT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RA7306WT
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Avanti’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Avanti: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27046
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Mar 2023 10:26:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Avanti RA7306WT fridge-freezer Freestanding 209.54 L White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - White Freestanding 209.54 L
  • - No Frost (fridge) Fridge interior light
  • - Top-placed
Long product name Avanti RA7306WT fridge-freezer Freestanding 209.54 L White :
The short editorial description of Avanti RA7306WT fridge-freezer Freestanding 209.54 L White

209.54 l, 552.45 x 596.9 x 1416.05 mm, 41 kg
More>>>
Short summary description Avanti RA7306WT fridge-freezer Freestanding 209.54 L White:
This short summary of the Avanti RA7306WT fridge-freezer Freestanding 209.54 L White data-sheet is auto-generated and uses the product title and the first six key specs.

Avanti RA7306WT, 209.54 L, No Frost (fridge), Fresh zone compartment, White

Long summary description Avanti RA7306WT fridge-freezer Freestanding 209.54 L White:
This is an auto-generated long summary of Avanti RA7306WT fridge-freezer Freestanding 209.54 L White based on the first three specs of the first five spec groups.

Avanti RA7306WT. Total net capacity: 209.54 L. Door hinge: Right. No Frost (fridge), Fridge interior light. Fresh zone compartment. Product color: White

Country Distributor
United States 1 distributor(s)