location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Audio-Technica ATH-OX7AMP headphones/headset Wired Head-band Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Audio-Technica Check ‘Audio-Technica’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ATH-OX7AMP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ATH-OX7AMP
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Audio-Technica: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7593
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:20:22
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Audio-Technica ATH-OX7AMP headphones/headset Wired Head-band Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gray Head-band Headset
  • - Wired 3.5 mm connector
  • - Supraaural 9 - 26000 Hz 68 Ω 105 dB
  • - -40 dB
  • - AAA Alkaline
Long product name Audio-Technica ATH-OX7AMP headphones/headset Wired Head-band Gray :
The short editorial description of Audio-Technica ATH-OX7AMP headphones/headset Wired Head-band Gray

9 - 26000 Hz, 40 mm, 800 mW, 1.2 m
More>>>
Short summary description Audio-Technica ATH-OX7AMP headphones/headset Wired Head-band Gray:
This short summary of the Audio-Technica ATH-OX7AMP headphones/headset Wired Head-band Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Audio-Technica ATH-OX7AMP, Wired, 9 - 26000 Hz, Headset, Gray

Long summary description Audio-Technica ATH-OX7AMP headphones/headset Wired Head-band Gray:
This is an auto-generated long summary of Audio-Technica ATH-OX7AMP headphones/headset Wired Head-band Gray based on the first three specs of the first five spec groups.

Audio-Technica ATH-OX7AMP. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 9 - 26000 Hz. Cable length: 47.2" (1.2 m), Product color: Gray

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:30:58
Uk has collected 6 expert reviews for Audio-Technica ATH-OX7AMP headphones/headset Wired Head-band Grey and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
trustedreviews.com
Updated:
2016-11-15 00:30:58
What are the Audio Technica SonicFuel ATH-OX7AMP? The Audio Technica SonicFuel ATH-OX7AMP are very unusual headphones. They are battery-powered, but unlike other powered headphones do not have Bluetooth or active noise cancellation. The power source is th...
Good Vibrant, engaging sound, Powerful bass matched with clear treble, Reasonably attractive look...
Bad Bass not hugely subtle at times, Hardware controls lack sophistication, Having to think about battery reduces convenience...
Bottom line Exciting, engaging sound and a price that while not exactly cheap is still a good £60-70 lower than some of the competition make these amp-packing headphones a solid buy. Next, read our round-up of the best headphones...
80%
pocket-lint.com
Updated:
2016-11-15 00:30:58
In among the sea of headphones on show at this year's Consumer Electronics Show in Las Vegas, the Audio Technica SonicFuel ATH-OX7AMP were one of those that most caught our attention, because they've got a built-in amplifier and volume control. You can b...
0%