location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CE920L KVM extender Transmitter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CE920L
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE920L show
Show alternative article codes used in the online market place
Category: KVM Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18678
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
ATEN CE920L user manual (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CE920L KVM extender Transmitter
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supports HDBaseT™ 2.0 technology
  • - - Extends video, audio, USB, RS-232, and Ethernet1 signals via a single Cat6 / 6a / 2L-2910 Cat 6 cable
  • - - Enhanced bit error detection and correction to resist signal interference during high-quality video transmissions
  • - - Status detection and LED indication for HDBaseT™ signal transmission on remote unit
  • - EDID Buffer for smooth power-up and the highest quality display
  • - Long distance with superior video quality
  • - - HDBaseT™ Standard mode up to 4K @ 100m (Cat 6 / 6a / 2L-2910)
  • - - HDBaseT™ Long-Reach mode up to 1080P @ 150m
  • - Long Reach mode switch – switches between HDBaseT™ Standard and Long Reach modes in a snap
  • - USB 2.0 full speed ports – ensures fast transmission speeds for peripherals
  • - HDCP Compatible
  • - Supports individual 2-channel stereo audio for high-quality audio applications
  • - Supports PC wakeup function via single pushbutton
  • - Built-in 8KV / 15KV ESD protection (Contact voltage 8KV; Air voltage 15KV)
  • - Note: 1. The CE820-AT supports Ethernet function, and the CE820-ATA does not.
Long product name ATEN CE920L KVM extender Transmitter :
The short editorial description of ATEN CE920L KVM extender Transmitter

USB DisplayPort HDBaseT™ 2.0 KVM Extender (Local Unit) (4K@100)
More>>>
ATEN CE920L KVM extender Transmitter:
The official marketing text of ATEN CE920L KVM extender Transmitter as supplied by the manufacturer

The ATEN CE920 USB DisplayPort HDBaseT™ 2.0 KVM Extender integrates the latest HDBaseT™ 2.0 technologies to deliver 4K video, stereo audio, USB, Ethernet*, and RS-232 signals up to 100 meters using a single Cat6 / 2L-2910 Cat 6 cable. The HDBaseT™ 2.0 guarantees the most reliable transmission on the market as well as enables the long-reach capability that extends full HD 1080P signals up to 150 meters. With an easy cable installation supporting various signals, the CE920 is ideal for applications where convenient remote access is required – such as transportation control centers, medical facilities, industrial warehouses, and extended workstations.

* Note: The CE920L-AT supports Ethernet function and the CE920L-ATA does not.

Short summary description ATEN CE920L KVM extender Transmitter:
This short summary of the ATEN CE920L KVM extender Transmitter data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CE920L, Transmitter, Wired, 5905.5" (150 m), Cat5e, Cat6, Cat6a, 4096 x 2160 pixels, Black

Long summary description ATEN CE920L KVM extender Transmitter:
This is an auto-generated long summary of ATEN CE920L KVM extender Transmitter based on the first three specs of the first five spec groups.

ATEN CE920L. Type: Transmitter, Connectivity technology: Wired, Maximum transfer distance: 5905.5" (150 m). Transmitter video port type: DisplayPort, Transmitter local keyboard/mouse port type: USB. AC adapter output voltage: 5 V, Power consumption (transmitter) (max): 3.99 W. Transmitter width: 7.17" (18.2 cm), Transmitter depth: 4.8" (12.2 cm), Transmitter height: 1.13" (2.87 cm). Cables included: DisplayPort

Features
Type *
Transmitter
Connectivity technology *
Wired
Maximum transfer distance
5905.5" (150 m)
Cable types supported
Cat5e, Cat6, Cat6a
Maximum digital resolution
4096 x 2160 pixels
Product color
Black
Material
Metal
USB 2.0 ports quantity
1
USB data transfer rates
480 Mbit/s
LED indicators
Yes
Certification
RoHS
Transmitter
Transmitter video port type
DisplayPort
Transmitter local keyboard/mouse port type
USB
RJ-45 ports quantity (transmitter)
1
Power
AC adapter output voltage
5 V
Power consumption (transmitter) (max)
3.99 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Transmitter width
7.17" (18.2 cm)
Transmitter depth
4.8" (12.2 cm)
Transmitter height
1.13" (2.87 cm)
Transmitter weight
22.2 oz (630 g)
Packaging content
AC adapter included
Yes
Cables included
DisplayPort
Manual
Yes
Mounting bracket(s) included
Yes
Brand Image Article code product Stock Price from
ATEN CE820R KVM extender Receiver ATEN CE820R KVM extender Receiver
(show image)
CE820R CE820R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CE620 KVM extender Transmitter & receiver ATEN CE620 KVM extender Transmitter & receiver
(show image)
CE620 USB 2.0 DVI Single Link over 1 CAT Cable (100m) KVM Extender with Full USB2.0 support (up to 480Mbps) / HDBaseT2.0 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)