location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Zenbook UX330UA-FC066R laptop Intel® Core™ i5 i5-7200U 13.3" Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Zenbook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UX330UA-FC066R
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UX330UA-FC066R
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11929
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS Zenbook UX330UA-FC066R laptop Intel® Core™ i5 i5-7200U 13.3" Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Gray
  • - Intel® Core™ i5 i5-7200U 2.5 GHz
  • - 13.3" Full HD 1920 x 1080 pixels LED backlight Matt 16:9
  • - 8 GB LPDDR3-SDRAM 1866 MHz
  • - 512 GB SSD
  • - Intel® HD Graphics 620
  • - Bluetooth 4.1
  • - Lithium Polymer (LiPo) 57 Wh 12 h 45 W
  • - Windows 10 Pro
Long product name ASUS Zenbook UX330UA-FC066R laptop Intel® Core™ i5 i5-7200U 13.3" Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Gray :
The short editorial description of ASUS Zenbook UX330UA-FC066R laptop Intel® Core™ i5 i5-7200U 13.3" Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Gray

Intel Core i5-7200U (2.5GHz, 3MB Cache), 8GB RAM, 512GB SSD, Intel HD Graphics 620, WLAN 802.11, Windows 10 Pro
More>>>
ASUS Zenbook UX330UA-FC066R laptop Intel® Core™ i5 i5-7200U 13.3" Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Gray:
The official marketing text of ASUS Zenbook UX330UA-FC066R laptop Intel® Core™ i5 i5-7200U 13.3" Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Gray as supplied by the manufacturer

All-Day Battery.
Non-Stop Elegance.

The new ZenBook UX330 is simply breathtaking. Its supremely elegant aluminum-alloy unibody chassis is an unbelievable 13.5mm thin, and weighs a feather-light 1.2kg. And with up to 12 hours battery life, ZenBook UX330 takes even the longest working day in its stride. The numbers may be impressive, but its looks are even more so, with the stunning Zen-inspired spun-metal finish available in your choice of stylish Rose Gold or sophisticated Quartz Grey. ZenBook UX330 has more than enough performance to cope with all your on-the-go productivity needs, with a powerful 6th-generation Intel® Core™ up to i7 processor. The wide-viewing-angle display is a real treat for your eyes too, with its pin-sharp up to 3200 by 1800 resolution enhanced by exclusive ASUS Splendid and ASUS Tru2Life technologies for vivid, lifelike colors and clear, sharp videos.

Design
Supremely Thin, Enduringly Elegant.

The ZenBook Series practically invented thin and light, and ZenBook UX330 continues that proud heritage, featuring a timelessly elegant all-new design with a profile that's just 13.5 mm thin. Using solid aluminum alloy throughout —lid, bezel, keyboard surround and base — keeps the weight down to just 1.2kg, but it takes dozens of precisely-controlled manufacturing steps to craft it into its sleek shape. Our unique spun-metal finish, with its Zen-inspired concentric circles, adorns the lid, with a tough and durable sandblasted-metal finish adorning the rest of the chassis. Finally, this masterpiece is anodized in one of two nature-inspired shades: Quartz Grey or Rose Gold.

Battery
All-day 12-hour Battery Life

ZenBook UX330 is built for serious mobility, with our exclusive energy-efficient design that helps it last for up to 12 hours* between charges. ZenBook UX330 takes even the longest working day in its stride, with fewer trips to the power socket! ASUS ZenBook UX330 has a Li-Polymer battery - a greatly improved lifespan compared to standard Li-ion cylinder batteries. In addition, Li-polymer batteries retain most of their original charge capacity even after hundreds of charge cycles, so you won't have to worry about deteriorating battery performance. Thanks to a clever combination of hardware and software optimization, the battery adheres to the highest battery safety standards.

Performance
Pixel Perfection

Superb mobile performance is the hallmark of ZenBook, and in ZenBook UX330 this is delivered by a 6th-generation Intel® Core™ up to i7 processor with up to 8G LPDDR3 1866MHz RAM, Windows 10 Pro and ultra-fast up to 512GB SSD storage. The latest dual-band 802.11ac Wi-Fi provides super-fast speeds, and Bluetooth ® 4.1 connects you easily to your gadgets. True professionals demand the latest technology, and the revolutionary, reversible USB-C port gives you high-speed access to the latest high-performance peripherals. With the HDMI port, you can connect to monitors, TVs or projectors with no hassle. ZenBook UX330 is always ready when you are.

Display
Pixel Perfection

The stunning up to QHD+ (3200x1800) 13.3-inch display gives your eyes a visual treat, whether you're reading text, viewing photos or watching videos. The amazing resolution makes photo or video editing so much easier, with an incredible pixel density of 276 pixels per inch, every tiny detail pin-sharp and crystal-clear. And when you're web browsing, everything —even the smallest text — is easily visible!

Superbly Optimized Color.
ZenBook UX330 sets the standard for laptop displays, featuring an ultra-wide color gamut of 72% NTSC, 100% sRGB, and 74% AdobeRGB. In plain language, this means it can display more colors, more-accurate colors and more-vivid colors than any standard display. And its wide-viewing-angle technology ensures that contrast and color reproduction are not degraded up to 178° degrees.

ASUS Splendid:
See Perfect Images, Always.

To ensure you see only the very best images, ZenBook UX330 incorporates ASUS Splendid technology to give you richer, deeper and more accurate colors. ASUS Splendid has four one-click preset modes: Normal mode, Eye Care mode, Vivid mode and Manual mode. Normal mode gives you the factory-optimized settings, Eye Care mode reduces blue light levels for comfortable viewing, and Vivid mode cleverly adjusts the display settings to give images a really vibrant and vivid appearance, without making the colors look artificial. Manual mode gives you control over the color temperature setting, so you can adjust the display to suit your own needs and preferences.

Protect Your Eyes with ASUS Eye Care
Too much exposure to the blue light emitted by LCD displays is thought to affect eye health, and it can also cause fatigue during long viewing sessions. ASUS Eye Care mode reduces the emissions of blue light by up to 30% so that your eyes are always protected when Eye Care mode is used.

No-Compromise Connectivity
ZenBook UX330 is equipped with the new, reversible USB-C port with its any-way-up design that makes connecting devices so much easier. It also delivers data transfer speeds that are up to 10 times faster than older USB 2.0 connections! In addition, ZenBook UX330 has a USB 3.0 port, an micro HDMI port and an SD Card slot so you can easily connect your current peripherals, displays and projectors with zero hassle.

Wifi
Ultra-fast 802.11ac Wi-Fi

ZenBook UX330 lets you get connected faster and further with the latest 802.11ac Wi-Fi — it's up to 2.8 times faster than 802.11 b/g/n! And Bluetooth® 4.1 lets you connect your favorite devices with less impact on battery life. ZenBook UX330 gives you the freedom to do whatever you need to do, wherever you want to do it!

Touch
Comfortable Backlit Keyboard

A keyboard is still the best way to get things done for most people, so we made sure ZenBook UX330 has the best available. ZenBook UX330's full-size backlit keyboard is sturdily constructed in a single piece for a superb typing experience. It's a masterpiece of ergonomics, with an optimized 1.5mm key travel for a comfortable feel. The gentle backlight ensures easy use in low-light conditions so you can stay productive, even in complete darkness. So whichever way you like to work, Zenbook UX330 has you covered.

Indulge Your Touch
The glass-covered precision touchpad uses exclusive technology developed for smartphone touchscreens to give high sensitivity and incredible accuracy. The touchpad also incorporates an advanced fingerprint sensor for fast, easy and secure login*. And as it's a ZenBook, it looks beautiful, too, with a brilliant diamond-cut chamfered surround. Smart Gestures simulate many of Windows 10's touchscreen functions on the touchpad, giving you the most intuitive user experience.
*Fingerprint sensor feature not available on all models

Sound
ASUS SonicMaster:
Designed to Sound Incredible.

Incredible sound has always been a feature of the ZenBook family. Co-developed by the ASUS Golden Ear team and Harman Kardon, ASUS SonicMaster technology delivers the most incredible sound on a laptop. A tailored mix of superior hardware and cleverly-designed software ensure that ZenBook UX330 gives you the ultimate sound experience.

Short summary description ASUS Zenbook UX330UA-FC066R laptop Intel® Core™ i5 i5-7200U 13.3" Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Gray:
This short summary of the ASUS Zenbook UX330UA-FC066R laptop Intel® Core™ i5 i5-7200U 13.3" Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Gray data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Zenbook UX330UA-FC066R, Intel® Core™ i5, 2.5 GHz, 13.3", 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description ASUS Zenbook UX330UA-FC066R laptop Intel® Core™ i5 i5-7200U 13.3" Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Gray:
This is an auto-generated long summary of ASUS Zenbook UX330UA-FC066R laptop Intel® Core™ i5 i5-7200U 13.3" Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Gray based on the first three specs of the first five spec groups.

ASUS Zenbook UX330UA-FC066R. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Pro. Product color: Gray

Design
Product type *
Laptop
Product color *
Gray
Form factor *
Clamshell
Display
Display diagonal *
13.3"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
7th gen Intel® Core™ i5
Processor model *
i5-7200U
Processor cores
2
Processor threads
4
Processor boost frequency
3.1 GHz
Processor frequency *
2.5 GHz
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Bus type
OPI
Stepping
H0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.7 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
1866 MHz
Maximum internal memory *
8 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
SATA III
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5916
Audio
Audio system
SonicMaster
Speakers manufacturer
Bang & Olufsen
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
DVI port
No
Micro HDMI ports quantity
1
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Windows keys
Yes
Software
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR2ZU
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
95443
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
57 Wh
Battery life (max)
12 h
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19 V
Security
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
BIOS, User
Certificates
Certification
UL, TUV, CE Marking Compliance, FCC Compliance, BSMI, CCC, Energy star
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
12.7" (323 mm)
Depth
8.75" (222.3 mm)
Height
0.537" (13.7 mm)
Weight *
2.65 lbs (1.2 kg)
Other features
Intel segment tagging
Home office, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2017-02-14 01:11:26
Uk has collected 54 expert reviews for ASUS Zenbook UX330UA-FC066R laptop Intel® Core™ i5 i5-7200U 33.8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Grey and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
trustedreviews.com
Updated:
2017-02-14 01:11:26
The ZenBook UX330UA is Asus' latest entry into the premium laptop market, and with this 13.3-inch machine, the company is taking on the likes of the Dell XPS 13 , MacBook Air and HP Spectre . This is a world of ultra-thin and ultra-light laptops for arou...
Good Thin and light build, Bright, high-resolution screen...
Bad Cooling fans on a lot of the time, Performance is middling for the spec, Mediocre battery life...
Bottom line Asus ZenBook UX330UA – Performance This top-end version of the UX330UA is a great performer, largely thanks to its decent dual-core Intel Core i7-6500U processor that runs at up to 3.1GHz when it's cool enough. It's more than capable of running everyday c...
70%
expertreviews.co.uk
Updated:
2017-02-14 01:11:26
Processor: Dual-core 2.3GHz Intel Core i5-6200U, RAM: 8GB, Dimensions: 323 x 222.3 x 13.65mm, Weight: 1.2Kg, Screen size: 13.3in, Screen resolution: 3,200 x 1,800, Graphics adaptor: Intel HD Graphics 520, Total storage: 256GB SSDBuy the Asus ZenBook UX330...
Good Wonderfully slim and light, Comfortable to use keyboard, Great display...
Bad Middling performance...
Bottom line At £900, the Asus ZenBook UX330UA isn't exactly cheap, but it's a well-rounded device that's perfect for use on the go. It's one of the best Windows 10 alternatives to Apple's MacBook Air, and it has the display, speed and build quality to go head-to-head...
80%
ultrabookreview.com
Updated:
2017-02-14 01:11:26
The Asus Zenbooks released in the last year and a half aimed mostly at the average consumer and had the excellent features to price ratio as their top selling point, so it's been a while since we've actually seen a compact Zenbook that could tackle compet...
Good looks good and is well built, great keyboard, fast hardware and solid performance, runs cool, long battery life, capable speakers, good price...
Bad screen only leans back to about 110 degrees and doesn't get the best of panels, the fan is a bit too aggressive, lots of preinstaled bloatware...
Bottom line The Zenbook UX330 checks most of the right boxes and like most Asus laptops, is not very expensive. It gets the look, the craftsmanship, the keyboard, the performance and the battery life expected from such a computer, but certain aspects like the screen...
80%
gadgetspeak.com
Updated:
2017-02-24 01:11:16
The ASUS ZenBook UX330UA measures 32x22x1cm, the figure at the front is less than 1cm and at the back just over 1cm, it weighs only 1206 grams. According to the website it is made of an aluminium alloy, which in summer would always make it feel cool in wi...
76%
Digitaltrends.com
Updated:
2017-02-27 01:15:36
In September of 2016, from the show floor of IFA in Berlin, we called the laptop a “solved problem.” That's not to say all laptops are good, of course, but the elements of a good laptop are now set in stone, and it doesn't appear new technology will chang...
Good Sturdy chassis, Enjoyable keyboard, Attractive non-gloss display, Class-leading battery life, Excellent value...
Bad Design looks dull, Touchpad feels too slippery...
Bottom line Yes. The Asus Zenbook UX330UA is the ideal mid-range laptop.There are some flaws. The touchpad is a bit of a miss, and the system's design isn't eye-catching. These are minor issues, however, and forgiven by excellent performance by every other metric. Th...
90%
itpro.co.uk
Updated:
2017-04-23 01:16:37
Sign up for our daily newsletter While it's yet to produce a truly class-leading device, Asus consistently produces impressive budget and mid-range devices. Recently, the company has been making more of an effort to focus on higher price-brackets and th...
Good Thin, light chassis, Fast performance, Highresolution screen, Excellent value...
Bad Loaded with bloatware, Build quality and materials could be better, Trackpad is disappointing...
Bottom line If you can get past the slightly iffy materials and build quality, the Asus Zenbook UX330UA is one of the most cost-effective ultrabooks around. With an i7 processor, a QHD+ screen and a sub-£800 pricetag, it easily undercuts its competition...
80%
itpro.co.uk
Updated:
2017-05-09 01:07:49
Sign up for our daily newsletter While it's yet to produce a truly class-leading device, Asus consistently produces impressive budget and mid-range devices. Recently, the company has been making more of an effort to focus on higher price-brackets and th...
Good Thin, light chassis, Fast performance, Highresolution screen, Excellent value...
Bad Loaded with bloatware, Build quality and materials could be better, Trackpad is disappointing...
Bottom line If you can get past the slightly iffy materials and build quality, the Asus Zenbook UX330UA is one of the most cost-effective ultrabooks around. With an i7 processor, a QHD+ screen and a sub-£800 pricetag, it easily undercuts its competition...
80%
itpro.co.uk
Updated:
2017-12-16 01:28:16
Sign up for our daily newsletter Business laptops have a reputation as being bulky, unattractive beasts, lagging behind their consumer counterparts in terms of power and performance. This needn't be the case, however - businesses looking to upgrade their...
0%
au.pcmag.com
Updated:
2018-04-24 03:58:52
Does an ultraportable laptop have to be ultra-pricey? The Asus ZenBook UX330 (UX330UA-AH54) answers with a solid "no": Well-equipped with a Core i5 CPU, 8GB of RAM, and a 256GB solid-state drive, this 13.3-inch laptop is just $699, or $400 less than a com...
Good Excellent value, Bright, colorful screen, Long battery life...
Bad Soft keyboard, No Thunderbolt 3 port, Micro, not full-size, HDMI port...
Bottom line We could wish for a few enhancements to the 13.3-inch Asus ZenBook UX330, but we know a good deal when we see one. Bonus: This ultraportable passes our productivity and battery tests with flying colors...
80%
canadalaptopreviews.com
Updated:
2018-05-03 02:31:02
For many the perfect combination in a laptop is performance and portability and that is something that the Asus Zenbook UX330UA-DS74 really excels at. With its compact 13.3 inch design it is a very good option for on the go use and at the same time is pac...
Good Let's start where most people look first when choosing a new laptop and that is performance. The Asus Zenbook UX330UA-DS74 comes packed with a top end Intel Core i7 processor which easily blows the competition away when it comes to the power it provides...
Bad Does that are big on having the best and largest display possible for things like gaming and video streaming might be disappointed with the smaller 13.3 inch display that they will find on the Asus Zenbook UX330UA-DS74. While the picture quality is superb...
Bottom line The Asus Zenbook UX330UA-DS74 isn't for those looking for a bargain priced laptop but those who want both a powerful machine and a mobile friendly option. If that sounds like you then this model form Asus is a must have.Check out the latest price for the...
0%
canadalaptopreviews.com
Updated:
2019-11-26 04:38:50
For many the perfect combination in a laptop is performance and portability and that is something that the Asus Zenbook UX330UA-DS74 really excels at. With its compact 13.3 inch design it is a very good option for on the go use and at the same time is pac...
Good Let's start where most people look first when choosing a new laptop and that is performance. The Asus Zenbook UX330UA-DS74 comes packed with a top end Intel Core i7 processor which easily blows the competition away when it comes to the power it provides...
Bad Does that are big on having the best and largest display possible for things like gaming and video streaming might be disappointed with the smaller 13.3 inch display that they will find on the Asus Zenbook UX330UA-DS74. While the picture quality is superb...
Bottom line The Asus Zenbook UX330UA-DS74 isn't for those looking for a bargain priced laptop but those who want both a powerful machine and a mobile friendly option. If that sounds like you then this model form Asus is a must have.Check out the latest price for the...
0%
Laptopmag.com
Updated:
2017-02-14 01:11:26
The $729 Asus ZenBook UX330UA is one of the best laptop values you can get: It packs a speedy 256GB solid-state drive, a fast Core i5 CPU and a sharp, 1080p screen into a 2.7-pound package. To get a notebook with similar features at that size, you normall...
Good Long battery life, Affordable price, Bright, colorful display, Accurate audio...
Bad Stiff, uncomfortable touchpad, Lots of bloatware, Can't charge over USB Type-C...
Bottom line The 13-inch Asus ZenBook UX330UA offers strong performance, long battery life and extreme portability at a very affordable price...
80%
notebookcheck.net
Updated:
2017-02-14 01:11:26
Elegant long-runner. The new Zenbook by Asus inherits the best qualities of the series, such as a superb casing and low weight. Apart from the somewhat mediocre input devices, it does not present many shortcomings especially not in the fantastic battery r...
Good many configurations available, light and thin, elegant and robust casing, very good though not perfect build, USB 3.1 Type-C Gen 1, ergonomically positioned ports, very good WiFi performance, very bright and enormously high-contrast screen, good outdoor...
Bad limited connectivity, sluggish SD card reader, no Ethernet, PWM, no maintenance hatch, torx screws, battery cannot be removed from the outside, mediocre touchpad, SSD could be faster...
Bottom line Although the new Asus Zenbook UX360UA-FC059T, that was priced at approximately 1100 Euros (~$1207) at test time, does not scrape the 90 percent mark, it is again a laptop that the writer would like to call his own.The superb casing is an eye-catcher, and...
85%
arstechnica.com
Updated:
2017-04-08 01:29:41
If you want the “best” Windows laptop right now, it's hard to argue with stuff like Dell's XPS 13 2-in-1 or HP's Spectre x360. But a lot of the time, people don't want the “best” laptop so much as they want the best laptop they can get for a certain amou...
Good Looks nice, feels nice, Great battery life, Good keyboard, Performs well, Matte screen coating is nice. Resolution, color, and viewing angles are all fine, Good specs and features for the price, Comes in a Microsoft Signature edition...
Bad SATA SSD is on the slow side compared to high-end laptops, No touchscreen option, Thunderbolt 3 is still too fancy for cheaper computers, USB-C port is data only. No charging, no display output...
Bottom line If you're looking for a good non-gaming workhorse laptop and you don't want to spend a ton of money, the $700-ish Zenbook UX330UA is easy to recommend. It has some small flaws, but they're outweighed by its virtues. Like some of the older Zenbooks we've l...
0%
Laptopmag.com
Updated:
2017-11-14 01:10:43
The $699 Asus ZenBook UX330UA is one of the best laptop values you can get: It packs a speedy 256GB solid-state drive, a fast Core i5 CPU and a sharp, 1080p screen into a 2.7-pound package. To get a notebook with similar features at that size, you normall...
Good Long battery life, Affordable price, Bright, colorful display, Accurate audio...
Bad Stiff, uncomfortable touchpad, Lots of bloatware, Can't charge over USB Type-C...
Bottom line The 13-inch Asus ZenBook UX330UA offers strong performance, long battery life and extreme portability at a very affordable price...
80%
topnewreview.com
Updated:
2018-04-06 02:41:29
The design was so distinctive it became the model for every other ‘ultraportable', shamelessly copied by rivals for their premium Windows hardware. The world has moved on since then, but the MacBook Air hasn't, and Asus ' 13.3in ZenBook UX330UA could be t...
Bottom line You could pay less, but if quality and style are important, this is a good Windows 10 equivalent to the practical MacBook Air...
80%
zdnet.com
Updated:
2018-06-18 03:42:21
For mobile professionals, the ideal computer is probably an 'ultraportable' laptop -- a device suitable for carrying day in, day out, in a briefcase or backpack. Obviously it needs to be lightweight and relatively compact, but at the same time it should b...
0%