location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS TF101 Docking Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TF101 Docking
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TF101-DOCKING
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82304
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 06:41:29
The date of the most recent change of the data-sheet in Icecat's system
Guarantee:
Long product name ASUS TF101 Docking Gold :
The short editorial description of ASUS TF101 Docking Gold

QWERTY keyboard w/ touch pad, 2 x USB2.0, 1 x MMC/SD/SDHC, 24.4Wh battery, 640g, Gold
More>>>
ASUS TF101 Docking Gold:
The official marketing text of ASUS TF101 Docking Gold as supplied by the manufacturer

- Full QWERTY keyboard, multi-touch touchpad input
- 16 hours of battery life for all day computing when docked with the Eee Station
- Two USB 2.0 ports and a SD card reader for easy sharing & storage expandability

- Transform to notebook mode with the TF101 mobile docking and get up to 16* hours of battery life
- The Transformer sets itself apart from other tablets on the market by featuring an optional keyboard dock called the TF101 mobile docking. This provides access to a full QWERTY keyboard along with unique Android Function keys, turning the Transformer tablet into a full-fledged notebook.
- A multi-touch touchpad, 3.5mm audio jack, two USB ports as well as a built-in SD Card reader for easy file sharing and storage expandability makes the Transformer a versatile media hub. The TF101 mobile docking also extends the Transformer’s 9.5 hours* of battery life up to 16* hours, so users can use it all day for work and play.

*16 hour battery life estimated under certain conditions.

Short summary description ASUS TF101 Docking Gold:
This short summary of the ASUS TF101 Docking Gold data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS TF101 Docking, Docking, Gold, MMC, SD, SDHC, Asus, TF101, 10.7" (271 mm)

Long summary description ASUS TF101 Docking Gold:
This is an auto-generated long summary of ASUS TF101 Docking Gold based on the first three specs of the first five spec groups.

ASUS TF101 Docking. Connectivity technology: Docking. Product color: Gold, Compatible memory cards: MMC, SD, SDHC, Brand compatibility: Asus. Width: 10.7" (271 mm), Depth: 7.28" (185 mm), Height: 1.1" (28 mm). Battery type: 22.4 Wh

Ports & interfaces
Connectivity technology *
Docking
USB 2.0 ports quantity *
2
Microphone in *
No
Network
Ethernet LAN *
No
Performance
Card reader integrated *
Yes
Compatible memory cards
MMC, SD, SDHC
Product color *
Gold
Performance
Brand compatibility
Asus
Compatibility
TF101
Weight & dimensions
Width
10.7" (271 mm)
Depth
7.28" (185 mm)
Height
1.1" (28 mm)
Weight
22.6 oz (640 g)
Other features
Battery type
22.4 Wh
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:14:06
Uk has collected 2 expert reviews for ASUS TF101 Docking Gold and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
pcworld.com_techhive.com
Updated:
2016-11-14 19:14:06
The Asus Eee Pad Transformer TF101 tablet gets its name from the keyboard dock add-on that transforms the tablet into a laptop-like device. The Transformer TF101 Mobile Docking Station ($150 of March 7, 2012) is a must-have accessory for your Transform...
Good Adds 6 hours of battery life, Has SD Card slot and fullsize USB port, Touchpad...
Bad Bulky, Cramped keys, Adds 1.4 pounds to the weight...
Bottom line The docking station for the Transformer TF101 tablet adds more than just a keyboard. You get more ports, more battery life, and more bulk...
70%