location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS BC-12B1ST optical disc drive Internal Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BC-12B1ST
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BC-12B1ST/BLK/G
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8701
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Apr 2018 13:06:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS BC-12B1ST optical disc drive Internal Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Serial ATA
  • - Internal Mounting: Vertical/Horizontal
  • - Black
Long product name ASUS BC-12B1ST optical disc drive Internal Black :
The short editorial description of ASUS BC-12B1ST optical disc drive Internal Black

SATA, 2 MB, 800 g, Black
More>>>
ASUS BC-12B1ST optical disc drive Internal Black:
The official marketing text of ASUS BC-12B1ST optical disc drive Internal Black as supplied by the manufacturer

The Best Burning Quality

OTS Technology increases burning success rates and provides users fast and high quality operation

Green Focus

E-Green auto-closes drive application when not in use, saving over 50% power consumption.

Data Protection Solution

E-Hammer helps users delete data permanently on a writable disc (CD-R and DVD-R), ensuring data security with no need to destroy the disc.

Double the Security On-the-Go

Disc Encryption II doubles the security with password-controls and hidden-file functionariy, protecting important user data.

Drag-and-Burn

Friendly interface with only three simple steps to burn a disc, making the process easier than ever

Blu-ray 3D Support

ASUS supports latest Blu-ray 3D technology, but the Blu-ray playback software is subjected to change by area. Please check with your supplier for exact offers.

Short summary description ASUS BC-12B1ST optical disc drive Internal Black:
This short summary of the ASUS BC-12B1ST optical disc drive Internal Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS BC-12B1ST, Black, Vertical/Horizontal, Serial ATA, 2 MB, 80,120 mm, 16x

Long summary description ASUS BC-12B1ST optical disc drive Internal Black:
This is an auto-generated long summary of ASUS BC-12B1ST optical disc drive Internal Black based on the first three specs of the first five spec groups.

ASUS BC-12B1ST. Product color: Black, Mounting: Vertical/Horizontal. Interface: Serial ATA, Drive device, buffer size: 2 MB, Optical disc diameter: 80,120 mm. DVD+R write speed: 16x, CD-R write speed: 48x, CD-RW write speed: 24x. CD read speed: 48x, CD-R read speed: 48x, CD-ROM read speed: 48x. DVD drive average random access time: 160 ms, CD-ROM drive average random access time: 160 ms, BD-ROM average random access time: 250 ms

Design
Internal *
Yes
Product color
Black
Mounting
Vertical/Horizontal
Performance
Interface *
Serial ATA
Drive device, buffer size
2 MB
Optical disc diameter
80, 120 mm
Writing speed
CD-R write speed
48x
CD-RW write speed
24x
DVD+R write speed *
16x
DVD-R write speed
16x
DVD-R Double Layer write speed
8x
DVD+R Double Layer write speed
8x
DVD+RW write speed
8x
DVD-RW write speed
6x
Reading speed
CD read speed *
48x
CD-R read speed
48x
CD-ROM read speed
48x
BD-ROM read speed
12x
DVD+R read speed
16x
DVD-R read speed
16x
DVD-RW read speed
12x
Reading speed
DVD-R Double Layer read speed
8x
DVD+R Double Layer read speed
8x
DVD+RW read speed
12x
Access time
DVD drive average random access time
160 ms
CD-ROM drive average random access time
160 ms
BD-ROM average random access time
250 ms
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
5 - 45 °C
Storage temperature (T-T)
-20 - 60 °C
Storage relative humidity (H-H)
15 - 90%
Weight & dimensions
Width
5.75" (146 mm)
Depth
6.69" (170 mm)
Height
1.61" (41 mm)
Weight
28.2 oz (800 g)
Other features
Number of optical discs
1 discs
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 02:09:16
Uk has collected 5 expert reviews for ASUS BC-12B1ST optical disc drive Internal Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
uk.hardware.info
Updated:
2014-02-16 01:04:48
With so many cheap and portable storage options available, not to mention all the free cloud and file transfer services, people use DVD-readers and burners less and less. But it can be quite practical to have, even if it's just to (re-)install Windows...
0%
hitechlegion.com
Updated:
2013-02-14 02:09:15
of internet data caps and increasing demand for high-definition media content however made the Blu-Ray disc as the most popular medium for distributing HD film and TV content to home theaters everywhere. DVD sales are not entirely gone either and havi...
Good Fast Speeds, Quiet performance, OTS Technology, ASUS EGreen Engine, Smooth playback, Retail version comes with CyberLink Software...
Bad No lightscribe support, gold, Discuss this review in our forums...
Bottom line The ASUS BC-12B1ST BD-Combo drive does for the most part what can be expected from a quality optical drive. To set the BC-12B1ST apart from other BD-Combo drives, ASUS has focused on data burning accuracy with Optimal Tuning Strategy and power saving t...
0%
proclockers.com
Updated:
2014-01-24 01:11:18
to the ASUS BC-12B1ST Optical Drive Over the past five or six years when it comes to upgrading or building a new PC the last thing we think about is the optical drive. The usual response to this component being used is “get the cheapest one available...
Bottom line If you are in the market for a combo drive that features a good software package then don’t look any further than the BC-12B1 from ASUS. The unit provides speedy burning for CD and DVD media and excellent 3D playback if you are planning on using it fo...
0%