location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS WI500Q 1.63" AMOLED 40 mm Digital 320 x 320 pixels Touchscreen Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WI500Q
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NZ0011-M00110
Category:
Computerized wristwatches which can run mobile apps and sometimes function as portable media players, offering playback of FM radio, audio, and video files to the user via a Bluetooth headset. Some smartwatches have full mobile phone capability, and can make or answer phone calls.
Smartwatches & Sport Watches Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55789
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:55:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS WI500Q 1.63" AMOLED 40 mm Digital 320 x 320 pixels Touchscreen Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Smartwatch Digital Touchscreen 1.63" AMOLED
  • - 320 x 320 pixels
  • - Water resistant, Waterproof IP55
  • - Built-in microphone
  • - Bluetooth 4.0
  • - Lithium Polymer (LiPo) 1.4 Wh
Long product name ASUS WI500Q 1.63" AMOLED 40 mm Digital 320 x 320 pixels Touchscreen Silver :
The short editorial description of ASUS WI500Q 1.63" AMOLED 40 mm Digital 320 x 320 pixels Touchscreen Silver

Time-Honored Tradition, Smart Innovation, Android Wear
More>>>
ASUS WI500Q 1.63" AMOLED 40 mm Digital 320 x 320 pixels Touchscreen Silver:
The official marketing text of ASUS WI500Q 1.63" AMOLED 40 mm Digital 320 x 320 pixels Touchscreen Silver as supplied by the manufacturer

Total Luxury Never Looked So Good
A genuine stitched-leather watchband provides all-day comfort and has a unique clasp design that makes ASUS ZenWatch easy to put on and remove in an instant.

An Elegant Curve towards The Future
The curved case and crystal provides a stylish look and a smooth surface for easy and responsive gestures.

Beauty Never Looked So Sophisticated
The gorgeous case design features a striking band of rose gold color inset between two stainless steel layers.

Your Watch, Your Style
The premium Italian leather watchband comes in three color choices. Its adjustable design provides a comfortable fit, and the standard 22mm size makes it easily changeable.

Put Your Own Face on Time
100+ combination watch face choices to fit your mood and personality.

Your whole world on your wrist
View incoming calls, notifications, and other useful timely information, as well as get straight answers to spoken questions without removing your phone from your pocket or bag.

Capture the moment in the moment
Display your smartphone's camera viewfinder on ASUS ZenWatch and easily capture great-looking selfies with the phone’s high-resolution rear camera. You can also compose and take pictures from creative angles, opening up a new world of unique photography opportunities.

FoneHelper
Smart features such as Disconnect Alarm, Find My Phone, Cover to Mute, and Unlock My Phone seamlessly integrate with your smartphone to help make daily life easier.

Wellness Manager
Monitor and track a variety of health-related statistics, including steps taken, calories burned, and heart rate.

Android Wear
Learn more about how Android Wear works with our interactive experience.

Short summary description ASUS WI500Q 1.63" AMOLED 40 mm Digital 320 x 320 pixels Touchscreen Silver:
This short summary of the ASUS WI500Q 1.63" AMOLED 40 mm Digital 320 x 320 pixels Touchscreen Silver data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS WI500Q, 1.63", AMOLED, Touchscreen, 4 GB, 1.76 oz (50 g)

Long summary description ASUS WI500Q 1.63" AMOLED 40 mm Digital 320 x 320 pixels Touchscreen Silver:
This is an auto-generated long summary of ASUS WI500Q 1.63" AMOLED 40 mm Digital 320 x 320 pixels Touchscreen Silver based on the first three specs of the first five spec groups.

ASUS WI500Q. Display diagonal: 1.63", Display technology: AMOLED, Display resolution: 320 x 320 pixels, Touchscreen. Processor frequency: 1200 MHz, RAM capacity: 512 MB, Flash memory: 4 GB. Weight: 1.76 oz (50 g). Band material: Leather, Band color: Brown

Display
Display diagonal *
1.63"
Display technology *
AMOLED
Pixel density
278 ppi
Display type *
Digital
Display resolution *
320 x 320 pixels
Touchscreen *
Yes
Design
Band material *
Leather
Shape *
Rectangular
Market positioning *
Smartwatch
Watch case size *
40 mm
Watch case color *
Silver
Watch case material *
Stainless steel
Band color *
Brown
Protection features
Water resistant, Waterproof
International Protection (IP) code
IP55
Material
Glass
Performance
FM radio *
No
Mobile operating systems supported
Android
Performance
Compatible memory cards
Not supported
RAM capacity
512 MB
Flash memory
4 GB
Processor manufacturer
Qualcomm
Processor model
Snapdragon 400
Processor frequency
1200 MHz
Processor cores
2
Built-in microphone *
Yes
Built-in camera *
No
Ports & interfaces
Bluetooth
Yes
USB port *
Yes
Bluetooth version *
4.0
Power
Battery technology *
Lithium Polymer (LiPo)
Battery capacity
1.4 Wh
Weight & dimensions
Width
1.57" (39.9 mm)
Depth
2.01" (51 mm)
Thickness
0.37" (9.4 mm)
Weight
1.76 oz (50 g)
Band width
0.984" (2.5 cm)
Total length (band + watch)
2.95" (7.5 cm)
Country Distributor
United Kingdom 1 distributor(s)