location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Vivobook L200HA-FD0053T Intel Atom® x5-Z8350 Laptop 11.6" HD 2 GB DDR3L-SDRAM 32 GB eMMC Windows 10 Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Vivobook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L200HA-FD0053T
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NL0072-M05940
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4712900545340
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44970
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:21:19
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS Vivobook L200HA-FD0053T Intel Atom® x5-Z8350 Laptop 11.6" HD 2 GB DDR3L-SDRAM 32 GB eMMC Windows 10 Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Blue
  • - Intel Atom® x5-Z8350 1.44 GHz
  • - 11.6" HD 1366 x 768 pixels LED backlight 16:9
  • - 2 GB DDR3L-SDRAM
  • - 32 GB eMMC
  • - Intel® HD Graphics 400
  • - Bluetooth 4.1
  • - Lithium Polymer (LiPo) 38 Wh 33 W
  • - Windows 10 64-bit
Long product name ASUS Vivobook L200HA-FD0053T Intel Atom® x5-Z8350 Laptop 11.6" HD 2 GB DDR3L-SDRAM 32 GB eMMC Windows 10 Blue :
The short editorial description of ASUS Vivobook L200HA-FD0053T Intel Atom® x5-Z8350 Laptop 11.6" HD 2 GB DDR3L-SDRAM 32 GB eMMC Windows 10 Blue

Intel Atom x5-Z8350, 11.6" HD 1366x768, 2GB DDR3, 32GB EMMC, Video Camera, 802.11ac, Bluetooth 4.1, Card Reader, Windows 10 (64bit)
More>>>
ASUS Vivobook L200HA-FD0053T Intel Atom® x5-Z8350 Laptop 11.6" HD 2 GB DDR3L-SDRAM 32 GB eMMC Windows 10 Blue:
The official marketing text of ASUS Vivobook L200HA-FD0053T Intel Atom® x5-Z8350 Laptop 11.6" HD 2 GB DDR3L-SDRAM 32 GB eMMC Windows 10 Blue as supplied by the manufacturer

Uncompromised Performance,
All Day Long

ASUS VivoBook E200 is designed to keep you productive all day long, even when you're on the move. This compact and affordable 11.6-inch notebook weighs less than 1kg and allows you to watch the video for up to 13 hours on a full charge. Windows 10 gives you full compatibility with software and peripherals when compared to other operating systems.

Short summary description ASUS Vivobook L200HA-FD0053T Intel Atom® x5-Z8350 Laptop 11.6" HD 2 GB DDR3L-SDRAM 32 GB eMMC Windows 10 Blue:
This short summary of the ASUS Vivobook L200HA-FD0053T Intel Atom® x5-Z8350 Laptop 11.6" HD 2 GB DDR3L-SDRAM 32 GB eMMC Windows 10 Blue data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Vivobook L200HA-FD0053T, Intel Atom®, 1.44 GHz, 11.6", 1366 x 768 pixels, 2 GB, 32 GB

Long summary description ASUS Vivobook L200HA-FD0053T Intel Atom® x5-Z8350 Laptop 11.6" HD 2 GB DDR3L-SDRAM 32 GB eMMC Windows 10 Blue:
This is an auto-generated long summary of ASUS Vivobook L200HA-FD0053T Intel Atom® x5-Z8350 Laptop 11.6" HD 2 GB DDR3L-SDRAM 32 GB eMMC Windows 10 Blue based on the first three specs of the first five spec groups.

ASUS Vivobook L200HA-FD0053T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Atom®, Processor model: x5-Z8350, Processor frequency: 1.44 GHz. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: Windows 10. Product color: Blue

Design
Product type *
Laptop
Product color *
Blue
Form factor *
Clamshell
Display
Display diagonal *
11.6"
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
x5-Z8350
Processor cores
4
Processor threads
4
Processor boost frequency
1.92 GHz
Processor frequency *
1.44 GHz
Processor cache
2 MB
Processor cache type
Smart Cache
Processor socket
BGA 592
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Atom x5 Series
Processor codename
Cherry Trail
Scenario Design Power (SDP)
2 W
Tjunction
90 °C
Maximum number of PCI Express lanes
1
PCI Express slots version
2.0
PCI Express configurations
1x1
Memory
Internal memory *
2 GB
Internal memory type
DDR3L-SDRAM
Memory form factor
On-board
Storage
Total storage capacity *
32 GB
Storage media *
eMMC
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, MicroSDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 400
On-board graphics card base frequency
200 MHz
On-board graphics card burst frequency
500 MHz
On-board graphics card dynamic frequency (max)
500 MHz
Maximum on-board graphics card memory
2 GB
Number of execution units
12
Audio
Audio system
SonicMaster
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
DVI port
No
Micro HDMI ports quantity
1
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Turbo Boost Technology
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel 64
Yes
Processor package size
17 x 17 mm
Processor code
SR2KT
Embedded options available
No
Intel Secure Boot
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Boot Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
93361
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
2
Battery capacity *
38 Wh
Power
AC adapter power
33 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
1.75 A
AC adapter output voltage
19 V
Weight & dimensions
Width
11.3" (286 mm)
Depth
7.61" (193.3 mm)
Height
0.689" (17.5 mm)
Weight *
34.6 oz (980 g)