location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ariston DEOS 20s 3 L 42 dB 379 W White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ariston Check ‘Ariston’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DEOS 20s
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3381214 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5414849621480
Category:
Appliance normally used in the house or office to reduce the level of humidity in the air, usually for health or comfort reasons, or to eliminate dank smells.
Dehumidifiers Check ‘Ariston’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ariston: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84145
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jan 2020 10:55:43
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Ariston DEOS 20s 3 L 42 dB 379 W White:
This short summary of the Ariston DEOS 20s 3 L 42 dB 379 W White data-sheet is auto-generated and uses the product title and the first six key specs.

Ariston DEOS 20s, 379 W, 230 V, 50 Hz, 5 - 35 °C, 13.6" (345 mm), 10.1" (257 mm)

Long summary description Ariston DEOS 20s 3 L 42 dB 379 W White:
This is an auto-generated long summary of Ariston DEOS 20s 3 L 42 dB 379 W White based on the first three specs of the first five spec groups.

Ariston DEOS 20s. Power consumption (typical): 379 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Width: 13.6" (345 mm), Depth: 10.1" (257 mm), Height: 19.7" (501 mm). Package width: 15" (380 mm), Package depth: 11.7" (298 mm), Package height: 20.9" (532 mm)

Technical details
Water tank capacity *
3 L
Dehumidifying capacity (max)
20 l/24h
Noise level *
42 dB
Product color *
White
Water level indicator
Yes
Humidistat
Yes
Frost protection
Yes
Airflow
150 m³/h
On/off switch
Yes
Washable filter
Yes
Water tank full indicator
Yes
Refrigerating medium
R134A
Power
Power consumption (typical) *
379 W
Power
AC input voltage
230 V
AC input frequency
50 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width
13.6" (345 mm)
Depth
10.1" (257 mm)
Height
19.7" (501 mm)
Weight
26.9 lbs (12.2 kg)
Packaging data
Package width
15" (380 mm)
Package depth
11.7" (298 mm)
Package height
20.9" (532 mm)
Package weight
30.2 lbs (13.7 kg)