location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Applica XL Blast 2.1 L Tabletop blender 650 W Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Applica Check ‘Applica’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XL Blast
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BL4000R
Category:
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
Blenders Check ‘Applica’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Applica: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13976
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 12:55:27
The date of the most recent change of the data-sheet in Icecat's system
Applica BL4000R user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Applica XL Blast 2.1 L Tabletop blender 650 W Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Tabletop blender 2.1 L Number of speeds: 4 Black, Red
  • - Pulse function
  • - 650 W
Long product name Applica XL Blast 2.1 L Tabletop blender 650 W Black, Red :
The short editorial description of Applica XL Blast 2.1 L Tabletop blender 650 W Black, Red

650W, 2.1L, 4 speed, red
More>>>
Short summary description Applica XL Blast 2.1 L Tabletop blender 650 W Black, Red:
This short summary of the Applica XL Blast 2.1 L Tabletop blender 650 W Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Applica XL Blast, Tabletop blender, 2.1 L, Pulse function, 650 W, Black, Red

Long summary description Applica XL Blast 2.1 L Tabletop blender 650 W Black, Red:
This is an auto-generated long summary of Applica XL Blast 2.1 L Tabletop blender 650 W Black, Red based on the first three specs of the first five spec groups.

Applica XL Blast. Bowl capacity: 2.1 L, Control type: Buttons. Type: Tabletop blender, Product color: Black, Red. Power: 650 W. Width: 7" (177.8 mm), Depth: 10.6" (269.8 mm), Height: 13" (330 mm). Number of cups: 9 pc(s)