location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple Watch Series 2 OLED 42 mm Digital 312 x 390 pixels Touchscreen Gray Wi-Fi GPS (satellite)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Watch
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Series 2
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Watch Series 2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MP062B/A
Category:
Computerized wristwatches which can run mobile apps and sometimes function as portable media players, offering playback of FM radio, audio, and video files to the user via a Bluetooth headset. Some smartwatches have full mobile phone capability, and can make or answer phone calls.
Smartwatches & Sport Watches Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22201
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 22:49:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Apple Watch Series 2 OLED 42 mm Digital 312 x 390 pixels Touchscreen Gray Wi-Fi GPS (satellite)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Smartwatch Digital Touchscreen OLED
  • - 312 x 390 pixels 1000 cd/m²
  • - Splash proof, Waterproof Waterproof up to: 1968.5" (50 m)
  • - Built-in microphone Built-in speaker(s)
  • - Heart rate monitor Accelerometer Gyroscope
  • - GPS (satellite)
  • - Wi-Fi Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 18 h
Long product name Apple Watch Series 2 OLED 42 mm Digital 312 x 390 pixels Touchscreen Gray Wi-Fi GPS (satellite) :
The short editorial description of Apple Watch Series 2 OLED 42 mm Digital 312 x 390 pixels Touchscreen Gray Wi-Fi GPS (satellite)

Watch Series 2, 42mm, OLED Retina display, Force Touch, S2, 802.11b/g/n, Bluetooth, watchOS 3, Space Grey Aluminium Case, Black Sport Band
More>>>
Short summary description Apple Watch Series 2 OLED 42 mm Digital 312 x 390 pixels Touchscreen Gray Wi-Fi GPS (satellite):
This short summary of the Apple Watch Series 2 OLED 42 mm Digital 312 x 390 pixels Touchscreen Gray Wi-Fi GPS (satellite) data-sheet is auto-generated and uses the product title and the first six key specs.

Apple Watch Series 2, OLED, Touchscreen, Wi-Fi, GPS (satellite), 1.21 oz (34.2 g)

Long summary description Apple Watch Series 2 OLED 42 mm Digital 312 x 390 pixels Touchscreen Gray Wi-Fi GPS (satellite):
This is an auto-generated long summary of Apple Watch Series 2 OLED 42 mm Digital 312 x 390 pixels Touchscreen Gray Wi-Fi GPS (satellite) based on the first three specs of the first five spec groups.

Apple Watch Series 2. Display technology: OLED, Display resolution: 312 x 390 pixels, Touchscreen. Wi-Fi. GPS (satellite). Weight: 1.21 oz (34.2 g). Waterproof up to: 1968.5" (50 m), Band material: Fluoroelastomer, Band color: Black. Operating system installed: watchOS 3

Source Testseek summary Average rating
Reviews
Updated:
2017-01-06 02:57:38
Uk has collected 250 expert reviews for Apple Watch Series 2 OLED 42 mm Digital 312 x 390 pixels Touchscreen Grey Wi-Fi GPS (satellite) and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
wired.co.uk
Updated:
2017-01-06 02:57:38
First things first, a confession: when I reviewed the first Apple Watch (AW1) for WIRED, although duly impressed with some aspects of its capability I was not enamoured with its looks. I like traditional watches, you see. After all, watches are not there...
Good GPS; waterproofing; S2 dualcore processor...
Bad Wrist raise still not fixed; doesn't track elevation; increased size and weight...
Bottom line The Series 2 is simply what the Series 1 should have been. It has been improved in nearly every way and is finally an all-in-one legitimate fitness tracker with the addition of GPS and water resistance (it should be noted, though, that the new Apple W...
80%
macworld.co.uk
Updated:
2017-01-06 02:57:38
Welcome to our Apple Watch 2 review, in which we review and rate the new Apple Watch Series 2's design, build quality, features and value for money. If you'd prefer to read about 2015's Apple Watch, check out our first-gen Apple Watch review.The Apple Wat...
Good Fast performance, Attractive design, GPS, Water resistance, 2day battery life, Brighter screen...
Bad High price tag, Not compatible with Android smartphones...
Bottom line The new Apple Watch Series 2 takes the main complaints about the attractive but flawed original Apple Watch - slow operation, lack of GPS, limited water resistance, short battery life - and solves or at least improves them systematically.Having completed...
100%
macworld.co.uk
Updated:
2017-01-06 02:57:38
Welcome to our Apple Watch 2 review, in which we review and rate the new Apple Watch Series 2's design, build quality, features and value for money. If you'd prefer to read about 2015's Apple Watch, check out our first-gen Apple Watch review.The Apple Wat...
Good Fast operation, Attractive design, GPS, Water resistance, 2day battery life, Brighter screen...
Bad High price tag, Not compatible with Android smartphones...
Bottom line The new Apple Watch Series 2 takes the main complaints about the attractive but flawed original Apple Watch - slow operation, lack of GPS, limited water resistance, short battery life - and solves or at least improves them systematically.Having completed...
100%
trustedreviews.com
Updated:
2017-01-06 02:57:38
The Apple Watch 2 (or Apple Watch Series 2 to give it its official title) is the second version of the most successful smartwatch around. The Watch was Apple's first draft at a wearable, and plenty bought into the promise of a phone on your wrist. At Tru...
Good Bright, beautiful screen, Great fitness tracking, GPS makes it more versatile, Solid battery life, Snappy performance...
Bad Expensive, Looks the same as previous version...
80%
digitalspy.co.uk
Updated:
2017-01-06 02:57:38
Always thought the Apple Watch was too mainstream and flashy for your fitness-loving ways? Well get down off your high horse and think again, you smartwatch snob. The Apple Watch Series 2 is a serious smartwatch to rival pretty much any dedicated fitness...
Bottom line Seriously impressive smartwatch, check. Elegant, accessible running watch capable of transforming you from a sofa addict to a running fiend, check. The Apple Watch Nike+ really is the best of both worlds. While a lot of gadgets take on too mu...
90%
macworld.co.uk
Updated:
2017-01-06 02:57:38
Welcome to our Apple Watch Series 2 review, in which we review and rate the new Apple Watch 2's design, build quality, features and value for money. If you'd prefer to read about 2015's Apple Watch, check out our first-gen Apple Watch review.It's been a w...
Good Fast operation, Attractive design, GPS, Water resistance, Improved battery life, Brighter screen...
Bad High price tag, Not compatible with Android smartphones...
Bottom line The new Apple Watch Series 2 takes the main complaints about the attractive but flawed original Apple Watch - slow operation, lack of GPS, limited water resistance, short battery life - and solves or at least improves them systematically.Having completed...
100%
expertreviews.co.uk
Updated:
2017-01-06 02:57:38
The Series 1 is essentially an upgrade on the original Apple Watch, which it replaces. You get all the same features as Apple’s first smartwatch, except it now comes with the dual-core S1P processor. This doesn’t have the built-in GPS of the Series 2’ S2...
Good Water- and swim-proof, Built-in GPS, Brighter, more readable screen outdoors...
Bad The price is high, Still no sleep tracking...
Bottom line It may not look it, then, but the second Apple Watch is a serious overhaul, and a successful one at that. Where the first watch was merely okay as an occasional fitness tracker, it's now a fully fledged multi-sport fitness device with very few gaps in its...
100%
thestar.com.my
Updated:
2017-01-06 02:57:38
Version 2 of any product is always the one to go for, or so they say, especially when it comes to technology.Such is the case with the latest incarnation of the Apple Watch, now called the Apple Watch Series 2 – although the changes are modest, they do ma...
Good Brighter screen, better battery life, GPS built in, watchOS 3.0...
Bad Battery life could be better...
90%
goodgearguide.com.au
Updated:
2017-01-06 02:57:38
When Apple jumped into the wearables market last year with the first Apple Watch, it delivered a device that offered a lot of promise , while at the same confusing and confounding many early adopters .App loading times were sluggish; the UI was wholly unf...
Bottom line Still, there are a few things that would the Apple Watch Series 2 better. To be a more complete fitness tracker, the Watch needs a barometer so it can more accurately track elevation changes; better battery life, so that GPS usage doesn't cut into...
0%
pcworld.co.nz
Updated:
2017-01-06 02:57:38
When Apple jumped into the wearables market last year with the first Apple Watch, it delivered a device that offered a lot of promise, while at the same confusing and confounding many early adopters.App loading times were sluggish; the UI was wholly unfam...
Bottom line Still, there are a few things that would the Apple Watch Series 2 better.To be a more complete fitness tracker, the Watch needs a barometer so it can more accurately track elevation changes; better battery life, so that GPS usage doesn't cut into what sho...
0%
T3.com
Updated:
2017-01-06 02:57:38
The original Apple Watch was a superb gadget that won Gadget of The Year gong at the 2015 T3 Awards. But it was also a first generation device in many ways. It required daily charging. It wasn't that quick. It wasn't waterproof. It didn't have GPS.Enter t...
Good Take it in the shower, GPS GPS GPS, The best smartwatch around...
Bad Sometimes fiddly, Distance accuracy, Better battery but want more...
Bottom line Should you buy Apple Watch Series 2? The Watch's new capabilities make this a more complex question than it used to be, because it's suddenly a lot more useful. And you can now take it in the shower. Series 2 is what Series 1 should have been origi...
100%
gizmodo.com.au
Updated:
2017-01-06 02:57:38
My Apple Watch has taught me a lot of things. It's taught me that I can hit about 40km/h flat out on my cheap fixie bike before I run out of legs. It's taught me that my exercising heart rate is really kinda high and I should probably see a doctor. It's t...
Bottom line I think it's the biggest compliment I can give the $529 Apple Watch to say that I've stopped using a Fitbit, I've stopped using Google Fit, and I don't feel like I'm missing out on anything at all. The GPS, water resistance, heart rate monitor and suite o...
0%
techguide.com.au
Updated:
2017-01-06 02:57:38
It wasn't just the iPhone 7 that Apple released recently but also the Apple Watch Series 2 as well which has stepped up to the next level in a number of areas to make it even more attractive.Ever since Apple put its considerable weight into the smartwatch...
Good Excellent design, water resistant, built-in GPS, huge choice of apps...
Bad Design hasn't changed, not rugged enough for some users...
Bottom line The Apple Watch Series 2, despite not looking any different to the previous model, is still several classes above thanks to the additional features and abilities.User Rating 4.35 ( 1 votes)Related PostsSamsung Gear Fit 2 activity band review – excellent...
92%
macworld.co.uk
Updated:
2017-01-06 02:57:38
It's been a while coming. The constantly evolving iPhone and iPad line-up has taught us to expect Apple products to be updated on a yearly basis, but the first-gen Apple Watch was on the market for 16 months before Apple delivered its successor. And here...
Bottom line The new Apple Watch Series 2 takes the main complaints about the attractive but flawed original Apple Watch - slow operation, lack of GPS, limited water resistance, short battery life - and solves or at least improves them systematically.Having completed...
80%
techadvisor.co.uk
Updated:
2017-01-06 02:57:38
Welcome to our Apple Watch Series 2 review. If you'd prefer to read about 2015's model, check out our first-gen Apple Watch review . This review was originally published on our sister site Macworld UK . It's been a while coming. The constantly evolving...
Bottom line The new Apple Watch Series 2 takes the main complaints about the original - slow operation, lack of GPS, lack of official waterproofing, short battery life - and solves or at least improves them systematically. If you're into fitness tracking with a sprin...
80%
pcworld.co.nz
Updated:
2017-01-06 02:57:38
The Apple Watch is a polarizing product. Sometimes it feels like a novelty, a gadget lifted straight from Dick Tracy or Inspector Gadget. Other times it seems essential, a heart rate-monitoring device that could save your life. To make the watch a need-to...
Bottom line If you don't own an Apple Watch, Series 2 is the one to buy if you're serious about exercise. If you don't swim and have no need for GPS, Series 1 is cheaper at $269 and has the Series 2's powerful processor (though it's missing that second-gen, ultra-bri...
0%
goodgearguide.com.au
Updated:
2017-01-06 02:57:38
The Apple Watch is a polarizing product. Sometimes it feels like a novelty, a gadget lifted straight from Dick Tracy or Inspector Gadget. Other times it seems essential, a heart rate-monitoring device that could save your life . To make the watch a need-t...
Bottom line Read more Apple iPhone 7 review: Good-but-expensive If you don't own an Apple Watch, Series 2 is the one to buy if you're serious about exercise. If you don't swim and have no need for GPS, Series 1 is cheaper at $269 and has the Series 2's powerfu...
0%
canadianreviewer.com
Updated:
2017-01-06 02:57:38
Apple Watch Series 2 removes a lot of the ambiguity of its predecessor and is now honed to be a better all-around fitness tracker with a built-in GPS and improved water resistance that should please users who want to take it swimming or go for runs or bik...
80%
wareable.com
Updated:
2017-01-06 02:57:38
The Apple Watch Series 2 is the company's second generation smartwatch, but more importantly, it's a second chance to show the world that it really can make its Watch as universally loved as the iPod, iPhone and iPad.With the Series 2 Apple has shifted th...
Good Good looking with waterproof design, Accurate swim tracking, Improved notification support, Speedy, reliable GPS...
Bad Battery life only improved by a day, App drawer still fiddly, Still no sleep tracking, Doesn't track elevation...
Bottom line Is the Apple Watch Series 2 the perfect smartwatch? No. But it makes a more compelling argument than the original that you should own one. We're not just talking about the addition of GPS and the waterproofing here either. Core smartwatch features like no...
80%
gizmodo.com.au
Updated:
2017-01-06 02:57:38
The original Apple Watch wasn't amazing, but it did what it set out to do. You could answer phone calls on your watch, see notifications from your phone, and even track your heart rate. And with the most recent software upgrade, the watch has speed and in...
0%
Digitaltrends.com
Updated:
2017-01-06 02:57:38
Welcome to So You Think You Want a Smartwatch: Season 2 , where we try to identify whether you actually want a smartwatch, and which one is best for you.First question: Do you have an iPhone? Yes? Then step right up and check out the Apple Watch Series 2!...
Good Brighter screen is legible outside, Waterproof and ready to swim, Apps launch faster, WatchOS 3 is streamlined, Only watch that fits female wrists...
Bad Expensive, One-day battery life...
80%
thunderbaylive.com
Updated:
2017-01-06 02:57:38
Lisa Gade reviews the Apple Watch Series 2, the higher end series in Apple's 2016 smartwatch lineup. It's available in sport aluminum, stainless steel and ceramic. Pricing starts at $369, and there's a Series 1 for $269. Thanks to Braintree for supporting...
0%
alphr.com
Updated:
2017-01-06 02:57:38
All too often, you see articles that talk about the Apple Watch as if it was a failure. In fact, although sales have declined from launch (what products don't?), it's the world's best-selling smartwatch, and by some analysts' estimates represents a £10 bi...
Bottom line Apple's focus on fitness with Apple Watch Series 2 is entirely justified. The addition of GPS makes this a much better watch for anyone doing outdoor fitness, and the water resistance and swimming features mean it's now much more versatile.The fitness ang...
100%
techradar.com
Updated:
2017-01-06 02:57:38
There are two key questions to ask about the Apple Watch 2 (or Apple Watch Series 2 if we're being picky): is it a big enough upgrade to warrant buying, and has Apple done enough to make a smartwatch a necessity, rather than just a novel luxury?With the A...
Good Water, resistant, GPS onboard, Two day battery life...
Bad Expensive, Lack of useful apps, Fitness could be more comprehensive...
Bottom line Apple has upgraded the Watch in a number of ways, and all of them useful. The extended battery life, the GPS abilities and the water-resistance now make this a compelling smartwatch - but it doesn't quite do enough to make you need such a watch in your li...
80%
goodgearguide.com.au
Updated:
2017-01-06 02:57:38
The earliest reviews of the Apple Watch Series 2 went live on Wednesday. Series 2 is currently in the preorder phase, and launches in the first round of countries on Friday, September 16. Every reviewer agrees the Apple Watch experience has improved, larg...
0%
pocket-lint.com
Updated:
2017-01-06 02:57:38
As the Apple Watch continues to polarise opinion, Apple has released a new version of the smartwatch which hopes to address many of the concerns of the first outing. It's called the Apple Watch Series 2. The new watch features a much greater focus on fit...
Good Now 50m water resistant, built-in GPS, better battery, unlock your Mac is fun, two-button workout pause option, WatchOS 3 makes for a better overall experience...
Bad No always-on display option, no 'Cinema Mode' can be annoying, some won't like square design...
Bottom line Apple's shift from pure fashion accessory with some smarts to a device that supports a range of different sports and activities in the Apple Watch Series 2 is a welcome advance. With built-in GPS, a better battery (although it's still very much one...
0%
businessinsider.my
Updated:
2017-01-06 02:57:38
The verdict is in on the Apple Watch Series 2 — and critics seem to like it.On Wednesday, a series of reviews dropped on Apple's latest smartwatch. The consensus is that Apple has identified where the Apple Watch excels — namely as a fitness device — and...
Bottom line Stephen Lam/Getty ImagesThe Apple Watch Series 2.The verdict is in on the Apple Watch Series 2 — and critics seem to like it.On Wednesday, a series of reviews dropped on Apple's latest smartwatch. The consensus is that Apple has identified where the Apple...
0%
hardwarezone.com.ph
Updated:
2017-01-06 02:57:38
Apple has unveiled its new smartwatch, the Apple Watch Series 2. It has the same design as the original Apple Watch, however, Watch Series 2 is better inside.In fact, the new Apple Watch Series 2 does boast a couple of important new features. First, it's...
0%
hardwarezone.com.my
Updated:
2017-01-06 02:57:38
Apple has a new smartwatch and it's called the Apple Watch Series 2 . We don't blame you if you can't tell that its new, because it looks just like the original Apple Watch that was released about 16 months ago.Nevertheless, the new Apple Watch Series 2 d...
0%
digitalspy.co.uk
Updated:
2017-01-06 02:57:38
Apple has dropped its much-anticipated smartwatch follow-up on us, called rather unspectacularly (yet still SEO-troubling) Apple Watch Series 2. But beneath the say-what-you-see name, this is more than just an aesthetic twist.We got hands-on with the seco...
Bottom line © Digital SpySo, do you need the new Apple Watch? Probably not. If you get one will it transform how you interact with your tech and make you less reliant on whipping your phone out every 45 seconds? Absolutely.If you're not into fitness, the original - a...
90%
pocket-lint.com
Updated:
2017-01-06 02:57:38
Apple has announced a new version of the Apple Watch at its Special Event in San Francisco on Wednesday. The new Apple Watch will stay virtually identical in design, but have a big overhaul in terms of specs such as a faster processor, brighter screen, GP...
Good Display quality, Quality of build, Water protection, Comfortable strap, No GPS lag...
Bad Nike Run Club app, Price, Battery life, Strap adjustability, Lacks always-on display...
Bottom line The Apple Watch Nike+ looks great, has a really sporty feel, and feels really comfortable on the wrist. We like the design language of both the strap and the app, and are looking forward to giving it the full review treatment when it comes out in October...
0%
goodgearguide.com.au
Updated:
2017-01-06 02:57:38
It's really hard to tell the difference between the new Apple Watch Series 2 models and the originals—the aluminum and steel versions anyway—until you place them side by side. Turns out, the Series 2 models are ever so slightly thicker than their predeces...
Bottom line I'm eager to test the GPS and lap-counting Swim workouts in the new Apple Watch Series 2, once they ship, and see how long the battery lasts compared to my trusty first-gen Apple Watch. Until then, I think the ceramic watch is the best looking if you'...
0%
mobilesyrup.com
Updated:
2017-01-06 02:57:38
At first glance the new Apple Watch Series 2 looks nearly identical to the original Apple Watch, and it is, at least on the surface.Rather than focus on new bands and aesthetics like Apple has in the past, the Series 2 is instead all about performance. Th...
0%
itpro.co.uk
Updated:
2017-01-06 02:57:38
Apple has launched five new Apple Watches at its annual hardware launch event in San Francisco. The Apple Watch Series 2 is once again available in two sizes, 38mm and 42mm. In addition to the existing aluminium, steel and Hermès editions in the now rebr...
0%
goodhousekeeping.co.uk
Updated:
2017-01-06 02:57:38
The new version of the Apple Watch adds a GPS tracker and water resistance to make it more of an all-around fitness tracker. This is a device to not only track your activity, though, as you can access many of the features of your phone. You'll be able to...
Good Alerts you if you've been sitting down for over an hour and encourages you to get up and move around, Waterproof up to 50 metres so you can wear the smart watch when swimming and it will track the calories you burn and the distance you travel, Builtin hea...
Bad Only works with iPhones and not Android smartphones, It's not possible to type in a number to call has to be from recents calls or your contacts, Slow to boot up, taking one minute and 25 seconds in our tests...
Bottom line The Apple Watch Series 2 is an excellent smart watch. Not only does it boast a sleek and stylish design, it's also simple and straightforward to use. You can also get the watch in a range of five colours that you can customise with a range of fluoroelasto...
86%
jordanitservices.co.uk
Updated:
2017-01-06 02:57:38
As stated above, when you receive a message or mail you have the option of sending a notification to your wrist, equally you can use your watch instead of the iPhone to message contacts. Press the side button to list your favourite contacts, and you can s...
Bottom line As stated above, it's a beautifully designed accessory which compliments rather than replaces the iPhone. While it has much of the same features, you'll find yourself glancing at your watch rather than fishing out your iPhone, although the health features...
0%
wareable.com
Updated:
2017-02-02 02:50:33
The Apple Watch Series 2 is the company's second-generation smartwatch and iPhone companion. But more importantly, it's a second chance to show the world that it really can make its Watch as universally loved as the iPod, iPhone and iPad.With the Series 2...
Good Good looking, comfy, waterproof, Accurate swim tracking, Improved usability and alerts, Speedy, reliable GPS...
Bad Battery life is still not great, So-so apps, No sleep or elevation, Expensive...
Bottom line Is the Apple Watch Series 2 the perfect smartwatch? No. But it makes a much more compelling argument than the original that you should own one. We're not just talking about the addition of GPS and the waterproofing here either. It's expensive, sure, but c...
80%
whistleout.com.au
Updated:
2017-04-20 04:53:51
Cost: From $529The Apple Watch Series 2 is the second iteration of Apple's first smartwatch. It looks exactly the same, it's compatible with the same straps, but there's plenty of meaningful changes under the hood.The most of important of these - revamped...
Good Still the best smartwatch on the market, watchOS 3 makes the watch more user friendly, Fantastic fitness tracker...
Bad Expensive, Bit of a learning curve, Short battery life compared to dedicated fitness trackers...
Bottom line The Apple Watch Series 2 offers the best smartwatch experience money can buy, but it's not cheap and it's not yet a must-have device. That being said, the Apple Watch Series 2 feels more focused than Apple's first attempt at cracking the wearable world, a...
0%
devontechsupport.com
Updated:
2017-05-13 08:30:38
It's been two years since the first Apple Watch was unveiled, and in that time the wearables market has changed considerably – but what can't be denied is that Tim Cook's crew made the best-selling smartwatch by some distance, and has refined that in some...
Bottom line The big question is whether these changes are enough – sure, the fitness credentials are good, and a solid upgrade, but these are the things we were hoping to see last time around, rather than having to wait two years for.But then again, the smartwatch ma...
0%
hardware-boom.com
Updated:
2017-05-17 02:29:28
Watches from Apple – is the first product, the development of which began without Steve Jobs, he had nothing to do with their idea and implementation, is the brainchild of Tim Cook and team. Looking ahead, we want to say that Steve Jobs for watches is cle...
Bottom line Many expect from Apple, the company, unlike its competitors, could invent scenarios for smart watches, which will be different from all that has been on the market. Explain what exactly these are good watch. This did not happen. At the presentation did no...
0%
techadvisor.co.uk
Updated:
2017-06-29 04:40:17
Huawei's presence at MWC 2017 in Barcelona wasn't difficult to notice with not only the launch of the colourful Huawei P10 and P10 Plus, but also the Huawei Watch 2 and Watch 2 Classic. Huawei's new sports-focused smartwatch offers impressive fitness trac...
Bottom line Apple's Apple Watch Series 2 is a huge improvement from the first-generation Apple Watch, but we're not sure it's enough to compete with the 4G-enabled Huawei Watch 2. Featuring more impressive fitness tracking, standalone support and Android Wear 2.0, Hu...
0%
Theinquirer.net
Updated:
2017-06-29 04:40:17
THE WEARABLES WAR has heated up with the unveiling of the Apple Watch Series 2 and the Galaxy Gear S3 . We pit the two current kings of the smartwatch field against each other to see which comes out on top. Our battle was played out on paper, not a swimmi...
0%
macworld.co.uk
Updated:
2017-06-30 04:02:19
Huawei announced the Huawei Watch 2 on 26 March 2017 and while it's still early days we do have some information about the new features so in this article we are comparing it to the Apple Watch 2 in an attempt to gage just how much of a so called Apple Wa...
Bottom line The Huawei Watch is cheaper, but in many ways it should be as it lacks the style and sophistication of the Apple Watch. However, perhaps the addition of 4G makes up for all the other failings.In nearly every way that we feel counts, the Apple Watch 2 is b...
0%
macworld.co.uk
Updated:
2017-06-30 04:02:20
Which is the best smartwatch: Apple Watch Series 2, or Sony SmartWatch 3?We will make no bones about it: Macworld UK is a publication for Apple fans, and as Apple followers we love the Apple Watch. But it is important to get a feel of what the opposition...
0%
v3.co.uk
Updated:
2017-07-12 02:31:00
The wearables war has heated up with the unveiling of the Apple Watch Series 2 and the Galaxy Gear S3 . We pit the two current kings of the smartwatch field against each other to see which comes out on top. Our battle was played out on paper, not a swimmi...
Bottom line Apple's timepiece is the only way to go if you want a smartwatch that really suits your style. The Samsung is tougher, but both have GPS and the ability to make wireless payments.Apple's new watch could lose out when it comes to battery life, but we'll ne...
0%
macworld.co.uk
Updated:
2017-08-05 03:30:30
Welcome to our review of the original Apple Watch, which looks at the 2015 model's features, design and build quality, screen quality, interface, battery life, specs and pricing, and where appropriate contrasts it to the Apple Watch Series 1 and Series 2...
Bottom line The Apple Watch wasn't the first ever smartwatch, and doesn't really do anything rival products can't. But what it does do, it does as well as any smartwatch out there, thanks to Apple's user interface expertise. It's a slick device to use, although you s...
0%
trustedreviews.com
Updated:
2017-09-11 03:32:27
The Apple Watch 2 (or Apple Watch Series 2 to give it its official title) is the second version of the most successful smartwatch around. The original Apple Watch was Apple's first draft at a wearable, and plenty bought into the promise of a phone on you...
Good Bright, beautiful screen, Great fitness tracking, GPS makes it more versatile, Solid battery life, Snappy performance...
Bad Expensive, Looks the same as previous version...
80%
techadvisor.co.uk
Updated:
2017-09-24 06:00:39
Smartwatches are maturing and there's now a pretty decent selection to choose between whether you have an iPhone or an Android phone. If you're thinking of getting an Apple Watch, you'll need an iPhone because you can't pair one with an Android phone. A...
Bottom line Apple has made the Series 3 cheaper than the Series 2 yet packed in more storage and a faster processor. It will cost you more if you want built-in 4G, but that could be the killer feature if you've longed to use your Watch without having to carry your iP...
0%
macworld.co.uk
Updated:
2017-09-24 06:00:39
The recent inaugural event at the Steve Jobs Theatre saw Apple unveil the bulk of its product line-up for the year ahead. Among the new devices announced were the iPhone X, iPhone 8 and 8 Plus, the Apple TV 4K, plus a significant step forward for the A...
Bottom line With the Apple Watch Series 3 it does feel like Apple has finally released a wearable that realises its potential. The LTE-equipped models have a freedom that is truly useful, especially in terms of health and fitness, but also for conveniently staying in...
0%
knowyourmobile.com
Updated:
2017-10-07 02:56:33
“The Apple Watch Series 2 is the first real Apple Watch. It delivers on the promise of a mostly passive device that can accomplish simple tasks in 1-3 seconds. There is now built-in GPS which allows for exercising without having to lug along a comparative...
0%
hardwarezone.com.my
Updated:
2017-11-01 05:31:53
Got some leftover ang bao money and not sure what to do with it? The right smartwatch can help you exercise better, get more organized, or sleep better (perhaps even all three). But with so many choices out there, how do you know which is the best for you...
0%
pcauthority.com.au
Updated:
2018-02-06 04:54:36
Either you're reading this with a smartwatch firmly strapped to your arm, or you've yet to take the plunge. For iOS owners, that means only one thing. The first generation Apple Watch is undeniably an impressive bit of kit, but there's always room for im...
Bottom line Even though my session with one strapped to my wrist was short, it's clear the Apple Watch finally seems to be finding its footing - instead of trying to bulldoze the competition by being everything to everyone.Even if you're not planning on being the nex...
0%
au.pcmag.com
Updated:
2018-06-03 15:32:51
The Apple Watch Series 2 (starting at $369) is the closest we've come to a genuine smartwatch/fitness tracker hybrid yet. In addition to a faster processor and a brighter screen than the original model, the Series 2 has a waterproof design for swimmers, a...
Good Waterproof, Faster, Special Nike version, Lots of third-party apps for a watch, Plays Pokemon Go...
Bad Still expensive, Still iOS only...
Bottom line Apple's Series 2 smartwatch still looks better than its competitors, and new fitness features may attract runners...
80%
anandtech.com
Updated:
2017-01-06 02:57:38
Back in the first half of 2015 Apple released the first version of the Apple Watch. The Apple Watch was a long-rumored product, often referred to as the iWatch before its release. At the time, it represented the best attempt that I had seen to provide a...
Bottom line In many industries, but especially in technology, there's a common wisdom about waiting for the second or third iteration of a product before purchasing it. This is based on the idea that the first version of a product will often be the most flawed or com...
0%
recombu.com
Updated:
2017-01-06 02:57:38
Apple Watch 2 Review: With this second generation wearable, Apple has made several improvements over the original Watch. Built-in GPS, full water resistance, updated WatchOS software and a strong variety in design means the ‘Apple Watch Series 2' could be...
Good Massive improvement, WatchOS 3, GPS, Water resistant, Variety...
Bad Pricey...
Bottom line The Apple Watch 2 is undoubtedly one of the very best wearables that we've rocked on our wrists. With a massive selection of design combinations, essential features like built-in GPS and waterproofing, plus a refined OS and plenty of app support, there's...
100%
geardiary.com
Updated:
2017-01-06 02:57:38
I stopped wearing a watch around the time cell phones became small enough to always carry, probably around 2000 or so, with a Nokia chicklet phone or a Motorola Flip phone. Only when I started running long distances and trying to track my times and paces...
Bottom line While I have pointed out several things to criticize, the reality is that I love the Apple Watch MUCH more than I could ever have imagined. The tight iPhone integration, fitness motivation, ease of use and comfort all come together to make Apple Watch a...
0%
makeuseof.com
Updated:
2017-01-06 02:57:38
It's Apple's busiest time of year. Not only have we had a brand new iPhone, iOS 10 iOS 10 Is Here! Why You Should Upgrade Right Now iOS 10 Is Here! Why You Should Upgrade Right Now Apple's tenth revision of its mobile operating system is here. Th...
Bottom line The Series 2 (and Series 1) is in no way worse than Apple's last version, and it serves its purpose with aplomb. It's still the best smart watch choice for iPhone owners, and that's unlikely to change any time soon.Don't write off the Series 1 either, tho...
80%
9to5mac.com
Updated:
2017-01-06 02:57:38
Shortly after the Apple Watch Series 2 release last month, I gave the second-generation version model a fairly detailed review that I was pleased with noting the benefits of GPS and waterproofing like unlocking new workouts and other capabilities. Testing...
0%
neowin.net
Updated:
2017-01-06 02:57:38
Apple's latest version of its Watch, the Series 2, was announced alongside the iPhone 7 and 7 Plus , and launched at the same time as well. While it may have been overshadowed by the phones, the new model solves a number of problems that were presented by...
75%
imore.com
Updated:
2017-01-06 02:57:38
Apple Watch is still shuttlecraft to iPhone's starship, but now it has more range and capabilities than ever!iPhone 3G or iPad 2? That's the question that's been rolling around in my mind since about a second after Apple announced the original Watch. Woul...
Bottom line Like iPad 2, Apple Watch Series 2 did indeed get faster. It didn't get thinner or lighter, though. Instead, like iPhone 3G, Apple used the second generation to fill out features, specifically GPS, and to boost brightness, battery life, and water resistanc...
0%
t3me.com
Updated:
2017-01-06 02:57:38
The Apple Watch Series 2 comes more than a year after the company introduced its first smartwatch to the masses. It managed to get decent reviews and undoubtedly sold a lot of units, though some are still unconvinced about the importance of smartwatches o...
Good Great, brighter screen, Waterproof, GPS support...
Bad Expensive, No changes in design...
Bottom line The Apple Watch Series 2 improves upon the original in every possible way, making it one of the top smartwatch choices...
80%
phonearena.com
Updated:
2017-01-06 02:57:38
Intro Apple has a well-deserved reputation for helping to define our expectations for what are still, to many shoppers, new product types. The iPhone showed both consumers and other handset manufacturers alike how much untapped potential there was in the...
Good Muchappreciated performance boost, Still feels very comfortable, even with larger size, GPS and improved waterresistance are great for active users, Brighter screen is nice to have (though better control over it would be even better)...
Bad Larger battery doesn't translate to increased battery life, Software interactions with iPhone are clunky at best, Text input relies far too heavily on voice control, Limited HW upgrades make $100 premium over Series 1 a tough sell...
Bottom line In a lot of ways, the Apple Watch Series 2 feels a lot like an Apple Watch 1.5 – and we already made the comparison to one of Apple's S-year iPhone upgrades. While the user experience has matured since the first-gen model, most of that's due to the upgrad...
80%
engadget.com
Updated:
2017-01-06 02:57:38
The Apple Watch Series 2 is what the company should have put out last year: It's faster than the original, with longer battery life, a more intuitive OS, brighter screen, built-in GPS and waterproof design. If this were Apple's only new smartwatch, we wou...
Good Faster performance and longer battery life than before, watchOS 3 feels much more intuitive, Waterproof design means you can take it swimming, Built-in GPS is good for walkers, hikers and casual joggers, Screen is more than twice as bright, Works with the...
Bad Average pace calculations in workouts are often off the mark, Distance tracking in running falters if you stop to walk, Activity app is missing features you'll find in other fitness apps, More watch faces, please, The Series 1 watch offers many of the sam...
Bottom line The Series 2 is the best smartwatch you can buy, but it's not the best sports watch. Even with the waterproofing and built-in GPS, it's best if you think of this as a fitness tracker -- albeit, a very stylish, feature-rich fitness tracker. The pace ca...
81%
mobiletechreview.com
Updated:
2017-01-06 02:57:38
There's still no such thing as the perfect smartwatch-- it's a new and evolving product category, and both manufacturers and potential buyers are working out what works best and what they want from these very personal devices. A good starting rule, even t...
Good Jack of all trades with strong notification system, native app support and fitness featues. Waterproof to 50m, GPS, lots of bands available, can makes calls...
Bad Works only with iPhone, look has changed little from last gen model...
Bottom line It's not perfect, and I have a feeling that many folks have different ideal smartwatches. It is however the best jack of all trades smart wrist companion with extensive fitness features (at least if you have an iPhone to bring it to life). It's available...
80%
phonescoop.com
Updated:
2017-01-06 02:57:38
The Apple Watch Series 2 offers a modest amount of hardware refinement for a second-generation device and is a wholly better smartwatch thanks to the arrival of watchOS 3.0. Together, the refreshed timepiece and software make the Apple Watch Series 2 a mo...
Bottom line Today, 3:00 PM by Eric M. Zeman @phonescooper...
80%
computerworld.com
Updated:
2017-01-06 02:57:38
I've been using my Apple Watch Series 2 for over a week. I thought I should share a few observations about my experience and try to explain why I think now is a good time for people who may have been curious about the product to take a look. Introduced i...
Bottom line There is a great deal to like about the new Apple Watch. You can use it more widely, it has become far more independently useful even without an iPhone, and the new fitness tracking, GPS and water resistance make it the world's most advanced fitness track...
0%
imore.com
Updated:
2017-01-06 02:57:38
To truly test Apple's newest wearable, I spent a week subjecting it to roller derby, dog-walking, Atlantic Ocean adventures, and more.The newest Apple Watch may not look very different from the Apple wearable we knew, loved, and occasionally wanted to thr...
Bottom line The Series 2 Apple Watch isn't the revolutionary upgrade some folks were hoping for, and that's okay. Much as I would have loved a watch with cellular connectivity, I was much more in need of a watch with impressive battery life and speed improvements. An...
0%
newatlas.com
Updated:
2017-01-06 02:57:38
The Apple Watch Series 2 has a few new tricks up its sleeve, but will you want to wear it on yours? While its processor, display and interactivity make it impressively capable, the new Apple Watch remains a sleek gizmo without a killer app. The updated sm...
0%
macworld.com
Updated:
2017-01-06 02:57:38
The second-generation Apple Watch is a fitness fanatic's dream, with swim workouts, GPS, and fast-loading apps...
0%
pcworld.com_techhive.com
Updated:
2017-01-06 02:57:38
The Apple Watch is a polarizing product. Sometimes it feels like a novelty, a gadget lifted straight from Dick Tracy or Inspector Gadget. Other times it seems essential, a heart rate-monitoring device that could save your life . To make the watch a need-t...
Good Brighter 1,000-nit screen is easier to see outdoors, GPS tracks your routes with no iPhone nearby, Water resistant to 50 meters, with new swim workouts...
Bad Still requires nightly charging...
Bottom line If you don't own an Apple Watch, Series 2 is the one to buy if you're serious about exercise. If you don't swim and have no need for GPS, Series 1 is cheaper at $269 and has the Series 2's powerful processor (though it's missing that second-gen, ultra...
80%
appleinsider.com
Updated:
2017-01-06 02:57:38
Equipped with a noticeably faster dual-core S2 processor, its own standalone GPS radio, and now with a waterproof design, the Apple Watch Series 2 is a worthwhile and fantastic upgrade from the first-generation model. It's also a great jumping on point fo...
80%
engadget.com
Updated:
2017-01-06 02:57:38
When the Apple Watch first came out last year, Engadget published not one but two reviews. There was the "official" review , which provided an overview of the device's features and, more important, attempted to explain who, if anyone, should buy it. Then...
Good Faster performance and longer battery life than before, watchOS 3 feels much more intuitive, Waterproof design means you can take it swimming, Built-in GPS is good for walkers, hikers and casual joggers, Screen is more than twice as bright, Works with the...
Bad Average pace calculations in workouts are often off the mark, Distance tracking in running falters if you stop to walk, Activity app is missing features you'll find in other fitness apps, More watch faces, please, The Series 1 watch offers many of the sam...
Bottom line The Series 2 is the best smartwatch you can buy, but it's not the best sports watch. Even with the waterproofing and built-in GPS, it's best if you think of this as a fitness tracker -- albeit, a very stylish, feature-rich fitness tracker. The pace ca...
81%
gizmodo.com
Updated:
2017-01-06 02:57:38
The original Apple Watch wasnt amazing, but it did what it set out to do. You could answer phone calls on your watch, see notifications from your phone, and even track your heart rate. And with the most recent software upgrade, the watch has speed and in...
0%
arstechnica.com
Updated:
2017-01-06 02:57:38
Whether you wanted to or not, you knew about the Apple Watch as soon as it came out last year. And even if you heard "wearable" and immediately thought "fitness," Apple was very intentional about pushing the Watch's non-fitness features as the main reason...
Good Accurate workout tracking, Fast and accurate GPS create speed-detailed maps of exercise routes, Swim tracking is easy to initiate; water-resistant speakers keep liquid out of the watch, Heart rate monitor works even while swimming, Haptic feedback in the...
Bad No auto-tracking activity feature, Cannot natively track sleep, Mapped routes cannot be viewed on the watch itself, only in the Activity app, Third-party apps are hit or miss, Battery life is better than the original watch, but still not nearly as good as...
Bottom line Third-party activity appsOne major advantage Apple has compared to other fitness trackers is its app ecosystem, which can fill in gaps that Apple's first-party apps don't address. But in my experience, they're still mostly hit or miss. In the fitness cate...
0%
ilounge.com
Updated:
2017-01-06 02:57:38
Apple's newest watch, Apple Watch Series 2, represents a shift in the trajectory of the product. While the first Apple Watch was a promising smartwatch that excelled in notifications, it was a bit scattershot in its approach. Series 2 aims to be a faster...
Good Series 2's fitness tracking abilities give the Watch a more focused path. The awaited builtin GPS is accurate and adds another dimension to the smartwatch. Swimproof waterresistance will be welcomed by all, but swimmers will also appreciate the detailed s...
Bad Though the Watch's appeal has broadened, it's still relatively narrow with no true “wow” feature. No notable gains in battery life or charging ability. watchOS 3 and an upgraded processor offer a great benefit to firstgen Apple Watch users as well, at a l...
Bottom line Pros: Series 2's fitness tracking abilities give the Watch a more focused path. The awaited built-in GPS is accurate and adds another dimension to the smartwatch. Swimproof water-resistance will be welcomed by all, but swimmers will also appreciate the de...
80%
9to5mac.com
Updated:
2017-01-06 02:57:38
Apple Watch Series 2 hit stores on Friday and I've spent the weekend testing its new features. From outdoor cycling and swimming in the ocean to comparing it to the first-generation Apple Watch, I had my own list of questions I wanted answered and I'm mos...
Bottom line Apple Watch Series 2 is right for me, but I think a lot of people will be perfectly fine with Apple Watch Series 1 unless specific features appeal to you. Jeff has a fantastic hands-on comparison between the...
0%
hardwaresecrets.com
Updated:
2017-01-06 02:57:38
A Preview of Apple Watch 2 Specs and DetailsApple is tight-lipped about their upcoming product, Apple Watch 2. This has, in fact, added fuel to global curiosity about this futuristic product. The first watch from Apple did not really live up to the expect...
0%
theverge.com
Updated:
2017-01-06 02:57:38
A GPS sensor and better water resistance make the new Apple Watch a serious fitness trackerLet's call it what it is: a fitness tracker.The Apple Watch Series 2 is exactly that. It's what Apple had resisted calling its wearable for the past year and a half...
Good Built-in GPS, Water resistant up to 50m, Faster performance, Bigger battery...
Bad Limited to iPhone users, Display not visible in direct sunlight, Still has some software glitches...
Bottom line More times than not, the Verge score is based on the average of the subscores below. However, since this is a non-weighted average, we reserve the right to tweak the overall score if we feel it doesn't reflect our overall assessment and price of the produ...
75%
pcmag.com
Updated:
2017-01-06 02:57:38
The prime customer for the Apple Watch Series 2 may be a woman who runs. We spent some time with Apple's new wearable (starting at $369) at its launch event in San Francisco, and found that it extends the original Apple Watch's strengths and, with its Nik...
Good Waterproof, Faster, Special Nike version, Lots of third-party apps for a watch, Plays Pokemon Go...
Bad Still expensive, Still iOS only...
Bottom line Apple's Series 2 smartwatch still looks better than its competitors, and new fitness features may attract runners...
0%
phonedog.com
Updated:
2017-02-04 01:32:38
Don't forget to VOTE! Each week, PhoneDog Fans vote for their #1 smartphone in the Official Smartphone Rankings. Vote now and contribute to the industry's most relevant weekly ranking charts.View the discussion thread.Select the amount of total data you n...
0%
macrumors.com
Updated:
2018-04-03 05:36:23
Following the publication of reviews for the iPhone 7 and iPhone 7 Plus yesterday, now the first official reviews for the Apple Watch Series 2 have begun hitting the web. Apple announced its second-generation Apple Watch alongside the iPhone 7 last week...
0%
Country Distributor
United Kingdom 1 distributor(s)