location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iPod touch 16GB MP4 player Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iPod
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
touch
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MKH02BT/A
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18740
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Apple iPod touch 16GB MP4 player Gold
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - MP4 player iOS 8
  • - Accelerometer Firmware upgradeable
  • - Flash memory 16 GB
  • - 4" 1136 x 640 pixels 326 ppi Touchscreen
  • - Audio formats supported: AAC, AAX, AAX+, AIFF, HE-AAC, M4A, MP3, WAV Headphone connectivity: 3.5 mm
  • - Built-in speaker(s)
  • - Voice recording Built-in microphone
  • - Interface: Lightning Wi-Fi Bluetooth AirPlay
  • - Built-in camera 8 MP Auto focus Second camera
  • - Continuous audio playback time: 40 h Lithium-Ion (Li-Ion)
Long product name Apple iPod touch 16GB MP4 player Gold :
The short editorial description of Apple iPod touch 16GB MP4 player Gold

4" IPS, 1136 x 640, A8 + M8, 16GB, 802.11ac, Bluetooth, 8MP + 1.2MP, iOS 8
More>>>
Short summary description Apple iPod touch 16GB MP4 player Gold:
This short summary of the Apple iPod touch 16GB MP4 player Gold data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iPod touch 16GB, MP4 player, 16 GB, Lightning, Built-in camera, Gold, Headphones included

Long summary description Apple iPod touch 16GB MP4 player Gold:
This is an auto-generated long summary of Apple iPod touch 16GB MP4 player Gold based on the first three specs of the first five spec groups.

Apple iPod touch 16GB. Type: MP4 player. Total storage capacity: 16 GB. Touchscreen. Interface: Lightning. Volume control: Digital. Built-in speaker(s). Built-in camera. Voice recording. Continuous audio playback time: 40 h. Weight: 3.1 oz (88 g). Product color: Gold. Headphones included

Country Distributor
United Kingdom 1 distributor(s)