location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iPod mini 4GB Mac+Win green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iPod
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
mini
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPod mini 4GB Mac+Win green
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M9434ZR/A
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32003
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Apple iPod mini 4GB Mac+Win green
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hard disk drive 4 GB
  • - LCD
  • - Audio formats supported: AIFF
  • - Continuous audio playback time: 8 h Built-in Lithium-Ion (Li-Ion)
Guarantee: one-year Limited Warranty
Long product name Apple iPod mini 4GB Mac+Win green :
The short editorial description of Apple iPod mini 4GB Mac+Win green

iPod 4GB Mac+Win green
More>>>
Short summary description Apple iPod mini 4GB Mac+Win green:
This short summary of the Apple iPod mini 4GB Mac+Win green data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iPod mini 4GB Mac+Win green, 4 GB, LCD, 3.95 oz (112 g)

Long summary description Apple iPod mini 4GB Mac+Win green:
This is an auto-generated long summary of Apple iPod mini 4GB Mac+Win green based on the first three specs of the first five spec groups.

Apple iPod mini 4GB Mac+Win green. Total storage capacity: 4 GB. Display: LCD. Continuous audio playback time: 8 h. Weight: 3.95 oz (112 g)

Source Testseek summary Average rating
Reviews
Updated:
2014-08-29 02:24:27
Uk has collected 17 expert reviews for Apple iPod mini 4GB Mac+Win green and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
zdnet.co.uk
Updated:
2014-08-29 02:24:27
Apple comes through with another near-perfect MP3 player, which will be available in the UK in April.
87%
pocket-lint.com
Updated:
2014-08-29 02:24:27
Same thing as the iPod, snazzier style, but that’s about it.
80%
avecmobile.com
Updated:
2014-08-29 02:24:27
play music in a small, portable device. The iPod Mini can play digital music that has been saved in MP3, WAV and AAC formats. 4GB or 6GB hard disk is available for storing music copied from CDs, downloaded from iTunes, or the device can be used as a re...
0%
pcmag.com
Updated:
2014-08-29 02:24:27
The 6GB model is a timely upgrade for the iPod mini, with 50 percent more storage, over twice the battery life, and improved Specs: Player Type: Hard Disk MP3 Player, Radio: No, Recording, Voice: No, Recording, Line In: No, Weight: 3.6 oz, Capacit...
90%
v3.co.uk
Updated:
2014-08-29 02:24:27
Is Apple doing enough to retain its MP3 crown?...
80%
Digitaltrends.com
Updated:
2014-08-29 02:24:27
the iPod mini easily outdoes all other portable audio players on the market in terms of style and quality.
90%
hometheaterspot.com
Updated:
2014-08-29 02:24:27
Review: AVAILABILITY As of this writing, the iPod mini is slowly being released to various stores. Although most stores are reporting a June 15 availability, you may be able to find one at an electronics store near you. PACKAGING Once you bring home yo...
0%
devhardware.com
Updated:
2014-08-29 02:24:27
The iPod is considered by many to be the music industrys most perfect MP3 player. And although competition has started to catch up with Apple, the company still has a few more iTricks up its iSleeve. One of these iTricks came out recently (although fr...
0%
pcmag.com
Updated:
2014-08-29 02:24:27
A smaller, lighter iPod with 4GB storage. The standard by which all other personal audio players are judged. Specs: Player Type: Hard Disk MP3 Player, Radio: No, Recording, Voice: No, Capacity: 4000 MB, Dimensions: 3.6 x 2 x 0.5 in...
90%
ign.com
Updated:
2014-08-29 02:24:27
We take a look at Apples ultra portable jukebox.
0%
slcentral.com
Updated:
2014-08-29 02:24:27
Introduction iPods have become the set standard for what an MP3 player should be. They are small, sleek, have a top-notch design, hold enough for anyone, and has one of the best user interfaces around. You may not know this, but Apple gets 7% of its pr...
90%