location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple Studio Display 17" TFT 75kHz TCO95 computer monitor 17" 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Studio Display 17" TFT 75kHz TCO95
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M7649ZM/B
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36448
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Apple Studio Display 17" TFT 75kHz TCO95 computer monitor 17" 1280 x 1024 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 17"
  • - 1280 x 1024 pixels
  • - 200 cd/m² 350:1
  • - 40 W
Guarantee: 3 years
Long product name Apple Studio Display 17" TFT 75kHz TCO95 computer monitor 17" 1280 x 1024 pixels :
The short editorial description of Apple Studio Display 17" TFT 75kHz TCO95 computer monitor 17" 1280 x 1024 pixels

Studio Display 17" (Flat Panel)
More>>>
Short summary description Apple Studio Display 17" TFT 75kHz TCO95 computer monitor 17" 1280 x 1024 pixels:
This short summary of the Apple Studio Display 17" TFT 75kHz TCO95 computer monitor 17" 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Apple Studio Display 17" TFT 75kHz TCO95, 17", 1280 x 1024 pixels

Long summary description Apple Studio Display 17" TFT 75kHz TCO95 computer monitor 17" 1280 x 1024 pixels:
This is an auto-generated long summary of Apple Studio Display 17" TFT 75kHz TCO95 computer monitor 17" 1280 x 1024 pixels based on the first three specs of the first five spec groups.

Apple Studio Display 17" TFT 75kHz TCO95. Display diagonal: 17", Display resolution: 1280 x 1024 pixels, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 04:57:58
Uk has collected 3 expert reviews for Apple Studio Display 17" TFT 75kHz TCO95 computer monitor 43.2 cm (17") 1280 x 1024 pixels and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
Howstuffworks.com
Updated:
2011-07-30 04:57:55
The 17-inch Apple Studio Display is simply stunning, both in design and display. It outperforms many of its competitors at a very competitive price. If its true that you get what you pay for, youd better grab this display before Apple realizes the er...
Good Bright, sharp display with gorgeous colors and a native resolution that compares to a 21-inch CRT monitor.
Bad A non-standard connector prevents legacy Macintosh and PC users from easily using this monitor.
Bottom line The 17-inch Apple Studio Display is simply stunning, both in design and display. It outperforms many of its competitors at a very competitive price. If its true that you get what you pay for, youd better grab this display before Apple realizes the e...
60%