location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart-UPS On-Line uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 700 W 6 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart-UPS On-Line
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SURT1000RMXLI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7330381664946 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 220118
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Mar 2024 08:10:49
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Environmental Profile (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
APC SURT1000RMXLI user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points APC Smart-UPS On-Line uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 700 W 6 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Double-conversion (Online)
  • - 1 kVA 700 W
  • - Waveform: Sine
  • - 6 AC outlet(s)
  • - Sealed Lead Acid (VRLA)
  • - Rackmount/Tower Black
Guarantee: 2 years repair or replace, optional on-site warranties available, optional extended warranties available
Long product name APC Smart-UPS On-Line uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 700 W 6 AC outlet(s) :
The short editorial description of APC Smart-UPS On-Line uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 700 W 6 AC outlet(s)

Smart-UPS RT, 1000VA/700W, Input 230V/Output 230V, Interface Port DB-9 RS-232, SmartSlot, Extended runtime model, Rack Height 2 U
More>>>
APC Smart-UPS On-Line uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 700 W 6 AC outlet(s):
The official marketing text of APC Smart-UPS On-Line uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 700 W 6 AC outlet(s) as supplied by the manufacturer

A versatile UPS developed for the harshest power conditions in the world.

APC Smart-UPS RT is a family of high-density, performance UPSs for voice and data networks, medical labs, and light industrial applications. Capable of supporting 10kVA in a 6U rack/tower convertible form, users can support power hungry blade servers or heavily loaded equipment racks. This flexible form factor allows standardization across multiple applications. High power internal chargers allow virtually unlimited additional matching battery packs to comply with aggressive runtime demands of business-critical systems. Customers with harsh power environments looking for extremely tight voltage and frequency regulation, internal bypass, and input power factor correction typical of double conversion online topology will get them in the Smart-UPS RT.

Short summary description APC Smart-UPS On-Line uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 700 W 6 AC outlet(s):
This short summary of the APC Smart-UPS On-Line uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 700 W 6 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

APC Smart-UPS On-Line, Double-conversion (Online), 1 kVA, 700 W, Sine, 100 V, 280 V

Long summary description APC Smart-UPS On-Line uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 700 W 6 AC outlet(s):
This is an auto-generated long summary of APC Smart-UPS On-Line uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 700 W 6 AC outlet(s) based on the first three specs of the first five spec groups.

APC Smart-UPS On-Line. UPS topology: Double-conversion (Online), Output power capacity: 1 kVA, Output power: 700 W. AC outlet types: C13 coupler, Power plug: C14 coupler, AC outlets quantity: 6 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 328 VAh, Typical backup time at full load: 13.8 min. Form factor: Rackmount/Tower, Product color: Black, Rack capacity: 2U. Width: 17" (432 mm), Depth: 19" (483 mm), Height: 3.35" (85 mm)

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
1 kVA
Output power *
700 W
Waveform *
Sine
Input operation voltage (min) *
100 V
Input operation voltage (max) *
280 V
Input frequency *
50/60 Hz
Output operation voltage (min)
220 V
Output operation voltage (max)
240 V
Output frequency regulation
50/60 Hz
Surge energy rating
420 J
Efficiency
89.1%
Crest factor
3:1
Emergency Power Off (EPO)
O
Noise level
50 dB
Surge protection
Yes
Audible alarm(s)
Yes
Audible alarm modes
Low battery alarm, Overload alarm
Auto-restart
Yes
Ports & interfaces
AC outlet types
C13 coupler
Power plug
C14 coupler
AC outlets quantity
6 AC outlet(s)
Number of output IEC jumpers
2
Serial interface
Yes
Serial interface type
RS-232
SmartSlot
Yes
Battery
Battery technology
Sealed Lead Acid (VRLA)
Battery capacity
328 VAh
Typical backup time at full load
13.8 min
Typical backup time at half load
32 min
Battery life (max)
5 year(s)
Hot-swap battery
Yes
Automatic battery test
Yes
Battery
Cold start
Yes
Design
Form factor *
Rackmount/Tower
Rack capacity
2U
Product color *
Black
LED indicators
Battery replacement
Certification
C-tick, CE, EN 50091-1, EN 50091-2, EN 55022 Class A, EN 60950, EN 61000-3-2, GOST, VDE, PEP, EOLI
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 118110.2" (0 - 3000 m)
Non-operating altitude
0 - 590551.2" (0 - 15000 m)
Technical details
Sustainability certificates
RoHS
Weight & dimensions
Width
17" (432 mm)
Depth
19" (483 mm)
Height
3.35" (85 mm)
Weight
50.7 lbs (23 kg)
Package width
24.8" (630 mm)
Package depth
23.4" (594 mm)
Package height
11.3" (286 mm)
Package weight
61.3 lbs (27.8 kg)
Packaging data
Rack mount kit
Yes
Cables included
RS-232
Manual
Yes
Software CD
Yes
Logistics data
Quantity per pallet
4 pc(s)
Harmonized System (HS) code
85078000
Quantity per master (outer) case
1 pc(s)
Other features
Nominal output voltage
230 V
Nominal input voltage
230 V
Brand Image Article code product Stock Price from
APC Smart-UPS RT 48V RM Battery Pack uninterruptible power supply (UPS) APC Smart-UPS RT 48V RM Battery Pack uninterruptible power supply (UPS)
(show image)
SURT48RMXLBP Smart-UPS RT 48V RM Battery Pack 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 4 distributor(s)
Polska 1 distributor(s)
Deutschland 3 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
Suomi 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)