location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC POWER CONTROL AND CORD MANAGEMENT uninterruptible power supply (UPS)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
POWER CONTROL AND CORD MANAGEMENT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
POW5-I
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47544
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:53:21
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Standard warranty 10 years repair or replace
Long product name APC POWER CONTROL AND CORD MANAGEMENT uninterruptible power supply (UPS) :
The short editorial description of APC POWER CONTROL AND CORD MANAGEMENT uninterruptible power supply (UPS)

Power Manager 230V
More>>>
APC POWER CONTROL AND CORD MANAGEMENT uninterruptible power supply (UPS):
The official marketing text of APC POWER CONTROL AND CORD MANAGEMENT uninterruptible power supply (UPS) as supplied by the manufacturer

Power Manager 230V - The ultimate in power control and cord management plus guaranteed surge suppression for life

Features:

Catastrophic Event Protection, Cord Management, Protection working indicator, Resettable circuit breaker, Site wiring fault indicator, Status Indicator LED's, Transformer Block Spacing

Includes - User Manual

Short summary description APC POWER CONTROL AND CORD MANAGEMENT uninterruptible power supply (UPS):
This short summary of the APC POWER CONTROL AND CORD MANAGEMENT uninterruptible power supply (UPS) data-sheet is auto-generated and uses the product title and the first six key specs.

APC POWER CONTROL AND CORD MANAGEMENT, Beige, 0 - 40 °C, -15 - 45 °C, 0 - 95%, 0 - 95%, 0 - 118110.2" (0 - 3000 m)

Long summary description APC POWER CONTROL AND CORD MANAGEMENT uninterruptible power supply (UPS):
This is an auto-generated long summary of APC POWER CONTROL AND CORD MANAGEMENT uninterruptible power supply (UPS) based on the first three specs of the first five spec groups.

APC POWER CONTROL AND CORD MANAGEMENT. Product color: Beige. Weight: 4.01 lbs (1.82 kg). Output connections: Number of Outlets - 5 Receptacle Style - IEC 320-C13 , Input connection type: IEC-320 C14, Dimensions (WxDxH): 14.6 x 1.67 x 12.5" (370.3 x 42.4 x 317.5 mm)

Features
EMI/RFI noise filtering
Yes
Design
Product color *
Beige
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operational conditions
Operating altitude
0 - 118110.2" (0 - 3000 m)
Weight & dimensions
Weight
4.01 lbs (1.82 kg)
Other features
Output connections
Number of Outlets - 5 Receptacle Style - IEC 320-C13
Input connection type
IEC-320 C14
Dimensions (WxDxH)
14.6 x 1.67 x 12.5" (370.3 x 42.4 x 317.5 mm)
Nominal output voltage
230 V
Nominal input voltage
230 V