location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Vertical PDU Mounting Brackets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Vertical PDU Mounting Brackets
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR8415 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304200833 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91930
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Apr 2024 09:31:26
The date of the most recent change of the data-sheet in Icecat's system
Long product name APC Vertical PDU Mounting Brackets :
The short editorial description of APC Vertical PDU Mounting Brackets

Vertical PDU Mounting Brackets
More>>>
APC Vertical PDU Mounting Brackets:
The official marketing text of APC Vertical PDU Mounting Brackets as supplied by the manufacturer

Rack accessories include light and heavy-duty shelves, patch cord organizers, vertical and horizontal cable organizers.

Short summary description APC Vertical PDU Mounting Brackets:
This short summary of the APC Vertical PDU Mounting Brackets data-sheet is auto-generated and uses the product title and the first six key specs.

APC Vertical PDU Mounting Brackets, 1.61 lbs (0.73 kg)

Long summary description APC Vertical PDU Mounting Brackets:
This is an auto-generated long summary of APC Vertical PDU Mounting Brackets based on the first three specs of the first five spec groups.

APC Vertical PDU Mounting Brackets. Maximum weight capacity: 1.61 lbs (0.73 kg)

Technical details
Maximum weight capacity
1.61 lbs (0.73 kg)
Other features
Dimensions (WxDxH)
7.52 x 4.02 x 0.748" (191 x 102 x 19 mm)
Other features
Mounting interface
PDU
Weight & dimensions
Weight
15.9 oz (450 g)
Country Distributor
Nederland 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)