location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC AP9505I power adapter/inverter Indoor Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AP9505I
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP9505I show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304021810 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 214477
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Aug 2024 20:26:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points APC AP9505I power adapter/inverter Indoor Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power supply type: Indoor
  • - Output voltage: 24 V
  • - AC-to-DC
  • - Black
Guarantee: Standard warranty 2 years repair or replace
Long product name APC AP9505I power adapter/inverter Indoor Black :
The short editorial description of APC AP9505I power adapter/inverter Indoor Black

Power Supply Univ 24VDC Output
More>>>
APC AP9505I power adapter/inverter Indoor Black:
The official marketing text of APC AP9505I power adapter/inverter Indoor Black as supplied by the manufacturer

AC Power Cords and Adapters to fit all your power needs.

Features - Optional Power Supply

Short summary description APC AP9505I power adapter/inverter Indoor Black:
This short summary of the APC AP9505I power adapter/inverter Indoor Black data-sheet is auto-generated and uses the product title and the first six key specs.

APC AP9505I, Indoor, 24 V, AC-to-DC, AS/NZS 3548 (C-Tick) Class A, cUL Listed, CE, EMC Directive 2004/108/EC, FCC Part 15 Class A,..., IEC320-C7/BS-1363, Black

Long summary description APC AP9505I power adapter/inverter Indoor Black:
This is an auto-generated long summary of APC AP9505I power adapter/inverter Indoor Black based on the first three specs of the first five spec groups.

APC AP9505I. Power supply type: Indoor, Output voltage: 24 V, Power current type: AC-to-DC. Connector(s): IEC320-C7/BS-1363. Product color: Black. Width: 3.74" (95 mm), Depth: 2.76" (70 mm), Height: 2.76" (70 mm). Package width: 9.25" (235 mm), Package depth: 5.51" (140 mm), Package height: 2.99" (76 mm)

Features
Power supply type *
Indoor
Power current type
AC-to-DC
Output voltage *
24 V
Adjustable output voltage
No
Certification
AS/NZS 3548 (C-Tick) Class A, cUL Listed, CE, EMC Directive 2004/108/EC, FCC Part 15 Class A, ICES-003, Low Voltage Directive 2006/95/EC, PSE, UL Listed, VCCI Class A, VDE
Performance
Connector(s)
IEC320-C7/BS-1363
Design
Product color *
Black
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Operational conditions
Storage relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
3.74" (95 mm)
Depth
2.76" (70 mm)
Height
2.76" (70 mm)
Weight
12 oz (340 g)
Packaging data
Package width
9.25" (235 mm)
Package depth
5.51" (140 mm)
Package height
2.99" (76 mm)
Package weight
17.6 oz (500 g)
Technical details
Number of connectors
2
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85044095
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 2 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)