location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC kabel straight through ieee 1284 parallel cable 72" (1.83 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
kabel straight through ieee 1284
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
37006-2M-E
Category:
Cables used to transfer information between two devices using a parallel communication protocol. These cables usually have IEEE 1284 connectors.
Parallel Cables Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43126
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:53:25
The date of the most recent change of the data-sheet in Icecat's system
Long product name APC kabel straight through ieee 1284 parallel cable 72" (1.83 m) :
The short editorial description of APC kabel straight through ieee 1284 parallel cable 72" (1.83 m)

APC CABLE STRAIGHT THROUGH, IEEE 1284 DB25 MALE TO DB25 MALE, 2 METER
More>>>
APC kabel straight through ieee 1284 parallel cable 72" (1.83 m):
The official marketing text of APC kabel straight through ieee 1284 parallel cable 72" (1.83 m) as supplied by the manufacturer

Cables and Adapters built to IEEE standards to ensure high quality communication with your printer and peripherals.
Features
Molded Strain Relief

Short summary description APC kabel straight through ieee 1284 parallel cable 72" (1.83 m):
This short summary of the APC kabel straight through ieee 1284 parallel cable 72" (1.83 m) data-sheet is auto-generated and uses the product title and the first six key specs.

APC kabel straight through ieee 1284, 72" (1.83 m), 10.2 oz (290 g)

Long summary description APC kabel straight through ieee 1284 parallel cable 72" (1.83 m):
This is an auto-generated long summary of APC kabel straight through ieee 1284 parallel cable 72" (1.83 m) based on the first three specs of the first five spec groups.

APC kabel straight through ieee 1284. Cable length: 72" (1.83 m). Weight: 10.2 oz (290 g)