location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Aopen CASE Midi QF50A Beige&Blue 300W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Aopen Check ‘Aopen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CASE AOPEN Midi QF50A Beige&Blue 300W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91.97020.A79
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Aopen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Aopen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24019
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:53:26
The date of the most recent change of the data-sheet in Icecat's system
Long product name Aopen CASE Midi QF50A Beige&Blue 300W :
The short editorial description of Aopen CASE Midi QF50A Beige&Blue 300W

AOpen Midi tower QF50A Beige & Blue 300 W USB 2.0, 2xUSB /Head phone/Mic. In/1394 (Optional)
More>>>
Short summary description Aopen CASE Midi QF50A Beige&Blue 300W:
This short summary of the Aopen CASE Midi QF50A Beige&Blue 300W data-sheet is auto-generated and uses the product title and the first six key specs.

Aopen CASE Midi QF50A Beige&Blue 300W, 17.3" (440 mm), 16.8" (426 mm), 7.64" (194 mm), 15.2 lbs (6.9 kg), 300/250W ATX, 2 x USB / Head phone / Mic. In / 1394 (Optional)

Long summary description Aopen CASE Midi QF50A Beige&Blue 300W:
This is an auto-generated long summary of Aopen CASE Midi QF50A Beige&Blue 300W based on the first three specs of the first five spec groups.

Aopen CASE Midi QF50A Beige&Blue 300W. Width: 17.3" (440 mm), Depth: 16.8" (426 mm), Height: 7.64" (194 mm). Power supply type: 300/250W ATX, I/O ports: 2 x USB / Head phone / Mic. In / 1394 (Optional)

Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 12:36:19
Uk has collected 1 expert review for Aopen CASE Midi QF50A Beige&Blue 300W and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
pcstats.com
Updated:
2011-09-25 12:36:19
The term "white box" is industry slang for those atypical beige or off-white computer cases system builders rely on.
70%
Brand Image Article code product Stock Price from
Aopen

Aopen CASE Midi QF50C Zilver,Zl/Zw 300W
(show image)
91.97020.C0R CASE AOPEN Midi QF50C Zilver,Zl/Zw 300W 0.00
(excl. VAT)
0 (incl. VAT)