location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Andis One Cup Coffee Maker Fully-auto Pod coffee machine

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Andis Check ‘Andis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
One Cup Coffee Maker
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60980
Category:
Machine used to make coffee.
Coffee Makers Check ‘Andis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Andis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20471
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Nov 2023 10:33:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Andis One Cup Coffee Maker Fully-auto Pod coffee machine
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Countertop Fully-auto Pod coffee machine
  • - Coffee pod
  • - 1 cups
  • - Coffee making
  • - 500 W
  • - Black
Long product name Andis One Cup Coffee Maker Fully-auto Pod coffee machine :
The short editorial description of Andis One Cup Coffee Maker Fully-auto Pod coffee machine

ONE-CUP COFFEE MAKER, 500 W, 120V, 60Hz
More>>>
Short summary description Andis One Cup Coffee Maker Fully-auto Pod coffee machine:
This short summary of the Andis One Cup Coffee Maker Fully-auto Pod coffee machine data-sheet is auto-generated and uses the product title and the first six key specs.

Andis One Cup Coffee Maker, Pod coffee machine, Coffee pod, 500 W, Black

Long summary description Andis One Cup Coffee Maker Fully-auto Pod coffee machine:
This is an auto-generated long summary of Andis One Cup Coffee Maker Fully-auto Pod coffee machine based on the first three specs of the first five spec groups.

Andis One Cup Coffee Maker. Product type: Pod coffee machine, Coffee maker type: Fully-auto, Coffee input type: Coffee pod, Capacity in cups: 1 cups. Power: 500 W. Product color: Black