location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis Tornado 563 modem 56 Kbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Tornado
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tornado 563
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TOR-563EU40V9211-01
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715953001180
Category:
Device which converts digital data from computers into electric signals which can be transmitted over a telephone line, and convert electric signals which it receives into digital data for computers.
Modems Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63850
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Long product name Allied Telesis Tornado 563 modem 56 Kbit/s :
The short editorial description of Allied Telesis Tornado 563 modem 56 Kbit/s

Tornado 563: External analog V.90/V.92 Modem with USB connection
More>>>
Allied Telesis Tornado 563 modem 56 Kbit/s:
The official marketing text of Allied Telesis Tornado 563 modem 56 Kbit/s as supplied by the manufacturer

Unique Selling Points (USP):

- External Fax Modem
- USB 1.1 connection
- 56 Kbps downstream
- Fax class 1
- Supports V.92 (Modem on Hold, Quick connect, faster downloads with v.44 compression)
- 1 x RJ11 PSTN


Product Description:

The Tornado 563 is a high performance, real plug & play, external fax modem with a maximum speed of 56.000 bps. Its accuracy makes this modem especially suitable for efficient use of the Internet, tele-banking,
fax communication and transferring large data files.

Up-to-date technology assures full compatibility with all standard analogue communication protocols. The new V.92 and V.44 standards can let you surf the net faster then the old standard V.90 speed. Plus, the Quick-Connect feature reduces sign on time by up to two-thirds!!!

Short summary description Allied Telesis Tornado 563 modem 56 Kbit/s:
This short summary of the Allied Telesis Tornado 563 modem 56 Kbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis Tornado 563, 56 Kbit/s, Fax Modem, V.92, V.90, K56Flex, V.34 (33.6Kbps), V.32 bis, V.32, V.22 bis, Microsoft 98, ME, 2000, XP, USB

Long summary description Allied Telesis Tornado 563 modem 56 Kbit/s:
This is an auto-generated long summary of Allied Telesis Tornado 563 modem 56 Kbit/s based on the first three specs of the first five spec groups.

Allied Telesis Tornado 563. Modem speed: 56 Kbit/s, Type: Fax Modem. Data link protocols: V.92, V.90, K56Flex, V.34 (33.6Kbps), V.32 bis, V.32, V.22 bis. Compatible operating systems: Microsoft 98, ME, 2000, XP. I/O ports: USB

Modem
Modem speed
56 Kbit/s
Type
Fax Modem
Protocols
Data link protocols
V.92, V.90, K56Flex, V.34 (33.6Kbps), V.32 bis, V.32, V.22 bis
Ports & interfaces
I/O ports
USB
Features
Plug and Play
Yes
Internal
No
System requirements
Compatible operating systems
Microsoft 98, ME, 2000, XP
Mac compatibility
No
Brand Image Article code product Stock Price from
Allied Telesis Tornado 562C modem 56 Kbit/s Allied Telesis Tornado 562C modem 56 Kbit/s
(show image)
TOR-562C-EU-01 Tornado 562C 0.00
(excl. VAT)
0 (incl. VAT)