- - Gaming Laptop Clamshell Black, Silver
- - Intel® Core™ i7 I7-6500U 2.5 GHz
- - 13.3" Full HD 1920 x 1080 pixels IPS LED backlight Matt 16:9
- - 16 GB DDR3L-SDRAM 1600 MHz 2 x 8 GB
- - 500 GB Hybrid-HDD
- - NVIDIA® GeForce® GTX 960M 2 GB Intel® HD Graphics 520
- - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.1
- - Lithium-Ion (Li-Ion) 51 Wh 10.5 h 130 W
- - Windows 10 Home 64-bit
Intel Core i7-6500U Processor (4M Cache, up to 3.10 GHz), 16GB DDR3L 1600MHz, 500GB SATA SSHD, 13.3" IPS FHD 1920 x 1080, nVidia GeForce GTX 960M 2GB GDDR5, Gigabit LAN, WLAN, Bluetooth, WebCam, Windows 10 Home 64-bit
Game with maximum mobility.
13-inch laptop with Intel ® processors, an optional graphics amplifier, all-day battery life and optional 62 WHr for ultimate on-the-go action.
Power that makes it all possible.
Game the way you want on the Alienware 13. It’s a mighty gaming laptop that’s thinner and lighter than anything we’ve created before without sacrificing performance or battery life, The new Intel® Core™ i7 processor configuration includes 62 WHr battery with the latest generation Intel® processor. Crafted with premium features like copper cooling, Quad HD+ display and high-performance CPU and graphics, the Alienware 13 is designed to give you an awesome gaming experience anywhere, every time.
When paired with the Alienware Graphics Amplifier, powered by an upgradable desktop GPU, you can transform the Alienware 13 into the ultimate at-home experience. Just plug in and get lost in the vivid display and massive performance boost of desktop-class graphics.
The holy grail of gaming.
Plug in. Buckle up: Supercharge your at-home gaming with the Alienware Graphics Amplifier. Plug in the powerfully mobile Alienware 13, reboot and enjoy a fully expanded graphics experience — advanced NVIDIA ® or AMD enabled desktop graphics, support for several displays. Also, get more connectivity with a built-in, powered, 4-port USB 3.0 hub for your favorite peripherals.
Killer combo: Stay light while you battle opponents on the go, and immerse yourself fully in the desktop experience when you’re stationed at home base. Matched with the Alienware 13, the Graphics Amplifier provides a perfect solution for the gamer who wants the best of portability and performance. When gaming away from home, the new NVIDIA® Geforce® GTX TITAN X graphics card with 12GB of memory delivers exceptional, immersive 4K gaming.
Enhanced action: The Graphics Amplifier boosts any gaming experience with a truly impressive 375W of dedicated graphics power and increased support for full-length, dual-wide cards. Crank up the intensity on your gameplay without sacrificing mobility when you pair it with Alienware 13.
New look, improved performance.
Perfect portability: The Alienware 13 is thinner, lighter and features longer battery life than previous Alienware laptops. It’s approximately 40% thinner than the Alienware 14 at just 26mm (1 inch) thick.
Keep your cool: The Alienware 13’s main thermal module consists of copper heat pipes and plates set on the GPU and a CPU – optimizing heat dissipation so your graphics card can use up as much wattage as it desires, and the chassis won’t get too hot during battle.
Your keyboard advantage: Built to stand up to the most intense gaming usage, the premium reinforced keyboard includes a metal plate built-in behind the keys, providing uniform feedback and responsiveness for all keys while typing, and the travel distance between each key is engineered to facilitate flawless, smooth motion.
Rigorously tested for robust durability: Alienware laptops are tested to stand up to tens of thousands of functions : power button pushes, hinges opening and closing, twists, turns, or up to 10 million keystrokes. We test hard so you can game hard, reliably.
Engineered for excellence.
Intense inside:
With the 6th generation Intel® Core™ i processor smooth, low-voltage dual-core action, the Alienware 13 is equipped for up to 3.1 GHz of power and a seamless gaming experience. Intel offers the only processors that allow you to use Turbo Boost technology so your machine can deliver more performance when needed.
Unstoppable innovation.
A feast for the eyes: Enjoy a full 13.3" LCD screen that offers stunningly clear graphics anywhere. The Alienware 13 is available with your choice of brilliant HD, Full HD or choose Quad HD+ display. Get up to 3200x1800 pixel resolution and extra wide viewing angles with optional IPS panel technology.
Visionary technology: See the difference in the Alienware 13’s Quad HD+ display, built with IGZO (indium gallium zinc oxide) technology. This premium LCD panel delivers higher pixel densities while reducing power consumption, protecting your battery life and your gamer cred.
Unleash your rig’s greatest capabilities with Windows 10
DirectX 12: Break down boundaries and step into your game with graphics more stunning than ever before with the new DirectX 12 technology. Windows 10’s API is armed with new features that will provide quicker processing in real time to generate higher FPS and richer graphics as well as reduced power consumption to play longer.
Expand your community: Xbox app lets you see what your friends are playing now, chat with your community, and track your scores and achievements. Plus, Game DVR* lets you record your best hero moves for sharing with friends.
Play more games: The greatest Xbox games are now at your fingertips, and you will get built-in support for the Xbox controller and even stream Xbox One games to a Windows 10 PC, laptop, or tablet anywhere in your home. Even the cross-device barriers are down – start a game on your PC and move to your Xbox to continue playing.
Start menu – back and improved: You will game like an expert from the get-go since your Windows Start menu is back in an expanded form. Plus, all your pinned applications will carry over so your experience is familiar, productive and better than ever.
The speed you need: Windows 10 starts up and resumes fast so there’s no buffer between you and your game. Even your updates reach you as soon as they are available so you always have the latest and greatest features.
Extend your reach.
Mobility meets connectivity: Hook up your favorite accessories with the new superfast USB Type-C™ port, offering speeds 2x as fast as USB 3.0 with SuperSpeed USB 10Gbps (USB 3.1).
Blow your hair back: Use your USB Type- C™ port as a Thunderbolt 3 port, and experience 40Gbps (4x the USB 3.1 protocol) or drive 4K displays as if the port were a Thunderbolt or DisplayPort. Or maximize your options by daisychaining your Thunderbolt devices together.
Better, faster, clearer: Run 4K resolution content @60Hz using the new HDMI 2.0 port, for better resolution, smoother graphics and an overall upgrade in awesomeness.
Engage your senses.
Load faster, game faster: Cut down on time spent booting up, loading, or accessing data to get to the fun faster. Available PCIe SSDs in up to 512GB are 4x faster to crank out the performance you demand.
Sound and fury: Rich, impressive Alienware 13 audio is powered by Klipsch and Creative SoundBlaster X-Fi technology. Look directly into the eyes of your friends and opponents with a 2.0MP Full HD webcam and let the banter flow with a dual microphone array.
Connect and conquer: The combination of the Killer™ Wireless-AC 1535 with the Killer™ E2400 provides unprecedented speed, intelligence and control to your gaming experience. Download faster, stream better, and enjoy smoother gaming with Killer DoubleShot™ Pro and Advanced Stream Detect™ technology. Killer DoubleShot Pro provides the ultimate networking experience by smartly having Killer Ethernet and Killer Wireless work together to determine which network traffic should run on each interface. This provides the absolute fastest possible gaming and streaming experience. Plus, all Alienware 13 systems come with Bluetooth 4.1 technology.
Peace of mind comes standard.
Alien Autopsy comes preinstalled on all new Alienware devices and provides:
- Advice and alerts to let you know about issues before they happen and tools to fix issues if they arise
- Flexible, automated backup and recovery through Alienware Respawn to ensure that your important documents, pictures and media files remain safe
- Easy access to Dell support, warranty information and services, saving time and reducing hassle
Alienware 13 R2, Intel® Core™ i7, 2.5 GHz, 13.3", 1920 x 1080 pixels, 16 GB, 500 GB
Alienware 13 R2. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: I7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product color: Black, Silver