location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Alienware Alpha Intel® Core™ i7 i7-4765T 8 GB DDR3L-SDRAM 2 TB HDD Windows 8.1 Desktop Mini PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Alienware Check ‘Alienware’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Alpha
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ASM100-7980 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884116162162 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Alienware’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Alienware: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26134
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:11:47
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Alienware Alpha Intel® Core™ i7 i7-4765T 8 GB DDR3L-SDRAM 2 TB HDD Windows 8.1 Desktop Mini PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Mini PC Black 130 W
  • - Intel® Core™ i7 i7-4765T 2 GHz
  • - 8 GB DDR3L-SDRAM 1600 MHz
  • - 2 TB HDD
  • - 2 GB Intel® HD Graphics 4600
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 4.0
  • - Windows 8.1 64-bit
Long product name Alienware Alpha Intel® Core™ i7 i7-4765T 8 GB DDR3L-SDRAM 2 TB HDD Windows 8.1 Desktop Mini PC Black :
The short editorial description of Alienware Alpha Intel® Core™ i7 i7-4765T 8 GB DDR3L-SDRAM 2 TB HDD Windows 8.1 Desktop Mini PC Black

Intel Core i7-4765T Processor (8M Cache, up to 3.00 GHz), 8GB DDR3L 1600MHz, 2TB SATA HDD, nVidia GeForce GPU 2GB GDDR5, Gigabit LAN, WLAN, Xbox 360 Wireless Controller, Alienware Alpha Console Interface w/ Microsoft Windows 8.1
More>>>
Alienware Alpha Intel® Core™ i7 i7-4765T 8 GB DDR3L-SDRAM 2 TB HDD Windows 8.1 Desktop Mini PC Black:
The official marketing text of Alienware Alpha Intel® Core™ i7 i7-4765T 8 GB DDR3L-SDRAM 2 TB HDD Windows 8.1 Desktop Mini PC Black as supplied by the manufacturer

Dawn of a new era
The Alienware Alpha combines the freedom of PC gaming with the ease of a console. The exclusive Alienware-developed user interface allows you to navigate all of Alpha’s core functions with only the included Xbox 360 controller – without needing a keyboard and mouse. With the power of Steam Big Picture, the global online community for downloading and playing games, you can have quick and easy access to thousands of your favorite Steam games, plus other entertainment, all on your big screen TV. Welcome to a new era of fun.

See the ins and outs of Alpha.
Watch Alienware insiders walk you through the awesome Alpha console and show you how easily and powerfully Alpha brings PC gaming to your TV.

The ease and experience of a console
Alienware exclusive console interface: The Alienware Alpha boots directly into an exclusive user interface that provides easy streamlined controller-based navigation - no mouse or keyboard needed. You can choose to launch Steam Big Picture, adjust core system and AlienFX settings and access your media.

Gaming, simplified: Quickly download games straight to your Alpha Console with the click of a few buttons, or remotely from your phone. All your games stay up to date and ready to play, all the time.

Multiple accounts, one system: Merge everything you love about PC gaming with the sociability of your living room. Steam Big Picture supports multiple Steam accounts and libraries on one system, so you can have fun with your Steam friends whether they’re sitting right next to you or gaming from afar.

It's your choice: Whether you want a console gaming experience with an included Xbox controller, or a keyboard/mouse combination in desktop mode, you can game the way you want on the big screen in 1080p Full HD beauty.

A true “next-gen” system
Powered by Steam Big Picture: Valve brings the benefits of Steam — millions of users to play with, thousands of games across multiple platforms, user modifications and more — to the living room via Steam Big Picture on the Alienware Alpha. Better yet, you can kick back on your sofa with just your controller – no keyboard and mouse required.

The Next Generation of Graphics: Based on NVIDIA’s newest ‘Maxwell’ architecture, with 2GB of GDDR5 memory at its disposal, the Alienware Alpha’s custom-built GPU ensures you get plenty of performance to crank up your settings on your big screen TV.

Start with a strong core: New 4th generation Intel® Core™ Haswell processors allow for fantastic gaming on all the latest and greatest titles.

Four powerful configurations: Choose from multiple Alienware Alpha options — detailed in the Configurations tab — ranging up to Intel® Quad-Core™ i7 processor power, a custom NVIDIA Maxwell GTX graphics with 2GB GDDR5 memory, 8GB RAM and 2TB of hard drive space. Each configuration comes with a dual-band AC wireless card for prioritized wireless network connectivity and increased range.

More than A Gaming Console: Alpha takes you where other consoles can’t; plug in a keyboard and mouse and transform your Alpha into a fully functional Windows 8 PC.

Upgrades welcome: The Alienware Alpha is user-accessible, so you can feel free to upgrade the CPU and RAM for better in-game performance and background application multitasking and add hard drive space to store more games.

Steam Big Picture
Learn how you can enjoy your favorite Steam games from the comfort of your couch.

A full entertainment package
An arsenal of games: Access over 3,000 downloadable games from the comfort of your couch, ranging from the most popular blockbusters to the most hardcore independent and mainstream titles. You can play your entire Steam library directly on the Alienware Alpha, or stream all your Steam games and content over your local network — all without the online-play subscription fees, down-resolutioned textures and smaller multi-player maps that you might experience on other consoles.

An army of gamers: The Steam community is 75+ million strong and growing, with up to seven million players are online at any given time. When you’re ready to game, they’ll be waiting for you.

Family Sharing: Family sharing remembers familiar users on your console, and lets you create kids' accounts that feature custom parental settings.

Locked and loaded: Alienware Alpha will come bundled with free bonus content including the complete versions of Anomaly: Warzone Earth, Awesomenauts, Magicka, Metro 2033, PAYDAY 2 and Strike Suit Zero. Alienware Alpha will also include an exclusive Gauntlet in-game item, the Magicka: Dungeons and Daemons DLC, as well as Alienware exclusive demos of Defense Grid 2 and Super Splatters.

Short summary description Alienware Alpha Intel® Core™ i7 i7-4765T 8 GB DDR3L-SDRAM 2 TB HDD Windows 8.1 Desktop Mini PC Black:
This short summary of the Alienware Alpha Intel® Core™ i7 i7-4765T 8 GB DDR3L-SDRAM 2 TB HDD Windows 8.1 Desktop Mini PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Alienware Alpha, 2 GHz, Intel® Core™ i7, i7-4765T, 8 GB, 2 TB, Windows 8.1

Long summary description Alienware Alpha Intel® Core™ i7 i7-4765T 8 GB DDR3L-SDRAM 2 TB HDD Windows 8.1 Desktop Mini PC Black:
This is an auto-generated long summary of Alienware Alpha Intel® Core™ i7 i7-4765T 8 GB DDR3L-SDRAM 2 TB HDD Windows 8.1 Desktop Mini PC Black based on the first three specs of the first five spec groups.

Alienware Alpha. Processor frequency: 2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4765T. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 130 W. Chassis type: Desktop. Product type: Mini PC. Product color: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
4th gen Intel® Core™ i7
Processor model *
i7-4765T
Processor cores
4
Processor threads
8
Processor boost frequency
3 GHz
Processor frequency *
2 GHz
Processor socket
LGA 1150 (Socket H3)
Processor cache
8 MB
Processor cache type
Smart Cache
Bus type
QPI
FSB Parity
No
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-4700 Desktop series
Processor codename
Haswell
Thermal Design Power (TDP)
35 W
Tcase
66.35 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Number of processors installed
1
Number of QPI links
1
Stepping
C0
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
No
Memory
Internal memory *
8 GB
Maximum internal memory *
16 GB
Internal memory type
DDR3L-SDRAM
Memory slots
2x SO-DIMM
Memory clock speed
1600 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
2 TB
Storage media *
HDD
Optical drive type *
No
Number of storage drives installed
1
Number of HDDs installed
1
HDD capacity
2 TB
HDD interface
SATA III
HDD size
2.5"
Card reader integrated
No
Graphics
On-board graphics card *
Yes
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR5
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
Maximum on-board graphics card memory
1.74 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
11.1
On-board graphics card ID
0x412
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
DVI port
No
HDMI ports quantity *
2
HDMI version
1.4a
Ethernet LAN (RJ-45) ports
1
Microphone in
No
S/PDIF out port
Yes
DC-in jack
Yes
Design
Chassis type *
Desktop
Placement supported
Horizontal
Water cooling system
No
Product color *
Black
Performance
Motherboard chipset
Intel® H81
Audio system
HD
Password protection
Yes
Product type *
Mini PC
Software
Operating system installed *
Windows 8.1
Operating system architecture
64-bit
Drivers included
Yes
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR14Q
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
22 nm
Thermal solution specification
PCG 2013A
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
75121
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
130 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-600 - 120000" (-15.2 - 3048 m)
Non-operating altitude
-600 - 420000" (-15.2 - 10668 m)
Weight & dimensions
Width *
7.87" (200 mm)
Depth *
7.87" (200 mm)
Height *
2.17" (55 mm)
Weight *
3.99 lbs (1.81 kg)
Packaging content
Display included *
No
Mouse included
No
Keyboard included
No
Cables included
AC
Manual
Yes
AC adapter included
Yes
Other features
Intel® Virtualization Technology (Intel® VT)
VT-d, VT-x
Source Testseek summary Average rating
Reviews
Updated:
2014-12-31 01:20:36
Uk has collected 78 expert reviews for Alienware Alpha Intel® Core™ i7 i7-4765T 8 GB DDR3L-SDRAM 2 TB HDD Windows 8.1 Desktop Mini PC Black and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
eurogamer.net
Updated:
2015-01-20 01:10:45
Let's start with some basic facts: the Alienware Alpha is significantly smaller than the PlayStation 4 (in fact, it's absolutely tiny), it's significantly more energy efficient, it's quieter, and it has something the consoles don't - complete access to a...
Bottom line During our briefing last year with Alienware, execs had the machine plugged into an HDTV and playing Fez. No claims were made for the device as a performance powerhouse - rather it was described as a living room-friendly PC designed for lighter gaming in...
0%
techradar.com/au/
Updated:
2015-02-05 01:52:22
With or without Valve, the Steam Machines are coming. And with the Alienware Alpha, Dell is one of the first – and arguably the strongest – of the hopeful PC-based game consoles to grace us with its glow … literally.The final Alienware Alpha, which firs...
Good Stylish, compact design, HDMI in support, Decent performance, Windowsfree experience, Upgradeable...
Bad No GPU upgrade, Easily outpriced, No Origin, Uplay support, Rough UI...
Bottom line While its custom software is rough around the edges, the Alienware Alpha handily sets the standard for Steam Machines to come with style...
80%
techradar.com
Updated:
2015-02-05 01:52:22
With or without Valve, the Steam Machines are coming. And with the Alienware Alpha, Dell is one of the first – and arguably the strongest – of the hopeful PC-based game consoles to grace us with its glow … literally.The final Alienware Alpha, which first...
Good Stylish, compact design, HDMI in support, Decent performance, Windows, free experience, Upgradeable...
Bad No GPU upgrade, Easily outpriced, No Origin, Uplay support, Rough UI...
Bottom line While its custom software is rough around the edges, the Alienware Alpha handily sets the standard for Steam Machines to come with style...
80%
techlife.net
Updated:
2015-02-15 01:07:44
The Alpha is available in three different builds, ranging in price from $699 at the bottom to $1,299 at the top; we tested the latter model for this review, which includes a 2GHz quad-core Core i7 CPU, 8GB of RAM, 2TB hard drive and GeForce GTX graphics c...
80%
apcmag.com
Updated:
2015-02-16 01:05:07
Events have conspired to hold most of these Steam Machines back, with the official release date of the Linux-based SteamOS postponed until sometime later this year, and the Valve-developed Steam Controller still going through redesigns. The latter, it's h...
80%
trustedreviews.com
Updated:
2015-02-17 01:04:30
What is the Alienware Alpha? Valve created headlines when it previewed a wave of Steam-powered PCs to take on consoles, but the scheme was postponed, with hardware manufacturers left in the lurch. That hasn't stopped Alienware launching its latest desktop...
Good Smaller, lighter and as smart as the consoles, Matches the consoles for gaming power, Xbox 360 controller included, Dedicated Alienware UI...
Bad Can't upgrade GPU, More expensive than consoles, Entry-level CPU and RAM limits performance...
Bottom line The Alpha is the best example of a living-room gaming system we've seen yet. It still entails some compromises, but if you can live with those then it's worth serious consideration...
80%
gadgetshow.channel5.com
Updated:
2015-02-20 01:12:37
The Alienware Alpha intends to invade your living room as your gaming machine of choice and replace your Xbox One or PlayStation 4. It's a Windows 8.1 box that's smaller than either console and it can crank out the latest and greatest titles with some gra...
80%
techlife.net
Updated:
2015-02-22 01:26:15
The Alpha is available in three different builds, ranging in price from $699 at the bottom to $1,299 at the top; we tested the latter model for this review, which includes a 2GHz quad-core Core i7 CPU, 8GB of RAM, 2TB hard drive and GeForce GTX graphics c...
80%
apcmag.com
Updated:
2015-02-22 01:26:15
Events have conspired to hold most of these Steam Machines back, with the official release date of the Linux-based SteamOS postponed until sometime later this year, and the Valve-developed Steam Controller still going through redesigns. The latter, it's h...
80%
expertreviews.co.uk
Updated:
2015-04-28 01:11:31
While the X51 very much resembled an Xbox 360 Slim , the Alpha more closely resembles a set-top box than a games console. The pleasantly small black chassis lies horizontally and is smaller than both the PS4 and Xbox One. The Alienware logo and front left...
Bottom line The Alienware Alpha is a delightfully small living room gaming PC but its console-like experience isn’t as seamless as we would like...
60%
gizmodo.com.au
Updated:
2015-06-04 03:14:32
The Alienware Alpha sounds awesome. It's smaller and more powerful than the PS4 and Xbox One. It doubles as an actual Windows PC! But be warned: it's not as easy to use as a game console, not as foolproof. It's not nearly the slam dunk I was hoping it wou...
Good Powerful for the price, Lots of ports, Easily upgradeable...
Bad Slow hard drive, Frustrating controls, Bad sound options...
Bottom line Alienware AlphaLikePowerful for the price.Lots of ports.Easily upgradeable.Don't LikeSlow hard drive.Frustrating controls.Bad sound options.Do you want a game console? Then buy a game console instead. The Alpha proves there are way too many things that ne...
0%
pcpowerplay.com.au
Updated:
2015-06-13 01:16:27
Alienware's new Alpha PC aims to finally deliver a gaming PC that is even smaller than a gaming console. And when we say smaller, we mean way smaller – this thing is about the size of a box of chocolates. It's an admirable goal, but has Alienware been abl...
Good Tiny form factor, Slick AlphaUI, Included controller...
Bad Very average GPU, Way overpriced, GPU can't be upgraded...
Bottom line The Alpha is impressively small, but it comes at a high cost.
60%
futurefive.co.nz
Updated:
2016-02-20 02:34:25
Alienware Alpha is an interesting device because it's a PC that is trying its best to become a user-friendly game console. The console does a little bit of everything, although sometimes it fails to deliver and may become more of a hassle than it is truly...
Bottom line Broadband Compare – compare 1000s of broadband deals in NZAddress cannot be blank.check your address...
70%
gizmodo.co.uk
Updated:
2017-05-14 03:28:00
The Alienware Alpha sounds awesome. It's smaller and more powerful than the PS4 and Xbox One. It doubles as an actual Windows PC! But be warned: it's not as easy to use as a game console, not as foolproof. It's not nearly the slam dunk I was hoping it wo...
Good It's powerful for the price. Small, too! Easy to drop it in a bag and carry to a friend's house. Fantastic for LAN parties. The customisable lighting is kind of cool. Five USB 3.0 ports (one for USB dongles, hidden under a panel) gives me plenty of connec...
Bad That blasted 5400rpm hard drive. Not a single one of Alienware's pricier configs has a faster storage option. I asked, No recovery partition means you can't easily swap out that drive unless you plan to clone it yourself. If you ask, Alienware will send y...
Bottom line Do you want a game console? Then buy a game console instead. The Alpha proves there are way too many things that need to be fixed—not just by Alienware, but game developers and Valve and Microsoft too—before a Windows box will be anywhere near as easy as...
0%
hardware-boom.com
Updated:
2017-05-17 01:09:29
What the Apple Mac mini for luxury lovers Alienware Alpha must be for gamers. A mini computer with potential and actually meant for a place in television.A game console but on the basis of a PC. That was the vision of the Steam Console, the known distribu...
Bottom line Is this fun or this is fun? Yes, this is fun. A PC game console to your television. Ready, entirely suitable to go directly gaming. We are very enthusiastic. But let it briefly hold that this is the first attempt by Alienware.He is well suited to not play...
0%
au.pcmag.com
Updated:
2018-08-27 09:15:27
The concept of a gaming PC console is attractive. Case in point: the buzz created by the Steam Machine/Steam OS concept from 2014's Consumer Electronics Show. The Alienware Alpha ($549) is one of the many compact gaming desktop concepts that came out of C...
Good Solid gaming performance, Good connectivity, 802,11ac Wi-Fi and Bluetooth 4,0, Includes wireless Xbox 360 controller, Compact chassis...
Bad Loading games is more difficult than on a gaming console, GPU can't be upgraded, Lacks DVI and VGA ports, No keyboard or mouse included...
Bottom line Although it's a good budget-price gaming rig, the Alienware Alpha isn't the Steam Machine you've been waiting for...
70%
hothardware.com
Updated:
2014-12-31 01:20:18
We first caught wind on the Alienware Alpha in the lead-up to Valve's Steam Box announcements, prior to the Consumer Electronics Show. If you're unfamiliar with the Alienware Alpha, it is a sleek, small form factor gaming PC, designed specifically for gam...
0%
techspot.com
Updated:
2014-12-31 01:20:20
Known as Steam Machines, Valve told us over a year ago this was going to be their brand new hardware platform, set to arrive sometime in 2014 to rival the new generation game consoles. But the year has come and gone, and due to several delays on Valve's e...
Good Decent performance provides...
Bad 5,400RPM hard drive is a big performance bottleneck. Doesn't handle nonSteam games elegantly. Upgrades aren't as great value.
Bottom line The Alienware Alpha is a good first attempt at the perfect living room gaming PC. The form factor is ideal for this sort of system: compact with a good selection of ports, adjustable RGB LED lighting, and decent cooling with a touch of upgradeability. It'...
70%
pcgamer.com
Updated:
2014-12-31 01:20:21
US$899 UK £699 AU$1,299 (version tested) Intel core i7 processor Windows 8.1 8GB RAM 2TB HDEvidence has mounted over the last two years that there is a market for the PC-as-console experience, though the size of that market is still hard to measure. While...
Bottom line Its no replacement for a desktop PC, but if youre looking for an open ended new-gen console replacement, the Alpha ticks most boxes...
76%
computershopper.com
Updated:
2014-12-31 01:20:24
That left PC makers who had designed and manufactured custom systems in a tough spot, because unlike fine wine, computer hardware doesn't get better with age. Today, rather than waiting for Valve, Alienware has decided to bring its compact, console-like A...
Good Good performance for price, Compact shell also allows easy access for (some) upgrades...
Bad No solid-state storage makes for slow startup and load times, Graphics aren't upgradable, Limited support for non-native Steam games, No 3.5mm audio jack...
Bottom line If you're looking for a compact, budget-friendly gaming PC, or something to get your Steam games running on your TV, Alienware's Alpha is packed with potential. But at least until a future software update, you'll have to bust out a mouse to install and l...
70%
engadget.com
Updated:
2014-12-31 01:20:27
The Alienware Alpha is simple, small and almost boring to look at -- a subdued black box that won't draw an iota of attention to your entrainment center. There's a little flair, of course: The machine's power button is formed in the shape of the signature...
Good Alpha UI creates a solid console illusion, Custom gamepad drivers solve most mouse and keyboard problems, Makes it easy to play PC games on a TV...
Bad Painfully long load times, Overprotective console mode blocks some games from running, Driver issues can cause trouble with some titles...
Bottom line If you absolutely have to have a Steam Machine right now, you're not going to do better than the Alienware Alpha. Still, it's a mere stepping stone towards bigger, better and more complete PC game consoles...
73%
pcmag.com
Updated:
2014-12-31 01:20:28
The concept of a gaming PC console is attractive. Case in point: the buzz created by the Steam Machine/Steam OS concept from 2014's Consumer Electronics Show. The Alienware Alpha ($549) is one of the many compact gaming desktop concepts that came out of C...
Good Solid gaming performance. Good connectivity. 802.11ac Wi-Fi and Bluetooth 4.0. Includes wireless Xbox 360 controller. Compact chassis.
Bad Loading games is more difficult than on a gaming console. GPU can't be upgraded. Lacks DVI and VGA ports. No keyboard or mouse included...
Bottom line Although it's a good budget-price gaming rig, the Alienware Alpha isn't the Steam Machine you've been waiting for...
70%
tomsguide.com
Updated:
2014-12-31 01:20:33
Say hello to the gateway drug of PC gaming. Alienware, known for kick-ass laptops and desktops, is turning its attention to console players with the new Alpha. But what is the Alpha exactly? At its core, it’s a small desktop gaming PC, but, thanks to an i...
Good Smal, portable desig, Runs quiet when gamin, Growing game library has more than, 500 title, Solid graphics performance...
Bad More expensive than traditional game console, Entering text in console mode is tediou, Slow hard driv, Takes too long to boot Alpha UI...
Bottom line Combining the UI of a gaming console with the power of a PC, the Alienware Alpha is a force to be reckoned with. Say hello to the gateway drug of PC gaming. Alienware, known for kick-ass laptops and desktops, is turning its attention to console...
80%
pcworld.com_techhive.com
Updated:
2014-12-31 01:20:34
Hardware has a shelf life like a gallon of milk. If it sits on the store shelf too long, it ends up getting poured down the drain.That's ultimately the ugly story behind Alienware's Alpha game console. The Alpha was always intended to run Valve's much hyp...
Good Surprisingly quiet under gaming loads, It's amazingly well price for the size and gaming performance you get...
Bad Still not the perfect PC game console experience, Could use a slightly higher performance GPU...
Bottom line Alienware's Alpha isn't the console killer people hoped it would be but its merits still make it a worthy gaming computer and perhaps the best deal going in small PCs today...
70%
gizmodo.com
Updated:
2014-12-31 01:20:35
The Alienware Alpha sounds awesome. Its smaller and more powerful than the PS4 and Xbox One. It doubles as an actual Windows PC! But be warned: its not as easy to use as a game console, not as foolproof. Its not nearly the slam dunk I was hoping it wou...
Good It's powerful for the price. Small, too! Easy to drop it in a bag and carry to a friend's house. Fantastic for LAN parties. The customizable lighting is kind of cool. Five USB 3.0 ports (one for USB dongles, hidden under a panel) gives me plenty of connec...
Bad That blasted 5400rpm hard drive. Not a single one of Alienware's pricier configs has a faster storage option. I asked, Advertisement, Advertisement, No recovery partition means you can't easily swap out that drive unless you plan to clone it yourself. If...
Bottom line Do you want a game console? Then buy a game console instead. The Alpha proves there are way too many things that need to be fixed—not just by Alienware, but game developers and Valve and Microsoft too—before a Windows box will be anywhere near as easy as...
0%
hothardware.com
Updated:
2015-01-29 01:17:06
Valve's Steam Machine was all the rage at CES 2014 in Las Vegas, but as we enter 2015, the SteamOS gaming platform (and Valve's tantalizing Steam Controller) are still works in progress. SteamOS hasn't been written off, but Dell, which was one of the firs...
Good Handles games nicely on HDTV, Small footprint, cool chassis, Upgradeable design (for such a small system), Low power consumption; very little noise...
Bad Can't compete with larger PCs, Begging For An SSD...
Bottom line Systems like the Alienware Alpha are designed to bridge the gap between PC and console gaming experiences – and they're attempting this without the SteamOS and new-fangled controller that got everyone stirred last year. There is an audience for the Alienw...
0%
maximumpc.com
Updated:
2015-01-30 01:10:47
As great as PC gaming is, let's face it, when it comes to gaming in the living room, consoles have the PC beat. Alienware and the Steam Machines were supposed to change that, but considering Valve delayed its hardware initiative , Alienware decided to rel...
Good Very portable, brings PC gaming to the living room.
Bad Can't upgrade GPU, slow hard drive, only 4GB of RAM, still some bugs to iron out...
70%
makeuseof.com
Updated:
2015-02-20 01:12:30
Things have been pretty slow in the world of Steam Machines . Valve announced the initiative and the impending push on its Linux-based Steam OS, but then things went quiet. Alienware decided to take matters into its own hands with the release of the Alien...
Bottom line Buy it if you want an easy way to get a PC (and the flexibility that comes with) hooked up to your TV. Get an Xbox One or PS4 if you want the best graphics for your money...
0%
techwalls.com
Updated:
2016-12-23 01:18:22
In recent years, we often had just a couple of choices when it comes to buying a game console for our living room, it is either a Playstation 4, a Xbox One or a Nintendo Wii U. And the reason I haven't bought one since the Playstation One is because I pre...
Good Compact Design, Include all necessary connections and peripherals, Offers higher resolution, Good performance for most games released in 2014, Affordable price...
Bad Low frame rate on high settings, Outdated GPU, The Alienware Alpha pricing varies from $549 to $899 depending on the configuration. This is really a good choice if you want to enjoy a huge game catalog on Steam like me, therefore, I totally recommend the...
85%