location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Alienware Area 51 R2 Intel® Core™ i7 X-series i7-5820K 16 GB DDR4-SDRAM 2.13 TB HDD+SSD NVIDIA® GeForce® GTX 970 Windows 10 Home Tower PC Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Alienware Check ‘Alienware’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Area 51 R2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A51R2-1766SLV show
Show alternative article codes used in the online market place
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Alienware’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Alienware: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15236
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Alienware Area 51 R2 Intel® Core™ i7 X-series i7-5820K 16 GB DDR4-SDRAM 2.13 TB HDD+SSD NVIDIA® GeForce® GTX 970 Windows 10 Home Tower PC Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Silver
  • - Intel® Core™ i7 X-series i7-5820K 3.3 GHz
  • - 16 GB DDR4-SDRAM 2133 MHz
  • - 2.13 TB HDD+SSD DVD Super Multi Card reader integrated
  • - NVIDIA® GeForce® GTX 970 4 GB NVIDIA G-SYNC
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 4.0
  • - Windows 10 Home 64-bit
Long product name Alienware Area 51 R2 Intel® Core™ i7 X-series i7-5820K 16 GB DDR4-SDRAM 2.13 TB HDD+SSD NVIDIA® GeForce® GTX 970 Windows 10 Home Tower PC Silver :
The short editorial description of Alienware Area 51 R2 Intel® Core™ i7 X-series i7-5820K 16 GB DDR4-SDRAM 2.13 TB HDD+SSD NVIDIA® GeForce® GTX 970 Windows 10 Home Tower PC Silver

Intel Core i7-5820K (15MB cache, 3.3 GHz), 16GB DDR4 2133MGz, 2TB SATA HDD, 128GB SSD, nVIDIA GeForce GTX 970 4GB GDDR5, DVD Super Multi, Gigabit LAN, WLAN, Bluetooth, Windows 10 Home 64-bit
More>>>
Alienware Area 51 R2 Intel® Core™ i7 X-series i7-5820K 16 GB DDR4-SDRAM 2.13 TB HDD+SSD NVIDIA® GeForce® GTX 970 Windows 10 Home Tower PC Silver:
The official marketing text of Alienware Area 51 R2 Intel® Core™ i7 X-series i7-5820K 16 GB DDR4-SDRAM 2.13 TB HDD+SSD NVIDIA® GeForce® GTX 970 Windows 10 Home Tower PC Silver as supplied by the manufacturer

Close Encounters of the Third Kind
ALIENWARE Area-51 has adopted a triad design to realize the extreme cooling performance and operability, is the only gaming desktop PC in the world.

Is the emergence of optimal Windows to the game.
If Buy Now the system, and a free upgrade to Windows 10, you can experience the best of the PC game. DirectX 12 - new DirectX 12 technology will draw users to the world of the game in the overwhelming graphics to break the common sense of the past. The API of Windows 10, a new feature that allows for faster processing of real-time features. terms of higher vivid graphics in FPS is reproduced, because power consumption can be saved, you can enjoy the game a long time. Community of expansion - by Xbox app, or friend to check the game in play, you can chat to participate in the community, or and you can track their scores and grades. Also, the game DVR functionality 2 and was used to record a movement of your favorite hero, you can also share with friends. Play more games - Enjoy the best of the Xbox game right now. Xbox controller 3 is supported, PC with Windows 10, notebook computer, you can also be streaming the game of Xbox One to the tablet. Please enjoy the game in a favorite location of your home. There is no problem between different devices. We started the game on the PC, and then it proceeds to Xbox can continue to play. "Start" menu - resurrection and is even easier to use. Return to the deployment form "Start" menu of Windows, you can work from the beginning and familiar way. Further, since the fixed application are all retained, easy to use, it can efficiently comfortably work than ever. Faster - starts and restarts of Windows 10 has become faster, you can get started immediately in the game. Because the update is also provided as soon as becomes available, you can use the latest and best features at any time.

This is the birth of the most evolved in pursuit of only the functional beauty
Our users are always looking for the world's best system. ALIENWARE much from the very beginning, we have been working to provide the gaming performance of surprise without compromise. And we never mankind has ever seen, has developed a product which was re-fused the ultimate in performance and power and design. This is a great achievement of engineering, remains faithful to the great tradition with the gene of the ALIENWARE, it is a product that achieves a whole new experience. ALIENWARE Area-51, we returned from the far space of high-dimensional.

Triad chassis. The well thought out design
Housing inside
three corners of the Area-51 is designed to withstand five times the system weight. If you tilt the system to the front, you can easily access the rear port when you remove or connect a cable. Since the rear of the chassis there is a turning button the rear access light, there is no need to prepare a flashlight even in a dark place.

Dell will continue to design and improvements over the years, developed an outstanding chassis to bring innovation to the method of operation common sense of the future of the PC. Innovative system that has been adjusted with the aim of ultimate performance

Move
The ultimate game machine is also easy-considered design movement. for sturdy handle is attached, making it easy to hold the casing. The layout of the shape and internal components, such that it is not displaced when it is lifted, is lowered designed center of gravity

Easy-to-use design
Because it is characteristic shape with a slope, all of the I / O ports can be seen directly, USB device, headphone, further until the media card reader, you can easily connect than conventional rectangular chassis design.

Advanced cooling design
Optimal internal fan disposed in the positions, it sends gently direct the fresh outdoor air to the graphics card. Also, it is organized internal cable so that ventilation is maximized. Thus, it sends a sufficient cooling air required by the system, it can be running in top condition. Also born enough space to escape the hot air by design with a slope. What the chassis can be most efficiently cool the interior. It was born from there's a triad design.

Please see the tremendous power of 12K.
The advanced graphics capabilities, and arrange the three Ultra HD 4K monitor, you can achieve more intoxicating the user's resolution (11,520 x 2,160). The new Area-51, it can accommodate up to three full-length double-wide graphics cards or quad GPU,. Not only can you play the game in the best performance, you can immerse yourself in the game with excellent image breathtaking.

Driving force of the process
New water-cooling system installed, overclocking configured: Alienware Area-51 is equipped with Windows 8.1 and 6-core or 8-core Intel ® Core ™ i7 Extreme processor in option, is the pioneer of the product being of a new era performance. Processor is overclocked set at the factory and can be introduced in conjunction with the new Intel ® X99 Express chipset and 2133 MHz of DDR4 memory (up to 32 GB in the quad-channel). Such as video rendering and highest performance 4K game in the entertainment scene, you can run the extremely high load multitasking.

Incredibly of power:
By introducing the 1.5 kW PSU and modular cabling options, you can achieve outstanding performance with excellent efficiency and reliability.

High-capacity storage. High-speed processing:
The storage bay, it can be equipped with either a SSD drive and HDD drive up to five. Please use a large-capacity storage of high-speed processing and the hard drive of the solid state. You will be able to use the rapid start-up and large capacity of the archive function.

Reliability and excellent connection:
Ethernet assembly is built by Killer ™ technology. This technology is to stream in preference to packets of games or video, it is intended to achieve a smooth performance possible when most needed. In addition, it is fully compatible with the latest wireless protocol 802.11ac.

ALIENWARE Command Center 4.0
The crazy to become sound: Area-51 because it is equipped with a SoundBlaster Recon 3Di audio digital coaxial and SPIDIF connection, you can enjoy the game with rich sound in surprisingly clear. Light there be: You can easily Area-51 with command center 4.0, you can enjoy a refreshing gaming experience that is addictive.

Peace of mind is the standard
Alien Autopsy has been pre-installed on all new Alienware device, I offer the following features. • it appears advice and warnings before problems actually occur. If the problem is had actually occurred, the tool is available for problem solving by • Alienware Respawn automatic backup / recovery capabilities flexible to provide, safely store important documents, images, media files can you without putting a • time and effort, Dell Support, warranty information, and easy access to services

You can use the Dropbox omission
When newly purchased ALIENWARE, it can use the Dropbox of capacity 20GB at Free one year entitled. If you save content in Dropbox, you can access from any device. From anywhere if you use Dropbox, you can edit a document, you can share your photos, you will be able to show them the video. Should, even if a failure occurs in the personal computer, because the files are stored in Dropbox, it is always safe.

Short summary description Alienware Area 51 R2 Intel® Core™ i7 X-series i7-5820K 16 GB DDR4-SDRAM 2.13 TB HDD+SSD NVIDIA® GeForce® GTX 970 Windows 10 Home Tower PC Silver:
This short summary of the Alienware Area 51 R2 Intel® Core™ i7 X-series i7-5820K 16 GB DDR4-SDRAM 2.13 TB HDD+SSD NVIDIA® GeForce® GTX 970 Windows 10 Home Tower PC Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Alienware Area 51 R2, 3.3 GHz, Intel® Core™ i7 X-series, 16 GB, 2.13 TB, DVD Super Multi, Windows 10 Home

Long summary description Alienware Area 51 R2 Intel® Core™ i7 X-series i7-5820K 16 GB DDR4-SDRAM 2.13 TB HDD+SSD NVIDIA® GeForce® GTX 970 Windows 10 Home Tower PC Silver:
This is an auto-generated long summary of Alienware Area 51 R2 Intel® Core™ i7 X-series i7-5820K 16 GB DDR4-SDRAM 2.13 TB HDD+SSD NVIDIA® GeForce® GTX 970 Windows 10 Home Tower PC Silver based on the first three specs of the first five spec groups.

Alienware Area 51 R2. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i7 X-series, Processor model: i7-5820K. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 2.13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® GTX 970. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC. Product color: Silver

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7 X-series
Processor generation
5th gen Intel® Core™ i7
Processor model *
i7-5820K
Processor cores
6
Processor threads
12
Processor boost frequency
3.6 GHz
Processor frequency *
3.3 GHz
Processor socket
LGA 2011-v3
Processor cache
15 MB
Processor cache type
Smart Cache
Bus type
QPI
FSB Parity
No
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-5800 Desktop Series
Processor codename
Haswell E
Thermal Design Power (TDP)
140 W
Tcase
66.8 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
28
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR4 1333/1600/2133
Memory clock speeds supported by processor
1333, 1600, 2133 MHz
Memory bandwidth supported by processor (max)
68 GB/s
ECC supported by processor
No
Memory
Internal memory *
16 GB
Maximum internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory slots
4x DIMM
Memory clock speed
2133 MHz
Memory channels
Quad-channel
Storage
Total storage capacity *
2.13 TB
Storage media *
HDD+SSD
Optical drive type *
DVD Super Multi
Number of storage drives installed
2
Number of HDDs installed
1
HDD capacity
2 TB
HDD interface
SATA III
HDD speed
7200 RPM
HDD size
3.5"
Number of SSDs installed
1
SSD capacity
128 GB
Card reader integrated
Yes
Compatible memory cards
MMC, MMC+, MS PRO, MS PRO Duo, Memory Stick (MS), SD, SDHC, SDIO, SDXC
Graphics
On-board graphics card *
No
Discrete graphics card model *
NVIDIA® GeForce® GTX 970
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR5
Number of discrete graphics cards
1
On-board graphics card model *
Not available
NVIDIA G-SYNC
Yes
NVIDIA GameWorks VR
Yes
CUDA
Yes
CUDA cores
1664
Graphics card HDMI ports quantity
1
Graphics card DisplayPorts quantity
3
Graphics card DVI-I ports quantity
1
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
DVI port
No
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
S/PDIF out port
Yes
Expansion slots
PCI Express x1 (Gen 2.x) slots
1
PCI Express x4 (Gen 2.x) slots
1
PCI Express x16 (Gen 3.x) slots
3
Design
Chassis type *
Tower
Placement supported
Vertical
Number of 3.5" bays
3
Design
Number of 5.25" bays
1
Number of 2.5" bays
2
Cable lock slot
Yes
Cable lock slot type
Kensington
Product color *
Silver
Performance
Motherboard chipset
Intel® X99
Audio system
Creative Sound Core3D
Audio output channels
5.1 channels
Password protection
Yes
Product type *
PC
Software
Operating system installed *
Windows 10 Home
Operating system architecture
64-bit
Drivers included
Yes
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel HD Graphics
No
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
52.5 x 45.0 mm
Supported instruction sets
SSE4.2, AVX 2.0, AES
Processor code
SR20S
Scalability
1S
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Smart Response Technology version
1.00
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
82932
Intel® Smart Response Technology
Yes
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
Yes
Power
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-598.4 - 120000" (-15.2 - 3048 m)
Non-operating altitude
-598.4 - -420000" (-15.2 - -10668 m)
Weight & dimensions
Width *
25.2" (639 mm)
Depth *
10.7" (272.7 mm)
Height *
22.4" (570 mm)
Weight *
61.7 lbs (28 kg)
Packaging content
Display included *
No
Mouse included
No
Keyboard included
No
Manual
Yes
AC adapter included
Yes
Other features
Optical drives quantity
1
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:07:16
Uk has collected 10 expert reviews for Alienware Area 51 R2 Intel® Core™ i7 X-series i7-5820K 16 GB DDR4-SDRAM 2.13 TB HDD+SSD NVIDIA® GeForce® GTX 970 Windows 10 Home Tower PC Silver and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
thunderbaylive.com
Updated:
2017-08-14 01:57:22
Alienware has the FIRST Threadripper-based system on the market – Does it live up to the hype?Start your 7-day free trial of Tunnelbear for Teams today at Buy an Area 51 Threadripper Edition direct from Dell: Discuss on the forum: Our Affiliates, Referral...
0%
au.pcmag.com
Updated:
2018-04-26 01:55:17
Gamers traditionally build their PCs into large, utilitarian boxes that use space well, but aren't necessarily thermally efficient. Air flows through many of them horizontally, but any grade-school science fair contestant will tell you that hot air rises...
Good Good 3D gaming performance, Innovative design, Roomy chassis, Side-panel lighting uses contacts instead of wires...
Bad Huge tower, You need a 4K display to take advantage of the triple-GPU setup, Boutique gaming systems are still faster, Only one-year standard warranty...
Bottom line The redesigned Alienware Area-51 introduces a radical new gaming desktop design, all for the sake of improved cooling, expandability, and features that make it unique in the eyes of gamers...
80%
tomsguide.com
Updated:
2017-08-14 01:57:22
Threadripper. Come on, say it with me. Threadripper. Again. It's just a fun word to say, but the only thing more fun than screaming Threadripper to the heavens is using one to play your games at crazy-high frame rates and multitask with tons of other prog...
Good Fun desig, Great graphics and overall performanc, Runs quiet when gamin, Considerably cheaper than the competition...
Bad Not as many configuration options as the competition...
Bottom line If badass and awesome could have a baby, I'm pretty sure it'd look like the Alienware Area-51 Threadripper Edition -- or something pretty freaking close. AMD's powerful Ryzen Threadripper processor is right at home delivering excellent CPU speed, which on...
80%
computershopper.com
Updated:
2017-08-18 01:11:33
If the latest, completely revamped edition of the company's flagship Area-51 gaming desktop is surprisingly conservative in one sense—no fins or swoopy cutouts, and practically subdued case lighting—it's downright radical in its overall shape. And under t...
Good Spectacular gaming performance, Attractive, innovative design, Powerful Command Center software...
Bad Enormous, potentially unwieldy case, Not the highest CPU and productivity scores in the universe...
Bottom line Alienware returns with a vengeance with the new Area-51 gaming desktop, which delivers an unparalleled design and terrific performance in a package that looks like nothing else we've seen. Read More…...
90%