location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

AEG Lavamat 76850A washing machine Front-load 15.4 lbs (7 kg) 1600 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AEG Check ‘AEG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lavamat 76850A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LAVAMAT 76850A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332543035533
Category:
Machines used for washing clothes.
Washing Machines Check ‘AEG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AEG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57658
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Dec 2021 12:35:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points AEG Lavamat 76850A washing machine Front-load 15.4 lbs (7 kg) 1600 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Freestanding Front-load 15.4 lbs (7 kg) 1600 RPM White
  • - LCD
  • - Hygiene/anti-allergy, Black
  • - Spin-drying class: A
  • - 45 L
More>>>
Short summary description AEG Lavamat 76850A washing machine Front-load 15.4 lbs (7 kg) 1600 RPM White:
This short summary of the AEG Lavamat 76850A washing machine Front-load 15.4 lbs (7 kg) 1600 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

AEG Lavamat 76850A, Front-load, 15.4 lbs (7 kg), A, 1600 RPM, White

Long summary description AEG Lavamat 76850A washing machine Front-load 15.4 lbs (7 kg) 1600 RPM White:
This is an auto-generated long summary of AEG Lavamat 76850A washing machine Front-load 15.4 lbs (7 kg) 1600 RPM White based on the first three specs of the first five spec groups.

AEG Lavamat 76850A. Loading type: Front-load. Drum capacity: 15.4 lbs (7 kg), Spin-drying class: A. Washing class: A. Maximum spin speed: 1600 RPM. Product color: White. Width: 23.6" (600 mm), Depth: 23.6" (600 mm), Height: 33.5" (850 mm)