location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Altos R310 (1xP4 3.2GHz. 1M cache. FSB800. 256MB DDR. 1x80GB sATA 720 server Rack (1U) Intel® Pentium® 4 0.25 GB 300 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Altos
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
R310
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Altos R310 (1xP4 3.2GHz. 1M cache. FSB800. 256MB DDR. 1x80GB sATA 720
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TT.R31E0.006-K
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15236
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Altos R310 (1xP4 3.2GHz. 1M cache. FSB800. 256MB DDR. 1x80GB sATA 720 server Rack (1U) Intel® Pentium® 4 0.25 GB 300 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Pentium® 4 3.2 GHz
  • - 0.25 GB
  • - Rack (1U) 300 W
Long product name Acer Altos R310 (1xP4 3.2GHz. 1M cache. FSB800. 256MB DDR. 1x80GB sATA 720 server Rack (1U) Intel® Pentium® 4 0.25 GB 300 W :
The short editorial description of Acer Altos R310 (1xP4 3.2GHz. 1M cache. FSB800. 256MB DDR. 1x80GB sATA 720 server Rack (1U) Intel® Pentium® 4 0.25 GB 300 W

Altos R310 (1xP4 3.2GHz. 1M cache. FSB800. 256MB DDR. 1x80GB sATA 7200rpm . 2x1GBit LAN. Slimeline FDD/CD). Incl. Rackmount kit + toestenbord
More>>>
Acer Altos R310 (1xP4 3.2GHz. 1M cache. FSB800. 256MB DDR. 1x80GB sATA 720 server Rack (1U) Intel® Pentium® 4 0.25 GB 300 W:
The official marketing text of Acer Altos R310 (1xP4 3.2GHz. 1M cache. FSB800. 256MB DDR. 1x80GB sATA 720 server Rack (1U) Intel® Pentium® 4 0.25 GB 300 W as supplied by the manufacturer

The Acer Altos R310 is a value-packed, entry-level 1U server for Web and network infrastructures. The R310 is designed with all the performance a fast paced, fast growing front-end and single-function applications demands in a 1U server. The 1U size and the 1-way processor capability provide the customers with a low cost, rack-optimized solution for single function and front-end applications.

Short summary description Acer Altos R310 (1xP4 3.2GHz. 1M cache. FSB800. 256MB DDR. 1x80GB sATA 720 server Rack (1U) Intel® Pentium® 4 0.25 GB 300 W:
This short summary of the Acer Altos R310 (1xP4 3.2GHz. 1M cache. FSB800. 256MB DDR. 1x80GB sATA 720 server Rack (1U) Intel® Pentium® 4 0.25 GB 300 W data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Altos R310 (1xP4 3.2GHz. 1M cache. FSB800. 256MB DDR. 1x80GB sATA 720, 3.2 GHz, 0.25 GB, 300 W, Rack (1U)

Long summary description Acer Altos R310 (1xP4 3.2GHz. 1M cache. FSB800. 256MB DDR. 1x80GB sATA 720 server Rack (1U) Intel® Pentium® 4 0.25 GB 300 W:
This is an auto-generated long summary of Acer Altos R310 (1xP4 3.2GHz. 1M cache. FSB800. 256MB DDR. 1x80GB sATA 720 server Rack (1U) Intel® Pentium® 4 0.25 GB 300 W based on the first three specs of the first five spec groups.

Acer Altos R310 (1xP4 3.2GHz. 1M cache. FSB800. 256MB DDR. 1x80GB sATA 720. Processor family: Intel® Pentium® 4, Processor frequency: 3.2 GHz. Internal memory: 0.25 GB. Power supply: 300 W. Chassis type: Rack (1U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium® 4
Processor frequency *
3.2 GHz
Motherboard chipset
Intel® E7210
Cache internal
1.024 MB
Maximum number of SMP processors
1
Processor front side bus
800 MHz
Memory
Internal memory *
0.25 GB
Maximum internal memory *
4 GB
Storage
HDD capacity
80 GB
Graphics
Maximum graphics card memory
8 MB
Network
Networking features
Integrated Dual Gigabit Ethernet
Design
Chassis type *
Rack (1U)
Power
Power supply *
300 W
Certificates
Safety
UL/cUL, CB, CE, CCC, Nemko/GS
Weight & dimensions
Weight
35.3 lbs (16 kg)
Other features
I/O ports
1x Serial, 2x PS/2, 3x USB(1 on front), 1x VGA, 2x RJ-45
Diskette drive memory
1.44 MB
Dimensions (WxDxH)
17.3 x 22 x 1.69" (440 x 558 x 43 mm)
Minimum system requirements
Microsoft Windows Server 2003 -Microsoft Windows 2000 Advanced Server Edition -Novell NetWare 6.5 -Red Hat Enterprise Linux -SCO OpenServer 5.0.7 -SCO UnixWare 7.1.3
Ventilation fan(s)
6x
Storage drive type
Serial ATA