location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Altos AAG710 Xeon 3.2GHz/800MHz/1MB EM64. 1024MB DDR II(2x512MB). SCSI 1CH server Tower/Rack (5U) Intel® Xeon® 1 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Altos
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
G710
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AAG710 Xeon 3.2GHz/800MHz/1MB EM64. 1024MB DDR II(2x512MB). SCSI 1CH
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TT.G72E8.003
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23227
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Altos AAG710 Xeon 3.2GHz/800MHz/1MB EM64. 1024MB DDR II(2x512MB). SCSI 1CH server Tower/Rack (5U) Intel® Xeon® 1 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® 3.2 GHz
  • - 1 GB
  • - DVD-ROM
  • - Tower/Rack (5U)
Guarantee: 3 years.
Long product name Acer Altos AAG710 Xeon 3.2GHz/800MHz/1MB EM64. 1024MB DDR II(2x512MB). SCSI 1CH server Tower/Rack (5U) Intel® Xeon® 1 GB :
The short editorial description of Acer Altos AAG710 Xeon 3.2GHz/800MHz/1MB EM64. 1024MB DDR II(2x512MB). SCSI 1CH server Tower/Rack (5U) Intel® Xeon® 1 GB

AAG710 Xeon 3.2GHz/800MHz/1MB EM64. 1024MB DDR II(2x512MB). SCSI 1CH . SCSI hot-swap cage 4xHDD. 1xSPS redundant. MS SBS 2003 + 5CAL s UK
More>>>
Acer Altos AAG710 Xeon 3.2GHz/800MHz/1MB EM64. 1024MB DDR II(2x512MB). SCSI 1CH server Tower/Rack (5U) Intel® Xeon® 1 GB:
The official marketing text of Acer Altos AAG710 Xeon 3.2GHz/800MHz/1MB EM64. 1024MB DDR II(2x512MB). SCSI 1CH server Tower/Rack (5U) Intel® Xeon® 1 GB as supplied by the manufacturer

In distributed computing environments, servers are spread across many locations, high availability is key and limited resources challenge IT management. Such environments require the highest availability and a system, which can scale to cater for tomorrows local processing requirements. The Acer Altos G710 is designed as a highly available and high expandable solution for remote sites and branch offices.

Short summary description Acer Altos AAG710 Xeon 3.2GHz/800MHz/1MB EM64. 1024MB DDR II(2x512MB). SCSI 1CH server Tower/Rack (5U) Intel® Xeon® 1 GB:
This short summary of the Acer Altos AAG710 Xeon 3.2GHz/800MHz/1MB EM64. 1024MB DDR II(2x512MB). SCSI 1CH server Tower/Rack (5U) Intel® Xeon® 1 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Altos AAG710 Xeon 3.2GHz/800MHz/1MB EM64. 1024MB DDR II(2x512MB). SCSI 1CH, 3.2 GHz, 1 GB, SCSI, DVD-ROM, Tower/Rack (5U)

Long summary description Acer Altos AAG710 Xeon 3.2GHz/800MHz/1MB EM64. 1024MB DDR II(2x512MB). SCSI 1CH server Tower/Rack (5U) Intel® Xeon® 1 GB:
This is an auto-generated long summary of Acer Altos AAG710 Xeon 3.2GHz/800MHz/1MB EM64. 1024MB DDR II(2x512MB). SCSI 1CH server Tower/Rack (5U) Intel® Xeon® 1 GB based on the first three specs of the first five spec groups.

Acer Altos AAG710 Xeon 3.2GHz/800MHz/1MB EM64. 1024MB DDR II(2x512MB). SCSI 1CH. Processor family: Intel® Xeon®, Processor frequency: 3.2 GHz. Internal memory: 1 GB. HDD interface: SCSI, Optical drive type: DVD-ROM. Chassis type: Tower/Rack (5U)

Processor
Processor family *
Intel® Xeon®
Processor frequency *
3.2 GHz
Motherboard chipset
Intel® E7320
Maximum number of SMP processors
2
Processor front side bus
800 MHz
Memory
Internal memory *
1 GB
Maximum internal memory *
16 GB
Storage
HDD interface
SCSI
Optical drive type *
DVD-ROM
Graphics
Maximum graphics card memory
8 MB
Network
Networking features
Integrated dual gigabit-LAN
Design
Chassis type *
Tower/Rack (5U)
Certificates
Safety
UL/cUL, Nemko GS, CE mark
Weight & dimensions
Width
8.66" (220 mm)
Depth
23.6" (600 mm)
Weight
66.1 lbs (30 kg)
Other features
Storage drive controller
U320 SCSI
I/O ports
-Two PS/2 ports -9pin serial port -25-pin parallel port -Four USB ports (two ports front accessible) -Two Ethernet (RJ-45) ports -VGA/video port
Diskette drive memory
1.44 MB
Dimensions (WxDxH)
8.66 x 23.6 x 17.5" (220 x 600 x 445 mm)
Minimum system requirements
-MS Windows 2000 Server -MS Windows 2003 Server -Novell Netware 6.5 -Red Hat Linux 3.0 Enterprise Edition -SCO Openserver 5.0.7 -SCO Unixware 7.1.4
Ventilation fan(s)
2x
Storage drive type
Open bay