location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Veriton VT7628GT-SATA-Minitower Intel® Pentium® 4 0.25 GB DDR-SDRAM 80 GB PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Veriton
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VT7628GT-SATA-Minitower
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS.7GTE6.B08
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33454
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Veriton VT7628GT-SATA-Minitower Intel® Pentium® 4 0.25 GB DDR-SDRAM 80 GB PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC 180 W
  • - Intel® Pentium® 4 2.8 GHz
  • - 0.25 GB DDR-SDRAM
  • - 80 GB
Guarantee: 1 year
Long product name Acer Veriton VT7628GT-SATA-Minitower Intel® Pentium® 4 0.25 GB DDR-SDRAM 80 GB PC :
The short editorial description of Acer Veriton VT7628GT-SATA-Minitower Intel® Pentium® 4 0.25 GB DDR-SDRAM 80 GB PC

VT7628GT-SATA Minitwr P4-2.8GHz XPPro (NL/FR/UK) 256MB DDR400 80GB S-ATA 7K2rpmCombo CDRW-DVD LAN 865G Silver/black Incl.US Intl.USB keyboard & USB wheel mouse
More>>>
Acer Veriton VT7628GT-SATA-Minitower Intel® Pentium® 4 0.25 GB DDR-SDRAM 80 GB PC:
The official marketing text of Acer Veriton VT7628GT-SATA-Minitower Intel® Pentium® 4 0.25 GB DDR-SDRAM 80 GB PC as supplied by the manufacturer

-High Level Reliability .
-Powerful Business Solution.
The AcerPower F1 is designed to be a reassuringly reliable entry-level desktop computer with dependable performance and maximum value. Featuring the latest proven technology combined with Acer's renowned high levels of reliability, the AcerPower F1 can handle complex business tasks efficiently and with minimum fuss allowing users to be productive in the office environment.

Short summary description Acer Veriton VT7628GT-SATA-Minitower Intel® Pentium® 4 0.25 GB DDR-SDRAM 80 GB PC:
This short summary of the Acer Veriton VT7628GT-SATA-Minitower Intel® Pentium® 4 0.25 GB DDR-SDRAM 80 GB PC data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Veriton VT7628GT-SATA-Minitower, 2.8 GHz, Intel® Pentium® 4, 0.25 GB, DDR-SDRAM, 80 GB

Long summary description Acer Veriton VT7628GT-SATA-Minitower Intel® Pentium® 4 0.25 GB DDR-SDRAM 80 GB PC:
This is an auto-generated long summary of Acer Veriton VT7628GT-SATA-Minitower Intel® Pentium® 4 0.25 GB DDR-SDRAM 80 GB PC based on the first three specs of the first five spec groups.

Acer Veriton VT7628GT-SATA-Minitower. Processor frequency: 2.8 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0.25 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB. Power supply: 180 W. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium® 4
Processor frequency *
2.8 GHz
Processor front side bus
800 MHz
Memory
Internal memory *
0.25 GB
Internal memory type
DDR-SDRAM
Storage
Total storage capacity *
80 GB
HDD interface
SATA
HDD speed
7200 RPM
Graphics
Maximum graphics card memory
0.064 GB
Network
Modem speed
56 Kbit/s
Performance
Product type *
PC
Power
Power supply *
180 W
Power consumption (typical)
200 W
Weight & dimensions
Width *
7.32" (186 mm)
Depth *
18.7" (475 mm)
Height *
13.3" (338.5 mm)
Packaging content
Display included *
No
Other features
CD read speed
52x
Intel segment tagging
Enterprise, Small Business
Brand Image Article code product Stock Price from
Acer Power F1 Combo Cel D330 256MB 40GB WXP Intel Atom® 330 0.25 GB PC Acer Power F1 Combo Cel D330 256MB 40GB WXP Intel Atom® 330 0.25 GB PC
(show image)
PS.PF1E6.B08 Power F1 Combo Cel D330 256MB 40GB WXP 0.00
(excl. VAT)
0 (incl. VAT)
Acer Power F1 Combo Cel2600 256MB 40GB WXP Intel® Celeron® 0.25 GB PC Acer Power F1 Combo Cel2600 256MB 40GB WXP Intel® Celeron® 0.25 GB PC
(show image)
PS.PF1E6.B06 Power F1 Combo Cel2600 256MB 40GB WXP 0.00
(excl. VAT)
0 (incl. VAT)
Acer AcerPowerF1+US keyboard Intel® Celeron® 0.25 GB DDR-SDRAM 40 GB PC Acer AcerPowerF1+US keyboard Intel® Celeron® 0.25 GB DDR-SDRAM 40 GB PC
(show image)
PS.PF1E6.B01-K AcerPowerF1+US keyboard 0.00
(excl. VAT)
0 (incl. VAT)