location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Veriton 7628GT-Minitower P4-2.8GHz XPPro (NL/FR/UK) 256MB DDR 400 40G Intel® Pentium® 4 0.25 GB DDR-SDRAM 40 GB PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Veriton
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Veriton 7628GT-Minitower P4-2.8GHz XPPro (NL/FR/UK) 256MB DDR 400 40G
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS.7GTE6.B06
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17817
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 May 2020 16:24:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Veriton 7628GT-Minitower P4-2.8GHz XPPro (NL/FR/UK) 256MB DDR 400 40G Intel® Pentium® 4 0.25 GB DDR-SDRAM 40 GB PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC 200 W
  • - Intel® Pentium® 4 2.8 GHz
  • - 0.25 GB DDR-SDRAM
  • - 40 GB
Guarantee: 3 years - 1 year on site, 2 years parts and labours
Long product name Acer Veriton 7628GT-Minitower P4-2.8GHz XPPro (NL/FR/UK) 256MB DDR 400 40G Intel® Pentium® 4 0.25 GB DDR-SDRAM 40 GB PC :
The short editorial description of Acer Veriton 7628GT-Minitower P4-2.8GHz XPPro (NL/FR/UK) 256MB DDR 400 40G Intel® Pentium® 4 0.25 GB DDR-SDRAM 40 GB PC

Veriton 7628GT-Minitower P4-2.8GHz XPPro (NL/FR/UK) 256MB DDR 400 40G
More>>>
Acer Veriton 7628GT-Minitower P4-2.8GHz XPPro (NL/FR/UK) 256MB DDR 400 40G Intel® Pentium® 4 0.25 GB DDR-SDRAM 40 GB PC:
The official marketing text of Acer Veriton 7628GT-Minitower P4-2.8GHz XPPro (NL/FR/UK) 256MB DDR 400 40G Intel® Pentium® 4 0.25 GB DDR-SDRAM 40 GB PC as supplied by the manufacturer

Blistering performance from the Intel® Pentium® 4 processor supporting Intel® Hyper-Threading™ technology and with up to 800 MHz front-side bus.
Up to 4 GB of DDR400 RAM with support for dual channels on four DIMMs.
Integrated graphics with DVMT 2.0-controlled RAM ensure that even the most demanding graphics are handled with assurance.
Eight USB 2.0 ports mean you'll never be lacking for space to add peripherals.
Five PCI slots allow ample room for adding expansion cards.
Advanced one-button recovery lets you set recovery points, thus protecting the integrity of your information.
Bundled USBLock software prevents data being downloaded to external storage media, increasing data security.
Acer LANScope, Desktop Management, and Personal Settings Migration software make remote management and software maintenance quick and convenient.
A totally new housing is designed to fit in with your office and complement your working style

Short summary description Acer Veriton 7628GT-Minitower P4-2.8GHz XPPro (NL/FR/UK) 256MB DDR 400 40G Intel® Pentium® 4 0.25 GB DDR-SDRAM 40 GB PC:
This short summary of the Acer Veriton 7628GT-Minitower P4-2.8GHz XPPro (NL/FR/UK) 256MB DDR 400 40G Intel® Pentium® 4 0.25 GB DDR-SDRAM 40 GB PC data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Veriton 7628GT-Minitower P4-2.8GHz XPPro (NL/FR/UK) 256MB DDR 400 40G, 2.8 GHz, Intel® Pentium® 4, 0.25 GB, DDR-SDRAM, 40 GB

Long summary description Acer Veriton 7628GT-Minitower P4-2.8GHz XPPro (NL/FR/UK) 256MB DDR 400 40G Intel® Pentium® 4 0.25 GB DDR-SDRAM 40 GB PC:
This is an auto-generated long summary of Acer Veriton 7628GT-Minitower P4-2.8GHz XPPro (NL/FR/UK) 256MB DDR 400 40G Intel® Pentium® 4 0.25 GB DDR-SDRAM 40 GB PC based on the first three specs of the first five spec groups.

Acer Veriton 7628GT-Minitower P4-2.8GHz XPPro (NL/FR/UK) 256MB DDR 400 40G. Processor frequency: 2.8 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0.25 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB. Power supply: 200 W. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium® 4
Processor frequency *
2.8 GHz
Processor front side bus
800 MHz
Memory
Internal memory *
0.25 GB
Maximum internal memory *
4 GB
Internal memory type
DDR-SDRAM
Storage
Total storage capacity *
40 GB
HDD speed
7200 RPM
Optical drive
DVD
Combo CDRW-DVD
DVD read speed
Yes
Ports & interfaces
I/O ports
Two PS/2 ports One 9-pin serial port One 15-pin parallel port Eight USB 2.0 ports (six external, two internal) One Ethernet (RJ-45) port One VGA/video portFront accessible audio jacks
Performance
Audio system
Embedded AC'97 CODEC
Product type *
PC
Software
Compatible operating systems
Microsoft Windows XP Professional Edition Multilingual (NL/FR/UK)
Software
Bundled software
Acer LANScope Norton AntiVirus (90 days trial) Acer Desktop Management Personal Setting Migration
Power
Power supply *
200 W
Certificates
Certification
FCC, CE, C-tick, BSMI, VCCI, CCC, UL, Nemko, GS
Weight & dimensions
Width *
7.32" (186 mm)
Depth *
18.7" (475 mm)
Height *
17.3" (438.5 mm)
Packaging content
Display included *
No
Other features
Video adapter, bus
1x AGP 8X/4X slot
Video adapter features
with DVMT 2.0
Memory upgrade
4 GB
Security features
USB Lock Lock Pad Intrusion alert
CD read speed
Yes
CD write speed
Yes
CD rewrite speed
Yes
Compatibility
PC2001, SMBios (DMI) 2.3, PCI 2.2, WFM 2.0, Microsoft OnNow, EnergyStar, MacroVision
Networking features
Built-in BroadCOM 5705 with gigabit LAN support
Intel segment tagging
Enterprise, Small Business