location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Veriton 7700G P4 3200 1024MB120 US+17TFT Intel® Pentium® 4 1 GB 120 GB Intel® GMA 900 Mini Tower PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Veriton
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Veriton 7700G P4 3200 1024MB120 US+17TFT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS.77GE6.B03/KIT
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28048
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:44:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Veriton 7700G P4 3200 1024MB120 US+17TFT Intel® Pentium® 4 1 GB 120 GB Intel® GMA 900 Mini Tower PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC
  • - Intel® Pentium® 4 3.2 GHz
  • - 1 GB
  • - 120 GB DVD Super Multi
  • - Intel® GMA 900
More>>>
Short summary description Acer Veriton 7700G P4 3200 1024MB120 US+17TFT Intel® Pentium® 4 1 GB 120 GB Intel® GMA 900 Mini Tower PC:
This short summary of the Acer Veriton 7700G P4 3200 1024MB120 US+17TFT Intel® Pentium® 4 1 GB 120 GB Intel® GMA 900 Mini Tower PC data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Veriton 7700G P4 3200 1024MB120 US+17TFT, 3.2 GHz, Intel® Pentium® 4, 1 GB, 120 GB, DVD Super Multi

Long summary description Acer Veriton 7700G P4 3200 1024MB120 US+17TFT Intel® Pentium® 4 1 GB 120 GB Intel® GMA 900 Mini Tower PC:
This is an auto-generated long summary of Acer Veriton 7700G P4 3200 1024MB120 US+17TFT Intel® Pentium® 4 1 GB 120 GB Intel® GMA 900 Mini Tower PC based on the first three specs of the first five spec groups.

Acer Veriton 7700G P4 3200 1024MB120 US+17TFT. Processor frequency: 3.2 GHz, Processor family: Intel® Pentium® 4. Internal memory: 1 GB. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 900. Chassis type: Mini Tower. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium® 4
Processor frequency *
3.2 GHz
Processor front side bus
800 MHz
Memory
Internal memory *
1 GB
Storage
Total storage capacity *
120 GB
Optical drive type *
DVD Super Multi
HDD speed
7200 RPM
Graphics
Discrete graphics card model *
Intel® GMA 900
Optical drive
DVD read speed
4x
DVD write speed
8x
Ports & interfaces
I/O ports
Two PS/2 ports 9-pin serial port 15-pin parallel port Eight USB 2.0 ports Ethernet (RJ-45) port VGA/video port Front-access audio jacks
Design
Chassis type *
Mini Tower
Performance
Motherboard chipset
Intel® 865G
Product type *
PC
Software
Compatible operating systems
Microsoft Windows XP Professional
Bundled software
Acer LANScope, Acer Desktop Manager, Norton Anti-Virus 2004 (60days), Adobe Acrobat reader 6.0, Personal Setting Migration, NTI CD-Maker
Certificates
Certification
CE, Nemko, GS (TUV), ENERGY STAR
Weight & dimensions
Width *
7.32" (186 mm)
Depth *
18.7" (475 mm)
Height *
17.3" (439 mm)
Packaging content
Display included *
Yes
Display diagonal
17"
Display resolution
1280 x 1024 pixels
Other features
Bundled hardware
USB keyboard & USB optical wheel mouse
Storage drive type
Serial ATA
Display
TFT
CD read speed
32x
CD write speed
24x
CD rewrite speed
16x
DVD rewrite speed
8x
Networking features
Ethernet/Fast Ethernet
Intel segment tagging
Enterprise, Small Business