location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer desktop computer Intel® Pentium® 4 0.125 GB DDR-SDRAM 20 GB Mini Tower PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
desktop computer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS.750E6.B02S
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40608
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer desktop computer Intel® Pentium® 4 0.125 GB DDR-SDRAM 20 GB Mini Tower PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC
  • - Intel® Pentium® 4 1.8 GHz
  • - 0.125 GB DDR-SDRAM
  • - 20 GB
Long product name Acer desktop computer Intel® Pentium® 4 0.125 GB DDR-SDRAM 20 GB Mini Tower PC :
The short editorial description of Acer desktop computer Intel® Pentium® 4 0.125 GB DDR-SDRAM 20 GB Mini Tower PC

Acer Veriton 7518D-PCXPP P4 1.8 20GB 128 LE LET OP: BUNDEL AABIEDEN PS.750E6.B02 !!!
More>>>
Acer desktop computer Intel® Pentium® 4 0.125 GB DDR-SDRAM 20 GB Mini Tower PC:
The official marketing text of Acer desktop computer Intel® Pentium® 4 0.125 GB DDR-SDRAM 20 GB Mini Tower PC as supplied by the manufacturer

With mainstream architecture to assure far-reaching support and optimal compatibility, a host of Intelligently built-in features see to it that your business will be doing more than simply staying afloat. The Veriton 7500 offers businesses unsinkable dependability, a remarkably long life cycle/low TCO, and wonderful ease of use to make sure your productivity and your business continue to flourish!

Short summary description Acer desktop computer Intel® Pentium® 4 0.125 GB DDR-SDRAM 20 GB Mini Tower PC:
This short summary of the Acer desktop computer Intel® Pentium® 4 0.125 GB DDR-SDRAM 20 GB Mini Tower PC data-sheet is auto-generated and uses the product title and the first six key specs.

Acer desktop computer, 1.8 GHz, Intel® Pentium® 4, 0.125 GB, DDR-SDRAM, 20 GB

Long summary description Acer desktop computer Intel® Pentium® 4 0.125 GB DDR-SDRAM 20 GB Mini Tower PC:
This is an auto-generated long summary of Acer desktop computer Intel® Pentium® 4 0.125 GB DDR-SDRAM 20 GB Mini Tower PC based on the first three specs of the first five spec groups.

Acer desktop computer. Processor frequency: 1.8 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0.125 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 20 GB. Chassis type: Mini Tower. Product type: PC. Weight: 13.7 lbs (6.2 kg)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium® 4
Processor frequency *
1.8 GHz
Processor front side bus
400 MHz
Memory
Internal memory *
0.125 GB
Maximum internal memory *
1 GB
Internal memory type
DDR-SDRAM
Memory slots
2x DIMM
Storage
Total storage capacity *
20 GB
HDD speed
5400 RPM
Graphics
Maximum graphics card memory
0.048 GB
Network
Modem speed
56 Kbit/s
Design
Chassis type *
Mini Tower
Performance
Audio system
Intel ICH4
Product type *
PC
Software
Compatible operating systems
Windows XP Home/2000 Professional
Bundled software
Intel LANDesk; Client Manager; Norton Anti-Virus
Weight & dimensions
Width *
7.87" (200 mm)
Depth *
16.3" (414 mm)
Height *
16.7" (424 mm)
Weight *
13.7 lbs (6.2 kg)
Other features
Slot type
3 x PCI
Diskette drive memory
1.44 MB
CD read speed
52x
Networking features
Ethernet/Fast Ethernet